- RF/Microwave Device Type
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Gain
- Power Supplies
- Construction
- Number of Functions
- Characteristic Impedance
- Operating Temperature-Max
- Operating Temperature-Min
- Rohs Code
Attribute column
Manufacturer
RFMD RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SUF-1033 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 20000 MHz | 85 °C | -45 °C | - | - | - | Obsolete | - | - | - | - | - | LOW NOISE | - | - | COMPONENT | unknown | - | - | 7.4 dB | WIDE BAND LOW POWER | - | - | 20 dBm | 50 Ω | ||
![]() S8740340PT RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 870 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | SOT-115J | SOT-115J | Transferred | - | - | - | EAR99 | - | LOW NOISE | 8542.33.00.01 | 1 | MODULE | unknown | 24 V | 300 mA | 34.5 dB | WIDE BAND HIGH POWER | 40 MHz | - | - | 75 Ω | ||
![]() RFGA2054SR RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | - | - | - | - | - | - | Transferred | - | - | - | 5A991.G | - | - | 8542.33.00.01 | - | - | unknown | - | - | - | WIDE BAND LOW POWER | - | - | - | - | ||
![]() RFGA2044TR7 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | - | - | - | - | - | - | Transferred | - | - | - | 5A991.G | - | - | 8542.33.00.01 | - | - | unknown | - | - | - | WIDE BAND LOW POWER | - | - | - | - | ||
![]() SGA-1263-TR1 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | RF MICRO DEVICES INC | 4000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | - | TSSOP6,.08 | Obsolete | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 1 | COMPONENT | compliant | 2.8 V | 10 mA | 14.3 dB | WIDE BAND LOW POWER | - | 1.9 | -12 dBm | 50 Ω | ||
![]() RFDA0066SQ RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | - | - | - | - | - | - | Transferred | - | - | - | 5A991.G | - | - | 8542.33.00.01 | - | - | unknown | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() RF5222SR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | RF MICRO DEVICES INC | - | 85 °C | -30 °C | PLASTIC/EPOXY | LCC8,.08SQ,25 | LCC8,.08SQ,25 | Obsolete | Yes | - | - | - | - | - | - | 1 | - | compliant | 3.3 V | - | - | - | - | - | - | - | ||
![]() SBB4089ZSQ RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 3 | RF MICRO DEVICES INC | 6000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | TO-243 | TO-243 | Transferred | Yes | e3 | - | 5A991.G | Matte Tin (Sn) - annealed | - | 8542.33.00.01 | 1 | COMPONENT | unknown | 5 V | 92 mA | 13.5 dB | WIDE BAND LOW POWER | 50 MHz | - | 24 dBm | 50 Ω | ||
![]() RF2817 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | RF MICRO DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | LCC(UNSPEC) | LCC(UNSPEC) | Transferred | Yes | - | Yes | 5A991.G | - | - | 8517.70.00.00 | 1 | COMPONENT | compliant | 2.7 V | 15 mA | 12 dB | NARROW BAND LOW POWER | - | - | 15 dBm | - | ||
![]() RF3220 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 12 | RF MICRO DEVICES INC | 2000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | LCC12,.12SQ,20 | LCC12,.12SQ,20 | Transferred | Yes | - | Yes | 5A991.G | - | LOW NOISE | 8517.70.00.00 | 1 | COMPONENT | compliant | 5 V | 170 mA | 12 dB | WIDE BAND MEDIUM POWER | 500 MHz | 2 | 20 dBm | 50 Ω | ||
![]() SZP5026ZSR RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 5900 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | SOF-26, 6 PIN | MODULE(UNSPEC) | Obsolete | Yes | e3 | - | 5A991.G | Matte Tin (Sn) - annealed | HIGH RELIABILITY | 8542.33.00.01 | 1 | COMPONENT | compliant | 5 V | - | 8.8 dB | WIDE BAND MEDIUM POWER | 4900 MHz | 10 | - | 50 Ω | ||
![]() RF2103PTR13 RF Micro Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SXL-189 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | SIRENZA MICRODEVICES INC | 1000 MHz | 85 °C | -45 °C | - | - | - | Obsolete | - | - | - | - | - | HIGH RELIABILITY | - | - | COMPONENT | unknown | - | - | 14.5 dB | WIDE BAND HIGH POWER | 800 MHz | 2 | 20 dBm | 50 Ω | ||
![]() SAMP7720 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | RF MICRO DEVICES INC | 5000 MHz | - | - | PLASTIC/EPOXY | TSSOP6,.08 | TSSOP6,.08 | Transferred | No | - | - | - | - | - | - | 1 | COMPONENT | unknown | 2.7 V | 23 mA | 15.8 dB | WIDE BAND LOW POWER | - | - | - | 50 Ω | ||
![]() SZA2044ZSQ RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 20 | RF MICRO DEVICES INC | 2700 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | LCC20,.16SQ,20 | LCC20,.16SQ,20 | Transferred | Yes | e3 | - | 5A991.G | Matte Tin (Sn) - annealed | HIGH RELIABILITY | 8542.33.00.01 | 1 | COMPONENT | unknown | 5 V | 345 mA | 23.5 dB | NARROW BAND MEDIUM POWER | 2000 MHz | 10 | 15 dBm | 50 Ω | ||
![]() RF2370 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | RF MICRO DEVICES INC | 4000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | ROHS COMPLIANT, PLASTIC, SOT, 6 PIN | TSOP6,.11,37 | Transferred | Yes | e3 | Yes | 5A991.G | Matte Tin (Sn) - annealed | LOW NOISE | 8517.70.00.00 | 1 | COMPONENT | unknown | 3 V | - | 12 dB | WIDE BAND LOW POWER | 900 MHz | 2 | 5 dBm | 50 Ω | ||
![]() SGC-4486Z RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | SIRENZA MICRODEVICES INC | 4000 MHz | 85 °C | -40 °C | - | - | - | Transferred | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 9.5 dB | WIDE BAND LOW POWER | 50 MHz | - | 18 dBm | 50 Ω | ||
![]() RF2163TR7 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | RF MICRO DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | LCC16,.16SQ,32 | LCC16,.16SQ,32 | Transferred | Yes | - | - | 5A991.G | - | - | 8517.70.00.00 | 1 | - | unknown | 3/5 V | - | - | NARROW BAND MEDIUM POWER | - | - | - | - | ||
![]() SNA-176-TR1 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | SIRENZA MICRODEVICES INC | 10000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | SL,4LEAD,.073CIRC | SL,4LEAD,.073CIRC | Obsolete | No | e0 | No | - | Tin/Lead (Sn/Pb) | - | - | - | COMPONENT | unknown | 4 V | - | 11.5 dB | WIDE BAND LOW POWER | - | 1.5 | 10 dBm | 50 Ω | ||
![]() RF7206 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 10 | RF MICRO DEVICES INC | 1910 MHz | 85 °C | -30 °C | PLASTIC/EPOXY | SOLCC10,.11,24 | SOLCC10,.11,24 | Obsolete | Yes | e4 | Yes | 5A991.G | Gold (Au) - with Nickel (Ni) barrier | - | 8542.33.00.01 | 1 | COMPONENT | compliant | 3.4 V | 125 mA | 10.5 dB | NARROW BAND MEDIUM POWER | 1850 MHz | 10 | 6 dBm | 50 Ω |