- RF/Microwave Device Type
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Gain
- Power Supplies
- Construction
- Number of Functions
- Characteristic Impedance
- Operating Temperature-Max
- Operating Temperature-Min
- Rohs Code
Attribute column
Manufacturer
RFMD RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S10040340 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 1000 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | SOT-115J | SOT-115J | Transferred | - | - | - | 5A991.G | - | LOW NOISE | 8542.33.00.01 | 1 | MODULE | unknown | 24 V | 280 mA | 34.5 dB | WIDE BAND HIGH POWER | 40 MHz | - | - | 75 Ω | ||
![]() RFCM2680SB RF Micro Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF5601SR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | RF MICRO DEVICES INC | - | 70 °C | -20 °C | PLASTIC/EPOXY | LCC8,.08SQ,25 | LCC8,.08SQ,25 | Transferred | Yes | - | - | 5A991.G | - | - | 8517.70.00.00 | 1 | - | unknown | 3.3 V | - | - | NARROW BAND LOW POWER | - | - | - | - | ||
![]() SGC4486ZSR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | RF MICRO DEVICES INC | 4000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | SL,4GW-LD,.085CIR | SL,4GW-LD,.085CIR | Transferred | Yes | e3 | - | 5A991.G | Matte Tin (Sn) | - | 8542.33.00.01 | 1 | COMPONENT | unknown | 3 V | 58 mA | 13 dB | WIDE BAND LOW POWER | 50 MHz | - | 12 dBm | 50 Ω | ||
![]() SAMP7717Z RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | RF MICRO DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | TSSOP6,.08 | Transferred | Yes | - | - | - | - | - | - | 1 | - | unknown | 3.4 V | 66 mA | - | - | - | - | - | - | ||
![]() SGA-3486-TR1 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 2000 MHz | 85 °C | -40 °C | - | - | - | Obsolete | - | e0 | - | - | TIN LEAD | - | - | - | - | unknown | - | - | 19.5 dB | WIDE BAND LOW POWER | - | 1.3 | 13 dBm | 50 Ω | ||
![]() RF5603TR7 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | RF MICRO DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | LCC16,.12SQ,20 | LCC16,.12SQ,20 | Transferred | Yes | - | - | - | - | - | - | 1 | - | unknown | 3.3/5 V | 700 mA | - | NARROW BAND MEDIUM POWER | - | - | - | - | ||
![]() RF5389 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 2500 MHz | 70 °C | -10 °C | - | - | - | Obsolete | Yes | - | Yes | 5A991.G | - | - | 8517.70.00.00 | - | COMPONENT | compliant | - | - | 24 dB | WIDE BAND MEDIUM POWER | 2400 MHz | - | 10 dBm | 50 Ω | ||
![]() RF5125 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | RF MICRO DEVICES INC | 2500 MHz | 85 °C | -30 °C | PLASTIC/EPOXY | 3 X 3 MM, GREEN, QFN-16 | LCC16,.12SQ,20 | Transferred | Yes | e3 | Yes | 5A991.G | Matte Tin (Sn) - annealed | - | 8517.70.00.00 | 1 | COMPONENT | unknown | 3/5 V | - | 26 dB | NARROW BAND MEDIUM POWER | 2400 MHz | 10 | 5 dBm | 50 Ω | ||
![]() RFVC1800 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 12000 MHz | 85 °C | -40 °C | - | - | - | Obsolete | Yes | e4 | Yes | - | Gold (Au) | LOW NOISE | - | - | COMPONENT | compliant | - | - | - | WIDE BAND LOW POWER | 8000 MHz | 2 | - | - | ||
![]() RFPA0133SQ RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | RF MICRO DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | LCC16,.12SQ,20 | LCC16,.12SQ,20 | Transferred | Yes | - | - | 5A991.G | - | - | 8542.33.00.01 | 1 | - | unknown | 3.6 V | - | - | WIDE BAND LOW POWER | - | - | - | - | ||
![]() RF3394 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 12 | RF MICRO DEVICES INC | 6000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | 3 X 3 MM, ROHS COMPLIANT, PLASTIC, QFN-12 | LCC12,.12SQ,25 | Transferred | Yes | - | Yes | EAR99 | - | LOW NOISE, HIGH RELIABILITY | 8542.33.00.01 | 1 | COMPONENT | compliant | 4.5 V | 80 mA | 17 dB | WIDE BAND LOW POWER | - | 2 | 13 dBm | 50 Ω | ||
![]() SZA5044ZSR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 20 | RF MICRO DEVICES INC | 5900 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | LCC20,.16SQ,20 | LCC20,.16SQ,20 | Transferred | Yes | e3 | - | 5A991.G | Matte Tin (Sn) - annealed | HIGH RELIABILITY | 8542.33.00.01 | 1 | COMPONENT | unknown | 5 V | 310 mA | 25.7 dB | WIDE BAND MEDIUM POWER | 4900 MHz | 10 | 15 dBm | 50 Ω | ||
![]() RF3800 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 960 MHz | 85 °C | - | - | - | - | Obsolete | Yes | - | Yes | 5A991.G | - | HIGH RELIABILITY, IT CAN ALSO OPERATE AT 869 TO 894 MHZ | 8542.33.00.01 | - | COMPONENT | compliant | - | - | 14 dB | NARROW BAND HIGH POWER | 150 MHz | 7 | 29 dBm | 50 Ω | ||
![]() RF2321 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 5 | RF MICRO DEVICES INC | 2000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP5/6,.11,37 | TSOP5/6,.11,37 | Obsolete | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | COMPONENT | unknown | 3 V | - | 12 dB | WIDE BAND LOW POWER | - | - | - | 50 Ω | ||
![]() RF5633TR13 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 24 | RF MICRO DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | LCC24,.16SQ,20 | LCC24,.16SQ,20 | Transferred | Yes | - | - | 5A991.G | - | - | 8542.33.00.01 | 1 | - | unknown | 5 V | 1350 mA | - | - | - | - | - | - | ||
![]() SBF5089ZSR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 3 | RF MICRO DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | TO-243 | TO-243 | Transferred | Yes | - | - | 5A991.G | - | - | 8542.33.00.01 | 1 | - | unknown | 4.9 V | 98 mA | - | WIDE BAND LOW POWER | - | - | - | - | ||
![]() SUF-8000 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 12000 MHz | 150 °C | -55 °C | - | DIE OR CHIP | DIE OR CHIP | Obsolete | - | e4 | - | 5A991.G | GOLD | LOW NOISE | 8542.33.00.01 | 1 | COMPONENT | unknown | 5 V | - | 10.1 dB | WIDE BAND LOW POWER | - | - | 20 dBm | 50 Ω | ||
![]() SBA4089ZSR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 3 | RF MICRO DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | TO-243 | Transferred | Yes | e3 | - | - | Matte Tin (Sn) - annealed | - | - | 1 | - | unknown | 5 V | 88 mA | - | - | - | - | - | - | ||
![]() S510069-28Z RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 100 MHz | 85 °C | -40 °C | - | - | - | Transferred | Yes | e3 | - | - | Matte Tin (Sn) | - | - | - | COMPONENT | unknown | - | - | 11 dB | WIDE BAND LOW POWER | 30 MHz | - | - | - |