- RF/Microwave Device Type
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Gain
- Power Supplies
- Construction
- Number of Functions
- Characteristic Impedance
- Operating Temperature-Max
- Operating Temperature-Min
- Rohs Code
Attribute column
Manufacturer
RFMD RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Power Supplies | Test Frequency | Operating Supply Current | Nominal Supply Current | Supply Current-Max | Current - Supply | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | Diameter | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SGA-2186 RFMD | 5000 | - | - | Surface Mount | SOT-86 | YES | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2010 | e0 | - | Obsolete | 1 (Unlimited) | 4 | - | Tin/Lead (Sn/Pb) | - | - | 1.9V~2.5V | 1 | COMPONENT | - | 0Hz~5GHz | 2.2V | 1.95GHz | 23mA | 20mA | - | - | 9.3dB | WIDE BAND LOW POWER | - | 1.2 | Cellular, GSM, PCS, UMTS | 18dBm | 50Ohm | 4.4dB | 6.7dBm | 2.16mm | 1.65mm | Non-RoHS Compliant | Contains Lead | ||
![]() SGA-6286 RFMD | 2 | - | - | Surface Mount | SOT-86 | YES | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2010 | e0 | - | Obsolete | 1 (Unlimited) | 4 | - | Tin/Lead (Sn/Pb) | - | - | 3.6V~4.4V | 1 | COMPONENT | - | 0Hz~5.5GHz | 4V | 1.95GHz | 83mA | - | - | - | 12.4dB | WIDE BAND LOW POWER | - | - | Cellular, PCS, GSM, UMTS | 18dBm | 50Ohm | 4.2dB | 17.8dBm | - | - | Non-RoHS Compliant | - | ||
![]() SGA-2486Z RFMD | 3000 | - | Datasheet | - | SOT-86 | YES | SURFACE MOUNT | - | - | 5000MHz | 85°C | -40°C | Tape & Reel (TR) | 2008 | e3 | yes | - | - | 4 | EAR99 | Matte Tin (Sn) | - | 8542.33.00.01 | - | 1 | COMPONENT | - | - | 2.7V | 1.95GHz | 23mA | - | - | - | 16.7 dB | WIDE BAND LOW POWER | - | - | - | 18dBm | 50Ohm | 3.2 dB | 7.5 dBm | - | - | RoHS Compliant | - | ||
![]() SGB-4333 RFMD | In Stock | - | Datasheet | Surface Mount | 16-VFQFN Exposed Pad | YES | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 16 | 5A991.G | - | HIGH RELIABILITY | 8542.33.00.01 | 2.6V~3.6V | 1 | COMPONENT | unknown | 0Hz~3GHz | 3V | 1.95GHz | 80mA | - | 62mA | - | 13dB ~ 16dB | WIDE BAND LOW POWER | - | - | General Purpose | 20dBm | 50Ohm | 4dB ~ 5dB | 8.5dBm ~ 10dBm | - | - | Non-RoHS Compliant | - | ||
![]() SGA-9189Z RFMD | 4200 | - | Datasheet | - | - | - | - | - | - | 3000MHz | 85°C | -40°C | Tape & Reel (TR) | 2009 | e3 | yes | - | - | - | - | Matte Tin (Sn) | - | - | - | - | COMPONENT | - | - | - | 1.95GHz | 180mA | - | - | - | 13.2 dB | WIDE BAND MEDIUM POWER | 50MHz | - | - | - | 50Ohm | 2.6 dB | 25.5 dBm | - | - | RoHS Compliant | - | ||
![]() RF2132TR7 RFMD | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | - | - | 16 | - | - | - | - | Tape & Reel (TR) | 2006 | - | - | Discontinued | 3 (168 Hours) | - | - | - | - | - | 4.2V~5V | - | - | - | 800MHz~950MHz | - | - | 100mA | - | - | - | 27dB ~ 31dB | - | - | - | AMPS, CDMA, JCDMA, TACS | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SBF-5089 RFMD | 10000 | - | Datasheet | Surface Mount | TO-243AA | YES | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2009 | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | 4.5V~5.3V | 1 | COMPONENT | unknown | 0Hz~500MHz | 4.9V | 400MHz | 98mA | 90mA | - | - | 18dB ~ 21dB | WIDE BAND LOW POWER | - | - | Cellular, PCS, GSM, UMTS | 19dBm | 50Ohm | 2.8dB ~ 3.8dB | 19.2dBm ~ 20.7dBm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SGA-5489 RFMD | 4572 | - | Datasheet | Surface Mount | TO-243AA | YES | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2005 | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | - | - | 3.1V~4.1V | 1 | COMPONENT | unknown | 0Hz~4GHz | 3.3V | 1.95GHz | 66mA | - | - | - | 17.9dB | WIDE BAND LOW POWER | - | 1.5 | Cellular, PCS, GSM, UMTS | 16dBm | 50Ohm | 2.4dB | 17.9dBm | - | - | Non-RoHS Compliant | - | ||
![]() SGA-3563Z RFMD | 500 | - | Datasheet | - | SOT-363 | YES | SURFACE MOUNT | - | - | 5000MHz | 85°C | -40°C | - | 2009 | e3 | yes | Active | - | 6 | - | Matte Tin (Sn) | - | - | - | 1 | COMPONENT | - | - | 3.2V | 1.95GHz | 39mA | - | - | - | 23.5 dB | WIDE BAND LOW POWER | - | 1.2 | - | 18dBm | 50Ohm | 3.7 dB | 12.5 dBm | - | - | RoHS Compliant | - | ||
![]() SGA-2186Z RFMD | 6000 | - | Datasheet | - | SOT-86 | YES | SURFACE MOUNT | - | - | 5000MHz | 85°C | -40°C | - | 2008 | - | yes | - | - | 4 | - | - | - | - | - | 1 | COMPONENT | - | - | 2.2V | 1.95GHz | 23mA | - | - | - | 9.3 dB | WIDE BAND LOW POWER | - | - | - | 18dBm | 50Ohm | 4.4 dB | 6.7 dBm | - | - | RoHS Compliant | - | ||
![]() SGA-3386Z RFMD | 12670 | - | Datasheet | - | SOT-86 | YES | SURFACE MOUNT | - | - | 5000MHz | 85°C | -40°C | Tape & Reel (TR) | 2008 | e3 | yes | - | - | 4 | - | Matte Tin (Sn) | - | - | - | 1 | COMPONENT | - | - | 2.6V | 1.95GHz | 39mA | - | - | - | 15.3 dB | WIDE BAND LOW POWER | - | - | - | 18dBm | 50Ohm | 3.5 dB | 10.7 dBm | - | - | RoHS Compliant | - | ||
![]() RF3375TR7 RFMD | In Stock | - | Datasheet | Surface Mount | TO-243AA | - | - | - | SOT-89-3 | - | - | - | Tape & Reel (TR) | 2010 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | 5.18V~5.36V | - | - | - | 0Hz~6GHz | - | 2GHz | 80mA | 65mA | - | 65mA~80mA | 12.2dB ~ 13.2dB | - | - | - | General Purpose | - | - | 4.6dB | 14.5dBm ~ 16dBm | - | - | RoHS Compliant | Lead Free | ||
![]() SGA-2386 RFMD | In Stock | - | - | Surface Mount | SOT-86 | YES | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2010 | e0 | - | Obsolete | 1 (Unlimited) | 4 | - | Tin/Lead (Sn/Pb) | - | - | 2.4V~3V | 1 | COMPONENT | - | 0Hz~5GHz | 2.7V | 1.95GHz | - | - | - | 17mA~23mA | 15.3dB | WIDE BAND LOW POWER | - | - | Cellular, GSM, PCS, UMTS | 18dBm | 50Ohm | 3.2dB | 7.5dBm | - | - | Non-RoHS Compliant | - | ||
![]() RF2048TR7 RFMD | 21800 | - | Datasheet | Surface Mount | 4-Micro-X | - | - | - | 4-Micro-X | - | - | - | Tape & Reel (TR) | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3V~4V | - | - | - | 0Hz~8GHz | - | 2GHz | 40mA | - | - | 40mA | 10dB ~ 12.4dB | - | - | - | General Purpose | - | - | 4.5dB | 11.1dBm | - | - | RoHS Compliant | Lead Free | ||
![]() SGA-1263Z RFMD | 3643 | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2009 | e3 | yes | Obsolete | 1 (Unlimited) | - | - | MATTE TIN | - | - | 2.5V~3.1V | - | COMPONENT | - | 0Hz~4GHz | - | 1.95GHz | 10mA | - | - | - | 15.2dB | WIDE BAND LOW POWER | - | - | ISM, PCS | -12dBm | 50Ohm | 2.9dB | -7.4dBm | - | - | RoHS Compliant | - | ||
![]() SGL-0263Z RFMD | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | - | 85°C | -40°C | - | 2009 | e3 | yes | - | - | 6 | - | Matte Tin (Sn) | - | - | - | 1 | COMPONENT | - | 2.5GHz | 3/4V | 1.9GHz | 15mA | - | - | - | 12.1 dB | NARROW BAND LOW POWER | - | 1.5 | - | 10dBm | 50Ohm | 1.7 dB | 5.5 dBm | - | - | RoHS Compliant | - | ||
![]() SGA-6486 RFMD | In Stock | - | - | Surface Mount | SOT-86 | YES | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2010 | e0 | - | Obsolete | 1 (Unlimited) | 4 | - | Tin/Lead (Sn/Pb) | - | - | 4.7V~5.5V | 1 | COMPONENT | - | 0Hz~4.5GHz | 5.1V | 1.95GHz | 83mA | 75mA | - | - | 16.4dB | WIDE BAND LOW POWER | - | - | Cellular, PCS, GSM, UMTS | 18dBm | 50Ohm | 3.3dB | 18.5dBm | 2.16mm | 1.65mm | Non-RoHS Compliant | Contains Lead | ||
![]() RF2360TR7 RFMD | 5 | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads, Fused Leads | - | - | - | 16-SOIC | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 6V~9V | - | - | - | 5MHz~1.5GHz | - | 500MHz | 109mA | - | - | 100mA~109mA | 20dB | - | - | - | ISM, Broadcast Television | - | - | 1.1dB | 25.1dBm | - | - | RoHS Compliant | Lead Free | ||
![]() SPA-1118 RFMD | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | 4.75V~5.25V | 1 | COMPONENT | - | 810MHz~960MHz | 5V | 810MHz~960MHz | 330mA | - | 360mA | - | 16.2dB ~ 18.2dB | WIDE BAND MEDIUM POWER | - | 1.5 | General Purpose | 24dBm | 50Ohm | 7.5dB | 29.5dBm | - | - | Non-RoHS Compliant | - | ||
![]() SGA6486Z RFMD | 6954 | - | Datasheet | - | SOT-86 | YES | SURFACE MOUNT | - | - | 4500MHz | 85°C | -40°C | Tape & Reel (TR) | 2016 | e3 | yes | Discontinued | - | 4 | 5A991.G | Matte Tin (Sn) | - | 8542.33.00.01 | - | 1 | COMPONENT | - | - | 5.1V | 1.95GHz | 83mA | - | - | - | 14.8 dB | WIDE BAND LOW POWER | - | - | - | - | 50Ohm | 18 dB | 18.5 dBm | - | - | RoHS Compliant | - |