- RF/Microwave Device Type
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Gain
- Power Supplies
- Construction
- Number of Functions
- Characteristic Impedance
- Operating Temperature-Max
- Operating Temperature-Min
- Rohs Code
Attribute column
Manufacturer
RFMD RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Power Supplies | Test Frequency | Operating Supply Current | Nominal Supply Current | Supply Current-Max | Current - Supply | Gain | RF/Microwave Device Type | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | Diameter | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF3861TR7 RFMD | In Stock | - | Datasheet | Surface Mount | 16-VFQFN Exposed Pad | YES | - | 16 | - | - | 85°C | -40°C | Tape & Reel (TR) | 1996 | e3 | - | Obsolete | 2 (1 Year) | 16 | - | Matte Tin (Sn) - annealed | - | - | 2.5V~6V | 1 | - | unknown | 380MHz~3.8GHz | 5V | 700MHz~1.1GHz | 110mA | 90mA | - | - | 16dB | - | - | Cellular, CDMA, PCS, DCS, UMTS, WLAN, 802.16/WiMax | - | - | 1.2dB | 22.5dBm | - | - | RoHS Compliant | Lead Free | ||
![]() SPA-1118Z RFMD | 60 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | e3 | - | Discontinued | 1 (Unlimited) | - | - | MATTE TIN | HIGH RELIABILITY | - | 4.75V~5.25V | - | COMPONENT | - | 810MHz~960MHz | - | 810MHz~960MHz | 330mA | - | - | - | 16.2dB ~ 18.2dB | WIDE BAND MEDIUM POWER | 1.5 | General Purpose | 24dBm | 50Ohm | 7.5dB | 29.5dBm | - | - | RoHS Compliant | - | ||
![]() SGA-2163 RFMD | 12578 | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2009 | e0 | - | Obsolete | 1 (Unlimited) | 6 | - | Tin/Lead (Sn/Pb) | - | - | 1.9V~2.5V | 1 | COMPONENT | unknown | 0Hz~5GHz | 2.2V | 1.95GHz | 23mA | - | - | - | 9.8dB | WIDE BAND LOW POWER | - | Cellular, GSM, PCS, UMTS | 18dBm | 50Ohm | 4.4dB | 6.2dBm | - | - | Non-RoHS Compliant | - | ||
![]() SGA-6286Z RFMD | 6050 | - | Datasheet | - | SOT-86 | YES | SURFACE MOUNT | - | - | 5500MHz | 85°C | -40°C | - | 2008 | - | yes | - | - | 4 | - | - | - | - | - | 1 | COMPONENT | - | - | 4V | 1.95GHz | 66mA | - | 83mA | - | 12.4 dB | WIDE BAND LOW POWER | - | - | 18dBm | 50Ohm | 4.2 dB | 17.8 dBm | - | - | RoHS Compliant | - | ||
![]() SGA-5289Z RFMD | 24100 |
| Datasheet | Surface Mount | TO-243AA | - | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2005 | e3 | yes | Obsolete | 2 (1 Year) | - | - | Matte Tin (Sn) | - | - | 3.1V~3.9V | - | COMPONENT | - | 0Hz~5GHz | - | 1.95GHz | 66mA | - | - | - | 12.7dB | WIDE BAND LOW POWER | 1.4 | Cellular, GSM, PCS, UMTS | 16dBm | 50Ohm | 3.8dB | 14.4dBm | - | - | RoHS Compliant | - | ||
![]() SBF4089Z RFMD | 2 | - | Datasheet | - | SOT-89-3 | YES | SURFACE MOUNT | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2016 | e3 | yes | Active | - | 3 | - | MATTE TIN | - | - | - | 1 | - | - | - | 4.9V | 400MHz | 98mA | - | - | - | 16.2 dB | WIDE BAND LOW POWER | - | - | - | - | 4.3 dB | 19.9 dBm | - | - | RoHS Compliant | - | ||
![]() SBA-5089Z RFMD | 41 | - | Datasheet | Surface Mount | TO-243AA | YES | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2009 | e3 | yes | Obsolete | 2 (1 Year) | 3 | - | Matte Tin (Sn) | - | - | 4.7V~5.3V | 1 | COMPONENT | - | 0Hz~5GHz | 8V | 1.95GHz | 88mA | - | 8.8mA | - | 16.5dB ~ 19.5dB | WIDE BAND LOW POWER | - | Cellular, GSM, PCS, UMTS | 17dBm | 50Ohm | 4.5dB ~ 5.5dB | 18dBm ~ 19.5dBm | - | - | RoHS Compliant | - | ||
![]() NBB-500-T1 RFMD | In Stock | - | Datasheet | Surface Mount | 4-Micro-X | YES | - | - | - | - | 85°C | -45°C | Tape & Reel (TR) | 2012 | e3 | yes | Discontinued | 1 (Unlimited) | 4 | 5A991.G | Matte Tin (Sn) - annealed | - | 8542.33.00.01 | 3.6V~4.2V | 1 | COMPONENT | - | 0Hz~4GHz | 3.9V | 2GHz | 45mA | - | - | - | 19dB | WIDE BAND LOW POWER | 1.7 | LMDS, VSAT, WLAN, UNII, DWDM, PTP PMP | 20dBm | 50Ohm | 3.2dB | 12.3dBm | - | - | RoHS Compliant | - | ||
![]() RF6886TR7 RFMD | In Stock | - | Datasheet | Surface Mount | 24-VFQFN Exposed Pad | YES | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | - | - | yes | Discontinued | 2 (1 Year) | 24 | 5A991.G | - | IT CAN ALSO OPERATE AT 100 TO 1000 MHZ | 8542.33.00.01 | 3.6V | 1 | COMPONENT | - | 100MHz~1GHz | 3.6V | 900MHz | 390mA | - | - | - | 31dB | WIDE BAND HIGH POWER | 5 | CDMA, GSM, EDGE | 12dBm | 50Ohm | - | 33.5dBm | - | - | RoHS Compliant | - | ||
![]() SGA-4386 RFMD | 4 | - | Datasheet | Surface Mount | SOT-86 | YES | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2010 | - | - | Obsolete | 1 (Unlimited) | 4 | - | - | - | - | 2.9V~3.5V | 1 | COMPONENT | - | 0Hz~4.5GHz | 3.2V | 1.95GHz | 49mA | - | - | - | 14.6dB | WIDE BAND LOW POWER | 1.5 | Cellular, GSM, PCS, UMTS | 18dBm | 50Ohm | 3.1dB | 13dBm | - | - | Non-RoHS Compliant | - | ||
![]() SGA-4363Z RFMD | 19158 | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | Matte Tin (Sn) | - | - | 2.9V~3.5V | 1 | COMPONENT | - | 0Hz~4GHz | 3.2V | 1.95GHz | 49mA | - | - | - | 14.8dB | WIDE BAND LOW POWER | - | Cellular, GSM, PCS, UMTS | 18dBm | 50Ohm | 3.1dB | 13dBm | - | - | RoHS Compliant | - | ||
![]() SGA-7489Z RFMD | 583 | - | Datasheet | - | SOT-89-3 | YES | SURFACE MOUNT | - | - | 3000MHz | 85°C | -40°C | - | 2005 | e3 | yes | Active | - | 3 | - | Matte Tin (Sn) | - | - | - | 1 | COMPONENT | - | - | 5V | 1.95GHz | 127mA | - | - | - | 20 dB | WIDE BAND LOW POWER | 10 | - | 16dBm | 50Ohm | 4.3 dB | 20 dBm | - | - | RoHS Compliant | - | ||
![]() RDA1005LSR RFMD | 3526 | - | Datasheet | Surface Mount | 32-LFQFN Exposed Pad | YES | - | 32 | - | - | 85°C | -40°C | Tape & Reel (TR) | - | - | yes | Obsolete | 3 (168 Hours) | 32 | 5A991.G | - | - | 8542.33.00.01 | 4.75V~5.25V | 1 | COMPONENT | - | 50MHz~4GHz | 5V | 2.7GHz | 82mA | - | - | - | 17.5dB | WIDE BAND LOW POWER | - | General Purpose | 20dBm | 50Ohm | 6.3dB | 19dBm | - | - | RoHS Compliant | - | ||
![]() SGA-2163Z RFMD | 267 | - | Datasheet | - | SOT-363 | YES | SURFACE MOUNT | - | - | 5000MHz | 85°C | -40°C | Tape & Reel (TR) | 2009 | e3 | yes | - | - | 6 | - | Matte Tin (Sn) | - | - | - | 1 | COMPONENT | unknown | - | 2.2V | 1.95GHz | 23mA | - | - | - | 9.8 dB | WIDE BAND LOW POWER | - | - | 18dBm | 50Ohm | 4.4 dB | 6.2 dBm | - | - | RoHS Compliant | - | ||
![]() SZA-3044Z RFMD | 500 |
| Datasheet | Surface Mount | 20-VFQFN Exposed Pad | - | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2000 | e3 | yes | Discontinued | 2 (1 Year) | - | - | Matte Tin (Sn) | HIGH RELIABILITY | - | 3V~6V | - | COMPONENT | - | 2.7GHz~3.8GHz | - | 3.6GHz | 240mA | - | - | - | 22dB ~ 26dB | WIDE BAND MEDIUM POWER | 10 | 802.16/WiMax, WLL | 15dBm | 50Ohm | 5dB | 28.5dBm ~ 30dBm | - | - | RoHS Compliant | - | ||
![]() NBB-400-T1 RFMD | 1000 | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | 8000MHz | 85°C | -45°C | Tape & Reel (TR) | - | e3 | yes | - | - | 4 | 5A991.G | Matte Tin (Sn) - annealed | - | 8542.33.00.01 | - | 1 | COMPONENT | - | - | 3.9V | - | 47mA | - | - | - | 16 dB | WIDE BAND LOW POWER | 1.9 | - | 20dBm | 50Ohm | 4.3 dB | 14.6 dBm | - | 1.4mm | RoHS Compliant | Lead Free | ||
![]() SGA-4286 RFMD | In Stock | - | - | Surface Mount | SOT-86 | YES | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2010 | e0 | - | Obsolete | 1 (Unlimited) | 4 | - | Tin/Lead (Sn/Pb) | - | - | 2.9V~3.5V | 1 | COMPONENT | - | 0Hz~5GHz | 3.2V | 1.95GHz | 49mA | 45mA | - | - | 12dB | WIDE BAND LOW POWER | - | Cellular, GSM, PCS, UMTS | 18dBm | 50Ohm | 3.7dB | 13dBm | 2.16mm | 1.65mm | Non-RoHS Compliant | Contains Lead | ||
![]() RF5187TR7 RFMD | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | 8-SOIC | - | - | - | Tape & Reel (TR) | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3V~6V | - | - | - | 800MHz~2.5GHz | - | 800MHz~2.5GHz | 240mA | - | - | 240mA | 13dB ~ 15dB | - | - | UMTS, DCS, PCS | - | - | - | 29dBm | - | - | RoHS Compliant | Lead Free | ||
![]() SGA-5389Z RFMD | 950 | - | Datasheet | Surface Mount | TO-243AA | YES | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2005 | e3 | yes | Obsolete | 2 (1 Year) | 3 | - | Matte Tin (Sn) | - | - | 3.1V~4.1V | 1 | COMPONENT | - | 0Hz~4.5GHz | 3.6V | 1.95GHz | 66mA | - | - | - | 15.4dB | WIDE BAND LOW POWER | 1.4 | Cellular, GSM, PCS, UMTS | 16dBm | 50Ohm | 3.5dB | 15dBm | - | - | RoHS Compliant | - | ||
![]() SBA-5089 RFMD | 758 | - | Datasheet | Surface Mount | TO-243AA | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | no | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.7V~5.3V | - | - | - | 0Hz~5GHz | - | 1.95GHz | 88mA | - | - | - | 16.5dB ~ 19.5dB | - | - | Cellular, PCS, GSM, UMTS | - | - | 4.5dB ~ 5.5dB | 18dBm ~ 19.5dBm | - | - | Non-RoHS Compliant | - |