- RF/Microwave Device Type
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Gain
- Power Supplies
- Construction
- Number of Functions
- Characteristic Impedance
- Operating Temperature-Max
- Operating Temperature-Min
- Rohs Code
Attribute column
Manufacturer
RFMD RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Transistor Element Material | Number of Elements | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Construction | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Test Frequency | Operating Supply Current | Nominal Supply Current | Supply Current-Max | Current - Supply | Polarity/Channel Type | Gain | RF/Microwave Device Type | Telecom IC Type | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Collector Current-Max (IC) | Noise Figure | P1dB | Diameter | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SGA-0163 RFMD | 699999 | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2009 | - | - | Obsolete | 1 (Unlimited) | 6 | - | - | - | - | 2.1V | - | - | - | 1 | - | COMPONENT | unknown | 0Hz~4.5GHz | - | - | - | 2.1V | - | 1.95GHz | 10mA | - | - | - | - | 12dB | WIDE BAND LOW POWER | - | 1.3 | Cellular, PCS, GSM, UMTS | -4dBm | 50Ohm | - | 4.6dB | -1.8dBm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SGA-1163Z RFMD | 618 | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2009 | e3 | - | Obsolete | 1 (Unlimited) | 6 | - | Matte Tin (Sn) - annealed | - | - | 4.2V~5V | - | - | - | 1 | - | COMPONENT | - | 0Hz~6GHz | - | - | - | 4.5V | - | 1.95GHz | 14mA | - | - | - | - | 11.2dB | WIDE BAND LOW POWER | - | - | ISM, PCS | 12dBm | 50Ohm | - | 3.4dB | -4.6dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() RF3931SQ RFMD | In Stock | - | Datasheet | Surface Mount | 3-CSMD | - | - | - | - | - | - | - | 85°C | -40°C | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8542.33.00.01 | - | - | - | - | 1 | - | - | - | 0Hz~3.5GHz | - | - | - | 28/48V | - | 2.14GHz | - | - | - | - | - | 14dB | WIDE BAND HIGH POWER | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RF3376SR RFMD | In Stock | - | - | Surface Mount | TO-243AA | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | e3 | - | Obsolete | 2 (1 Year) | - | EAR99 | Matte Tin (Sn) | - | 8542.33.00.01 | 3.4V~3.5V | - | - | - | - | - | - | - | 0Hz~6GHz | - | - | - | - | - | 2GHz | 40mA | - | - | - | - | 18dB | WIDE BAND LOW POWER | - | - | General Purpose | - | - | - | 2dB | 11.5dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() SPA-1218 RFMD | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2006 | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | 4.75V~5.25V | - | - | - | 1 | - | COMPONENT | - | 1.93GHz~1.99GHz | - | - | - | 5V | - | 1.93GHz~1.99GHz | 330mA | - | 360mA | - | - | 11.5dB ~ 13.5dB | NARROW BAND MEDIUM POWER | - | 1.5 | PCS | 29dBm | 50Ohm | - | 7dB | 29dBm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RF2637TR7 RFMD | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | 8 | - | - | - | - | - | -40°C | Tape & Reel (TR) | 2011 | - | - | Discontinued | 2 (1 Year) | 8 | - | - | - | - | 2.7V~3.4V | DUAL | GULL WING | - | 1 | 0.635mm | - | - | 12MHz~385MHz | - | - | Not Qualified | 3V | INDUSTRIAL | 85MHz | 15mA | 10mA | - | - | - | 35dB ~ 65dB | - | - | - | PCS | - | - | - | 5dB ~ 7.2dB | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SGA-5486 RFMD | In Stock | - | Datasheet | Surface Mount | SOT-86 | YES | - | - | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2008 | - | - | Obsolete | 1 (Unlimited) | 4 | - | - | - | - | 3.1V~3.9V | - | - | - | 1 | - | COMPONENT | unknown | 0Hz~3.5GHz | - | - | - | 3.5V | - | 1.95GHz | 66mA | - | - | - | - | 16.3dB | WIDE BAND LOW POWER | - | - | Cellular, PCS, GSM, UMTS | 16dBm | 50Ohm | - | 3.6dB | 16.3dBm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SPF5043ZSQ RFMD | In Stock | - | Datasheet | Surface Mount | SC-82A, SOT-343 | YES | - | - | - | - | - | - | 85°C | -40°C | Tube | 2012 | e3 | yes | Discontinued | 1 (Unlimited) | 4 | 5A991.G | Matte Tin (Sn) - annealed | - | 8542.33.00.01 | 3V~5V | - | - | - | 1 | - | COMPONENT | - | 50MHz~4GHz | - | - | - | 5V | - | 1.9GHz | - | - | - | 46mA | - | 12.9dB | WIDE BAND LOW POWER | - | - | Cellular, ISM, PCS | 25dBm | 50Ohm | - | 0.8dB | 22.7dB | - | - | - | - | - | RoHS Compliant | - | ||
![]() SGA-2263 RFMD | 10000 | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2008 | e0 | - | Obsolete | 1 (Unlimited) | 6 | - | Tin/Lead (Sn/Pb) | - | - | 1.9V~2.5V | - | - | - | 1 | - | COMPONENT | - | 0Hz~5GHz | - | - | - | 2.2V | - | 1.95GHz | 23mA | 20mA | - | - | - | 13.5dB | WIDE BAND LOW POWER | - | - | Cellular, GSM, PCS, UMTS | 18dBm | 50Ohm | - | 3.5dB | 6.1dBm | - | - | 2mm | 1.25mm | 950μm | Non-RoHS Compliant | Contains Lead | ||
![]() RF5373 RFMD | In Stock | - | Datasheet | Surface Mount | 8-UQFN Exposed Pad | YES | - | 8 | - | - | - | - | - | -30°C | Tube | 1996 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | 5A991.G | Matte Tin (Sn) - annealed | - | - | 1.8V~3.6V | - | - | - | 1 | - | COMPONENT | - | 2.4GHz~2.5GHz | - | - | - | 3.1V | - | 2.4GHz~2.5GHz | 50mA | - | - | - | - | 28dB | NARROW BAND LOW POWER | - | - | 802.11b/g/n | 15dBm | 50Ohm | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SGA5586Z RFMD | 7960 | - | Datasheet | - | SOT-86 | YES | SURFACE MOUNT | - | - | - | - | 4000MHz | 85°C | -40°C | - | - | e3 | yes | - | - | 4 | 5A991.G | Matte Tin (Sn) | - | 8542.33.00.01 | - | - | - | - | 1 | - | COMPONENT | - | - | - | - | - | 3.9V | - | 1.95GHz | 66mA | - | - | - | - | 18.7 dB | WIDE BAND LOW POWER | - | - | - | 16dBm | 50Ohm | - | 2.6 dB | 15.8 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() SBW-5089 RFMD | 10000 | - | Datasheet | Surface Mount | TO-243AA | YES | - | - | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2009 | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | 4.5V~5.3V | - | - | - | 1 | - | COMPONENT | - | 0Hz~8GHz | - | - | - | 4.9V | - | 1.95GHz | 88mA | - | - | - | - | 17dB ~ 19dB | WIDE BAND LOW POWER | - | 2.3 | Cellular, PCS, GSM, UMTS | 17dBm | 50Ohm | - | 3.9dB ~ 4.4dB | 18.4dBm ~ 19.4dBm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RFHA1000SQ RFMD | In Stock | - | Datasheet | Surface Mount | 8-SMD, No Lead | YES | - | - | - | - | - | - | 85°C | -40°C | Bulk | 2012 | - | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | 8542.33.00.01 | - | DUAL | - | NOT SPECIFIED | 1 | 1.27mm | - | - | 50MHz~1GHz | NOT SPECIFIED | R-CDSO-N8 | - | - | INDUSTRIAL | 500MHz | - | - | - | - | - | 16dB | - | TELECOM CIRCUIT | - | General Purpose | - | - | - | - | - | - | 1.981mm | 5.994mm | 5.029mm | - | RoHS Compliant | - | ||
![]() SGA9289Z RFMD | 679 | - | Datasheet | - | - | YES | - | - | - | SILICON GERMANIUM | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.96GHz | 320mA | - | - | - | NPN | 13 dB | - | - | - | - | - | - | 0.4A | 2.5 dB | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RF3863TR7 RFMD | In Stock | - | Datasheet | Surface Mount | 16-VFQFN Exposed Pad | YES | - | 16 | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2007 | e3 | - | Obsolete | 2 (1 Year) | 16 | - | Matte Tin (Sn) - annealed | - | - | 2.5V~6V | - | - | - | 1 | - | - | unknown | 380MHz~3.8GHz | - | - | - | 5V | - | 3.3GHz~3.8GHz | 110mA | 90mA | - | - | - | 10dB | - | - | - | Cellular, CDMA, PCS, DCS, UMTS, WLAN, 802.16/WiMax | - | - | - | 0.9dB | 22dBm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SBA-4086 RFMD | 10000 | - | Datasheet | Surface Mount | SOT-86 | YES | - | - | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2011 | e0 | - | Obsolete | 1 (Unlimited) | 4 | - | Tin/Lead (Sn/Pb) | - | - | 4.6V~5.4V | - | - | - | 1 | - | COMPONENT | - | 0Hz~5GHz | - | - | - | 5V | - | 1.95GHz | 88mA | 80mA | - | - | - | 12.7dB ~ 15.7dB | WIDE BAND LOW POWER | - | - | Cellular, PCS, GSM, UMTS | 17dBm | 50Ohm | - | 4.8dB ~ 5.8dB | 31.5dBm ~ 33.5dBm | 2.16mm | - | - | - | 1.65mm | Non-RoHS Compliant | Contains Lead | ||
![]() SXA-3318B RFMD | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | 5V | - | - | - | 2 | - | COMPONENT | - | 400MHz~2.5GHz | - | - | - | 5V | - | 2.14GHz | 280mA | - | - | - | - | 10.5dB ~ 13.5dB | WIDE BAND MEDIUM POWER | - | 1.7 | Cellular, W-CDMA, PCS, WLL, WLAN | 20dBm | 50Ohm | - | 5.1dB | 27dBm ~ 28dBm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RFDA4005 RFMD | In Stock | - | Datasheet | Surface Mount | 32-LFQFN Exposed Pad | - | - | - | 32-MCM (5.2x5.2) | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Discontinued | 3 (168 Hours) | - | - | - | - | - | 5V | - | - | - | - | - | - | - | 50MHz~4GHz | - | - | - | - | - | 4GHz | - | - | - | 110mA | - | 19dB | - | - | - | LTE, WiMax | - | - | - | 6.3dB | 20dBm | - | - | - | - | - | - | - | ||
![]() SGA-4486 RFMD | 58 | - | Datasheet | Surface Mount | SOT-86 | YES | - | - | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2008 | e0 | - | Obsolete | 1 (Unlimited) | 4 | - | Tin/Lead (Sn/Pb) | - | - | 2.9V~3.5V | - | - | - | 1 | - | COMPONENT | - | 0Hz~4.5GHz | - | - | - | 3.2V | - | 1.95GHz | 49mA | - | - | - | - | 15.9dB | WIDE BAND LOW POWER | - | - | Cellular, GSM, PCS, UMTS | 18dBm | 50Ohm | - | 2.8dB | 12.8dBm | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SGA-4186 RFMD | 50 | - | - | Surface Mount | SOT-86 | YES | - | - | - | - | - | - | 85°C | -40°C | Tape & Reel (TR) | - | e0 | - | Obsolete | 1 (Unlimited) | 4 | - | Tin/Lead (Sn/Pb) | - | - | 2.9V~3.5V | - | - | - | 1 | - | COMPONENT | - | 0Hz~5GHz | - | - | - | 3.2V | - | 1.95GHz | 49mA | - | - | - | - | 9.2dB | WIDE BAND LOW POWER | - | - | Cellular, GSM, PCS, UMTS | 18dBm | 50Ohm | - | 5dB | 12.4dBm | - | - | - | - | - | Non-RoHS Compliant | - |