- RF/Microwave Device Type
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Gain
- Power Supplies
- Construction
- Number of Functions
- Characteristic Impedance
- Operating Temperature-Max
- Operating Temperature-Min
- Rohs Code
Attribute column
Manufacturer
RFMD RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Number of Functions | Construction | Reach Compliance Code | Frequency | Pin Count | Power Supplies | Test Frequency | Operating Supply Current | Nominal Supply Current | Supply Current-Max | Current - Supply | Gain | RF/Microwave Device Type | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Noise Figure | P1dB | Diameter | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SGA-0363 RFMD | 699999 | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2009 | - | - | Obsolete | 1 (Unlimited) | 6 | - | - | - | - | 2.5V | 1 | COMPONENT | - | 0Hz~5GHz | - | 2.5V | 1.95GHz | 13mA | 11mA | - | - | 17.2dB | WIDE BAND LOW POWER | 1.7 | Cellular, PCS, GSM, UMTS | -5dBm | 50Ohm | 3dB | 2.3dB | - | 2mm | 1.25mm | 950μm | Non-RoHS Compliant | Contains Lead | ||
![]() SGL-0163 RFMD | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2009 | e0 | - | Obsolete | 1 (Unlimited) | 6 | - | Tin/Lead (Sn/Pb) | - | - | 3V~4V | 1 | COMPONENT | unknown | 800MHz~1.3GHz | - | 3/4V | 900MHz | 14mA | - | - | - | 14dB ~ 17dB | NARROW BAND LOW POWER | 1.7 | GPS, RFiD | 10dBm | 50Ohm | 1.2dB ~ 1.7dB | 3.2dBm ~ 5.2dBm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RF2333TR7 RFMD | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | - | 5 | SOT-23-5 | - | - | Tape & Reel (TR) | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5.3V | - | - | - | 0Hz~6GHz | - | - | 2GHz | 70mA | - | - | 70mA | 10.4dB | - | - | ISM, Broadcast Television | - | - | 8.2dB | 18.5dBm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SBB-5089 RFMD | 10000 | - | Datasheet | Surface Mount | TO-243AA | YES | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | 3 | - | - | - | - | 5V~5.25V | 1 | COMPONENT | unknown | 50MHz~6GHz | - | 5V | 1.95GHz | 92mA | - | - | - | 18.5dB ~ 21.5dB | WIDE BAND LOW POWER | - | Cellular, PCS, GSM, UMTS | 12dBm | 50Ohm | 4.2dB ~ 4.9dB | 19dBm ~ 20.5dBm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SGA-4563 RFMD | 9 | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | 6 | - | - | - | - | 3.6V | 1 | COMPONENT | unknown | 0Hz~2.5GHz | - | 3.6V | 1.95GHz | 49mA | 45mA | - | - | 20.2dB | WIDE BAND LOW POWER | 1.9 | Cellular, GSM, PCS, UMTS | 18dBm | 50Ohm | 2.4dB | 12.8dBm | - | 2mm | 1.25mm | 950μm | Non-RoHS Compliant | Contains Lead | ||
![]() SBF-4089 RFMD | 10000 | - | Datasheet | Surface Mount | TO-243AA | YES | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2011 | e0 | - | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | - | - | 4.5V~5.3V | 1 | COMPONENT | - | 0Hz~500MHz | - | 4.9V | 400MHz | 98mA | 90mA | - | - | 13.2dB ~ 16.2dB | WIDE BAND LOW POWER | - | Cellular, PCS, GSM, UMTS | 19dBm | 50Ohm | 3.3dB ~ 4.3dB | 18.4dBm ~ 19.9dBm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SBA-5086 RFMD | 10000 | - | Datasheet | Surface Mount | SOT-86 | YES | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2011 | e0 | - | Obsolete | 1 (Unlimited) | 4 | - | Tin/Lead (Sn/Pb) | - | - | 4.7V~5.3V | 1 | COMPONENT | unknown | 0Hz~5GHz | - | 4.9V | 1.95GHz | 88mA | 80mA | - | - | 15.7dB ~ 18.7dB | WIDE BAND LOW POWER | - | Cellular, PCS, GSM, UMTS | 17dBm | 50Ohm | 4.5dB ~ 5.5dB | 18dBm ~ 19.5dBm | 2.16mm | - | - | 1.65mm | Non-RoHS Compliant | Contains Lead | ||
![]() SPA-2118 RFMD | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 85°C | -40°C | Tape & Reel (TR) | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | 4.75V~5.25V | 1 | COMPONENT | unknown | 810MHz~960MHz | - | 5V | 810MHz~960MHz | 425mA | - | 450mA | - | 31.5dB ~ 34.5dB | WIDE BAND MEDIUM POWER | 1.5 | ISM, IS-95, CDMA, AMPS | 10dBm | 50Ohm | 5dB | 29dBm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RF2381TR7 RFMD | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | - | 6 | SOT-23-6 | - | - | Tape & Reel (TR) | 2007 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | 2.7V~3.3V | - | - | - | 800MHz~2.1GHz | - | - | - | 35mA | 21mA | - | 35mA | 20dB | - | - | Cellular, CDMA, PCS, TDMA, W-CDMA | - | - | 9dB | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SGA-3386 RFMD | 2400 | - | - | Surface Mount | SOT-86 | YES | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2010 | e0 | - | Obsolete | 1 (Unlimited) | 4 | - | Tin/Lead (Sn/Pb) | - | - | 2.3V~2.9V | 1 | COMPONENT | - | 0Hz~5GHz | - | 2.6V | 1.95GHz | 39mA | - | - | - | 15.3dB | WIDE BAND LOW POWER | - | Cellular, GSM, PCS, UMTS | 18dBm | 50Ohm | 3.5dB | 10.7dBm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SGA-2363 RFMD | In Stock | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | - | 85°C | -40°C | Tape & Reel (TR) | - | e0 | - | Obsolete | 1 (Unlimited) | 6 | - | Tin/Lead (Sn/Pb) | - | - | 2.4V~3V | 1 | COMPONENT | - | 0Hz~5GHz | - | 2.7V | 1.95GHz | 23mA | 20mA | - | - | 16.1dB | WIDE BAND LOW POWER | - | Cellular, PCS, GSM, UMTS | 18dBm | 50Ohm | 3.2dB | 7.2dBm | - | 2mm | 1.25mm | 950μm | Non-RoHS Compliant | Contains Lead | ||
![]() RF2314TR7 RFMD | In Stock | - | Datasheet | - | SOT-5 | YES | SURFACE MOUNT | 5 | - | - | -40°C | Digi-Reel® | 2012 | - | - | Active | - | 5 | - | - | - | - | - | 1 | - | - | 150MHz | - | - | 900MHz | 16mA | 12.5mA | - | - | 14 dB | - | - | - | - | - | 1.4 dB | 1 dBm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() STA-6033 RFMD | In Stock | - | Datasheet | Surface Mount | 16-VFQFN Exposed Pad | YES | - | - | - | 85°C | -40°C | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | 3.3V | 1 | COMPONENT | unknown | 4.9GHz~5.9GHz | - | 3.3V | 5.875GHz | 190mA | - | - | - | 22.5dB ~ 28.5dB | WIDE BAND LOW POWER | - | 802.11a/WiFi, 802.16/WiMax, ISM, WLAN | 20dBm | 50Ohm | 5.7dB | 24dBm ~ 25.5dBm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SPA-1318 RFMD | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2006 | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | 4.75V~5.25V | 1 | COMPONENT | unknown | 2.11GHz~2.17GHz | - | 5V | 2.11GHz~2.17GHz | 330mA | - | 360mA | - | 11.5dB ~ 13.5dB | NARROW BAND MEDIUM POWER | 1.5 | PCS, W-CDMA | 29dBm | 50Ohm | 7dB | 29dBm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RF2472G RFMD | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | 85°C | -40°C | Bulk | - | e3 | - | Obsolete | 1 (Unlimited) | 5 | 5A991.G | Matte Tin (Sn) - annealed | LOW NOISE | 8542.33.00.01 | 2.7V~4V | 1 | COMPONENT | unknown | 0Hz~6GHz | - | 3V | 0GHz~6GHz | 6mA | - | 8mA | - | 17dB | WIDE BAND LOW POWER | - | CDMA | - | 50Ohm | 1.9dB | - | - | - | - | - | RoHS Compliant | - | ||
![]() SGA-3286 RFMD | In Stock | - | - | Surface Mount | SOT-86 | YES | - | - | - | 85°C | -40°C | Tape & Reel (TR) | 2008 | e0 | - | Obsolete | 1 (Unlimited) | 4 | - | Tin/Lead (Sn/Pb) | - | - | 2.3V~2.9V | 1 | COMPONENT | - | 0Hz~5.5GHz | - | 2.6V | 1.95GHz | 39mA | 35mA | - | - | 13dB | WIDE BAND LOW POWER | - | Cellular, GSM, PCS, UMTS | 18dBm | 50Ohm | 3.8dB | 11.3dBm | 2.16mm | - | - | 1.65mm | Non-RoHS Compliant | Contains Lead | ||
![]() RFDA2025TR7 RFMD | In Stock | - | Datasheet | - | - | - | - | 32 | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5A991.G | - | - | 8542.33.00.01 | - | - | - | - | 500MHz | 32 | - | 2.017GHz | 115mA | - | - | - | 11.5 dB | - | - | - | - | - | 7 dB | 25 dBm | - | - | - | - | RoHS Compliant | - | ||
![]() 5163 RFMD | In Stock | - | Datasheet | Surface Mount | 16-VQFN Exposed Pad | - | - | - | 16-QFN (4x4) | - | - | Bulk | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 3.3V | - | - | - | 2.4GHz~2.5GHz | - | - | 2.5GHz | 520mA | - | - | 520mA | 20dB | - | - | 802.11b/g/n | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() RFHA3963 RFMD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RF3397TR7 RFMD | In Stock | - | Datasheet | Surface Mount | 12-VFQFN Exposed Pad | - | - | 12 | 12-QFN (3x3) | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | 3.55V~3.7V | - | - | - | 0Hz~6GHz | - | - | 2GHz | 60mA | 40mA | - | 40mA~60mA | 13.5dB ~ 17.5dB | - | - | General Purpose | - | - | 2.8dB | 11.5dBm ~ 12.5dBm | - | 3mm | 3mm | - | RoHS Compliant | Lead Free |