- RF/Microwave Device Type
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Gain
- Power Supplies
- Construction
- Number of Functions
- Characteristic Impedance
- Operating Temperature-Max
- Operating Temperature-Min
- Rohs Code
Attribute column
Manufacturer
RFMD RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Weight | Number of Terminals | Analog | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Melting temperature | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Type of connector | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Composition | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Design | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Differential Nonlinearity | Profile | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SGC-4563Z RF Micro Devices Inc | 1000 | - | Datasheet | - | - | - | - | - | socket | 2x4 | 2.54mm | THT | RF MICRO DEVICES INC | female | - | - | 85 °C | -40 °C | - | - | - | Active | - | 2.54mm | straight | pin strips | - | e3 | Yes | - | - | MATTE TIN | - | - | - | - | COMPONENT | unknown | - | - | 18.5 dB | WIDE BAND LOW POWER | - | 50 MHz | - | 24 dBm | 50 Ω | 4000 MHz | beryllium copper | - | ||
![]() RFVA0016TR13 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | socket | 2x10 | 2.54mm | SMT | RF MICRO DEVICES INC | female | - | - | - | - | - | - | - | Transferred | - | 2.54mm | straight | pin strips | - | - | - | 5A991.G | - | - | - | - | 8542.33.00.01 | - | - | unknown | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | - | - | beryllium copper | - | ||
![]() RF5601TR7 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 0.2 kg | 8 | POC40 | - | - | - | - | RF MICRO DEVICES INC | - | 183...240 °C | - | 75 °C | -20 °C | PLASTIC/EPOXY | LCC8,.08SQ,25 | LCC8,.08SQ,25 | Transferred | Yes | - | - | - | coil | - | Yes | 5A991.G | Soft Lead-Tin Solder Sn/Pb | - | lead - 40%; tin - 60% | - | 8517.70.00.00 | 1 | COMPONENT | compliant | 3.3 V | - | 9 dB | NARROW BAND LOW POWER | wire | 4900 MHz | - | 5 dBm | 50 Ω | 5850 MHz | - | 1.2 mm | ||
![]() RF3163TR7 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 16 | - | - | - | - | - | RF MICRO DEVICES INC | - | - | - | 110 °C | -30 °C | PLASTIC/EPOXY | 3 X 3 MM, ROHS COMPLIANT, QFN-16 | LCC16,.12SQ,20 | Obsolete | Yes | - | - | - | - | e3 | Yes | - | - | Matte Tin (Sn) - annealed | - | - | - | 1 | COMPONENT | unknown | 3.4 V | 501 mA | 21 dB | NARROW BAND LOW POWER | - | 824 MHz | 2 | 10 dBm | 50 Ω | 849 MHz | - | - | ||
![]() RF2815TR7 RF Micro Devices Inc | 4950 | - | Datasheet | - | - | - | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | MODULE(UNSPEC) | Transferred | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | unknown | 1/2.85 V | 15 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() RF3398 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 12 | - | - | - | - | - | RF MICRO DEVICES INC | - | - | 6000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | LCC12,.12SQ,25 | LCC12,.12SQ,25 | Obsolete | Yes | - | - | - | - | - | Yes | EAR99 | - | - | - | LOW NOISE, HIGH RELIABILITY | 8517.70.00.00 | 1 | COMPONENT | compliant | 3.9 V | 60 mA | 10 dB | WIDE BAND LOW POWER | - | - | 1.77 | 13 dBm | 50 Ω | - | - | - | ||
![]() SXA389ZSR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 3 | - | - | - | - | - | RF MICRO DEVICES INC | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | TO-243 | Transferred | Yes | - | - | - | - | e3 | - | - | - | Matte Tin (Sn) - annealed | - | - | - | 1 | - | unknown | 5 V | 122 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() SGA-6489-BLK RF Micro Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF3375 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | 6000 MHz | 85 °C | -40 °C | - | ROHS COMPLIANT, SOT-89, 3 PIN | - | Obsolete | Yes | - | - | - | - | e3 | - | - | - | Matte Tin (Sn) - annealed | - | LOW NOISE, HIGH RELIABILITY | - | - | COMPONENT | unknown | - | - | 10 dB | WIDE BAND LOW POWER | - | - | 2 | 13 dBm | 50 Ω | - | - | - | ||
![]() RF3223 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 12 | - | - | - | - | - | RF MICRO DEVICES INC | - | - | 2000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | LCC12,.12SQ,20 | LCC12,.12SQ,20 | Transferred | Yes | - | - | - | - | - | Yes | 5A991.G | - | - | - | LOW NOISE | 8542.33.00.01 | 1 | COMPONENT | compliant | 5 V | 170 mA | 12 dB | WIDE BAND MEDIUM POWER | - | 500 MHz | 1.3 | 20 dBm | 50 Ω | - | - | - | ||
![]() RF3932D RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | 4000 MHz | - | - | - | DIE OR CHIP | DIE OR CHIP | Transferred | Yes | - | - | - | - | - | Yes | EAR99 | - | - | - | - | 8542.33.00.01 | 1 | COMPONENT | compliant | 48 V | - | 14 dB | WIDE BAND HIGH POWER | - | - | - | - | - | - | - | - | ||
![]() RF5616TR7 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 16 | - | - | - | - | - | RF MICRO DEVICES INC | - | - | 5850 MHz | 70 °C | -30 °C | PLASTIC/EPOXY | LCC16,.12SQ,20 | LCC16,.12SQ,20 | Transferred | Yes | - | - | - | - | e4 | Yes | 5A991.G | - | - | - | - | 8542.33.00.01 | 1 | COMPONENT | compliant | 3.3/5 V | 120 mA | 25 dB | NARROW BAND LOW POWER | - | 4900 MHz | 4 | 5 dBm | 50 Ω | - | - | - | ||
![]() SBB5000 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | WIDE BAND LOW POWER | - | - | - | - | - | - | - | - | ||
![]() RFDA0026 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | 1035 MHz | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 31.5 dB | NARROW BAND MEDIUM POWER | - | 850 MHz | - | - | - | - | - | - | ||
![]() RF6266 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | 915 MHz | - | - | - | 3 X 3 MM, ROHS COMPLIANT, QFN-16 | - | Transferred | Yes | - | - | - | - | e3 | Yes | - | - | Matte Tin (Sn) - annealed | - | - | - | - | COMPONENT | unknown | - | - | - | NARROW BAND LOW POWER | - | 824 MHz | - | - | 50 Ω | - | - | - | ||
![]() SGA4363ZSR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 6 | - | - | - | - | - | RF MICRO DEVICES INC | - | - | 4000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP6,.08 | TSSOP6,.08 | Transferred | Yes | - | - | - | - | - | - | 5A991.G | - | - | - | - | 8542.33.00.01 | 1 | COMPONENT | unknown | 3.2 V | 49 mA | 15.5 dB | WIDE BAND LOW POWER | - | - | - | 18 dBm | 50 Ω | - | - | - | ||
![]() RF3140TR7 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | - | 85 °C | -20 °C | PLASTIC/EPOXY | MODULE(UNSPEC) | MODULE(UNSPEC) | Obsolete | Yes | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | unknown | 3.5 V | 0.01 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() SUF-8533 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 16 | - | - | - | - | - | RF MICRO DEVICES INC | - | - | 12000 MHz | 85 °C | -40 °C | CERAMIC | LCC16,.12SQ,20 | LCC16,.12SQ,20 | Obsolete | - | - | - | - | - | - | - | - | - | - | - | LOW NOISE | - | 1 | COMPONENT | unknown | 5 V | - | 10.9 dB | WIDE BAND LOW POWER | - | - | - | 20 dBm | 50 Ω | - | - | - | ||
![]() SNA-186TR RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | SIRENZA MICRODEVICES INC | - | - | 8000 MHz | 85 °C | - | - | - | - | Obsolete | No | - | - | - | - | e0 | No | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | COMPONENT | unknown | - | - | - | WIDE BAND LOW POWER | - | - | 1.8 | 20 dBm | 50 Ω | - | - | - | ||
![]() RF2175 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 16 | - | - | - | - | - | RF MICRO DEVICES INC | - | - | 512 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | SSOP16,.25 | SSOP16,.25 | Obsolete | No | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | IT CAN ALSO OPERATE AT 380 TO 512 MHZ | - | 1 | COMPONENT | unknown | 3.6 V | 1650 mA | 34.5 dB | NARROW BAND MEDIUM POWER | - | 380 MHz | 6 | 5 dBm | 50 Ω | - | - | - |