- RF/Microwave Device Type
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Gain
- Power Supplies
- Construction
- Number of Functions
- Characteristic Impedance
- Operating Temperature-Max
- Operating Temperature-Min
- Rohs Code
Attribute column
Manufacturer
RFMD RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF3867 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 20 | RF MICRO DEVICES INC | 3800 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | 5 X 5 MM, ROHS COMPLIANT, QFN-20 | LCC20,.20SQ,25 | Obsolete | Yes | e3 | Yes | 5A991.G | Matte Tin (Sn) - annealed | LOW NOISE | 8517.70.00.00 | 2 | COMPONENT | unknown | 5 V | - | 13.5 dB | WIDE BAND MEDIUM POWER | 700 MHz | - | 10 dBm | 50 Ω | ||
![]() RF3300-2 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 12 | RF MICRO DEVICES INC | 849 MHz | 110 °C | -30 °C | CERAMIC | LCC12(UNSPEC) | LCC12(UNSPEC) | Obsolete | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 1 | COMPONENT | unknown | 3.7 V | 120 mA | 24.5 dB | NARROW BAND LOW POWER | 824 MHz | 10 | 10 dBm | 50 Ω | ||
![]() RF2381 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | RF MICRO DEVICES INC | 2100 MHz | 85 °C | -30 °C | PLASTIC/EPOXY | ROHS COMPLIANT, MINIATURE, PLASTIC, SOT-23, 6 PIN | TSOP6,.11,37 | Transferred | Yes | e3 | Yes | 5A991.G | Matte Tin (Sn) - annealed | - | 8542.33.00.01 | 1 | COMPONENT | unknown | 2.7/3.3 V | - | 17.5 dB | WIDE BAND LOW POWER | 800 MHz | 2.5 | - | 50 Ω | ||
![]() RF3863SR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | RF MICRO DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | LCC16,.12SQ,20 | Obsolete | Yes | e3 | - | - | Matte Tin (Sn) - annealed | - | - | 1 | - | unknown | 5 V | 110 mA | - | - | - | - | - | - | ||
![]() SGA-6386-TR1 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 3000 MHz | 85 °C | -40 °C | - | - | - | Obsolete | - | e0 | - | - | TIN LEAD | - | - | 1 | - | unknown | - | - | 14 dB | WIDE BAND LOW POWER | - | 1.6 | 16 dBm | 50 Ω | ||
![]() RF5163SR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | RF MICRO DEVICES INC | - | 85 °C | -30 °C | PLASTIC/EPOXY | - | LCC16,.16SQ,25 | Transferred | Yes | - | - | - | - | - | - | 1 | - | unknown | 3/5 V | - | - | - | - | - | - | - | ||
![]() SGC-6386Z RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | RF MICRO DEVICES INC | 4000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | ROHS COMPLIANT, SOT-86, 4 PIN | SL,4GW-LD,.085CIR | Obsolete | Yes | e3 | - | - | Matte Tin (Sn) - annealed | - | - | 1 | COMPONENT | unknown | 5 V | 94 mA | 10.8 dB | WIDE BAND LOW POWER | 50 MHz | - | 18 dBm | 50 Ω | ||
![]() RF3928 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 3400 MHz | 85 °C | -40 °C | - | - | - | Obsolete | - | - | - | - | - | - | - | - | MODULE | unknown | - | - | 10 dB | NARROW BAND HIGH POWER | 2800 MHz | 3 | - | 50 Ω | ||
![]() RF3322 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 20 | RF MICRO DEVICES INC | 65 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP20,.25 | SSOP20,.25 | Obsolete | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 1 | COMPONENT | unknown | 5 V | 160 mA | - | NARROW BAND LOW POWER | 5 MHz | - | 12 dBm | 50 Ω | ||
![]() RF5643SR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 38 | RF MICRO DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | LCC38,.12X.32,20 | Obsolete | Yes | - | - | 5A991.G | - | - | 8542.33.00.01 | 2 | - | compliant | 6 V | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() SPF5189ZSQ RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 3 | RF MICRO DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | TO-243 | TO-243 | Transferred | Yes | - | - | 5A991.G | - | - | 8542.33.00.01 | 1 | - | unknown | 5 V | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() SGC4363ZSR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | RF MICRO DEVICES INC | 4000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP6,.08 | TSSOP6,.08 | Transferred | Yes | e3 | Yes | 5A991.G | Matte Tin (Sn) | - | 8542.33.00.01 | 1 | COMPONENT | compliant | 3 V | 60 mA | 11.2 dB | WIDE BAND LOW POWER | 50 MHz | - | 12 dBm | 50 Ω | ||
![]() RF3930D RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 4000 MHz | - | - | - | DIE OR CHIP | DIE OR CHIP | Transferred | Yes | - | Yes | EAR99 | - | - | 8542.39.00.01 | 1 | COMPONENT | compliant | 24/48 V | - | 19 dB | WIDE BAND HIGH POWER | - | - | - | - | ||
![]() RFDA0025 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 850 MHz | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | COMPONENT | unknown | - | - | 18.7 dB | WIDE BAND MEDIUM POWER | 50 MHz | - | - | - | ||
![]() RF3166D RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 915 MHz | 85 °C | -20 °C | - | - | - | Obsolete | - | - | - | - | - | IT CAN ALSO OPERATE AT 1710 TO 1785 MHZ | - | - | COMPONENT | unknown | - | - | - | NARROW BAND HIGH POWER | 880 MHz | 10 | 10 dBm | 50 Ω | ||
![]() SGA2363ZSR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | RF MICRO DEVICES INC | 5000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | SOT-363, 6 PIN | TSSOP6,.08 | Transferred | Yes | e3 | - | 5A991.G | Matte Tin (Sn) - annealed | - | 8542.33.00.01 | 1 | COMPONENT | unknown | 5 V | 23 mA | 15.8 dB | WIDE BAND LOW POWER | - | - | 18 dBm | 50 Ω | ||
![]() SGA6486ZSR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | RF MICRO DEVICES INC | 4500 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | SL,4GW-LD,.085CIR | SL,4GW-LD,.085CIR | Transferred | Yes | e3 | Yes | 5A991.G | Matte Tin (Sn) | - | 8517.70.00.00 | 1 | COMPONENT | compliant | 5.1 V | 83 mA | 18 dB | WIDE BAND LOW POWER | - | - | 18 dBm | 50 Ω | ||
![]() SGA-4286-TR1 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | SIRENZA MICRODEVICES INC | 3500 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | SL,4GW-LD,.085CIR | SL,4GW-LD,.085CIR | Transferred | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | 3.2 V | - | 12 dB | WIDE BAND LOW POWER | - | 1.17 | 13 dBm | 50 Ω | ||
![]() RF3376 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 3 | RF MICRO DEVICES INC | 6000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | ROHS COMPLIANT, SOT-89, 3 PIN | TO-243 | Transferred | Yes | e3 | Yes | EAR99 | Matte Tin (Sn) - annealed | LOW NOISE | 8542.33.00.01 | 1 | COMPONENT | unknown | 3.3 V | 50 mA | 18 dB | WIDE BAND LOW POWER | - | 2 | 3 dBm | 50 Ω | ||
![]() S8740240GT RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 870 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | SOT-115J | SOT-115J | Transferred | - | - | - | EAR99 | - | LOW NOISE | 8542.33.00.01 | 1 | MODULE | unknown | 24 V | 240 mA | 24.2 dB | WIDE BAND LOW POWER | 40 MHz | - | - | 75 Ω |