- RF/Microwave Device Type
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Gain
- Power Supplies
- Construction
- Number of Functions
- Characteristic Impedance
- Operating Temperature-Max
- Operating Temperature-Min
- Rohs Code
Attribute column
Manufacturer
RFMD RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Power Supplies | Supply Current-Max | Gain | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF2175 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | RF MICRO DEVICES INC | 512 MHz | 100 °C | -30 °C | PLASTIC/EPOXY | SSOP16,.25 | SSOP16,.25 | Obsolete | No | e0 | - | - | Tin/Lead (Sn/Pb) | IT CAN ALSO OPERATE AT 380 TO 512 MHZ | - | 1 | COMPONENT | unknown | 3.6 V | 1650 mA | 34.5 dB | NARROW BAND MEDIUM POWER | 380 MHz | 6 | 5 dBm | 50 Ω | ||
![]() RF3863SR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | RF MICRO DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | LCC16,.12SQ,20 | Obsolete | Yes | e3 | - | - | Matte Tin (Sn) - annealed | - | - | 1 | - | unknown | 5 V | 110 mA | - | - | - | - | - | - | ||
![]() RF2369TR7 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | RF MICRO DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSOP6,.11,37 | TSOP6,.11,37 | Obsolete | Yes | - | - | - | - | - | - | 1 | - | unknown | 3 V | 10 mA | - | - | - | - | - | - | ||
![]() RF5163SR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | RF MICRO DEVICES INC | - | 85 °C | -30 °C | PLASTIC/EPOXY | - | LCC16,.16SQ,25 | Transferred | Yes | - | - | - | - | - | - | 1 | - | unknown | 3/5 V | - | - | - | - | - | - | - | ||
![]() RF3375 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 6000 MHz | 85 °C | -40 °C | - | ROHS COMPLIANT, SOT-89, 3 PIN | - | Obsolete | Yes | e3 | - | - | Matte Tin (Sn) - annealed | LOW NOISE, HIGH RELIABILITY | - | - | COMPONENT | unknown | - | - | 10 dB | WIDE BAND LOW POWER | - | 2 | 13 dBm | 50 Ω | ||
![]() SXA389ZSR RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 3 | RF MICRO DEVICES INC | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | TO-243 | Transferred | Yes | e3 | - | - | Matte Tin (Sn) - annealed | - | - | 1 | - | unknown | 5 V | 122 mA | - | - | - | - | - | - | ||
![]() SGA-6489-BLK RF Micro Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FMA219 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 11000 MHz | - | - | - | DIE OR CHIP | DIE OR CHIP | Transferred | - | - | - | - | - | - | - | 1 | COMPONENT | unknown | 3 V | 100 mA | 19 dB | WIDE BAND LOW POWER | 7000 MHz | - | 5 dBm | 50 Ω | ||
![]() RFPA2026SR RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | - | - | - | - | - | - | Transferred | Yes | - | - | 5A991.G | - | - | 8542.33.00.01 | - | - | unknown | - | - | - | WIDE BAND MEDIUM POWER | - | - | - | - | ||
![]() RF3398 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 12 | RF MICRO DEVICES INC | 6000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | LCC12,.12SQ,25 | LCC12,.12SQ,25 | Obsolete | Yes | - | Yes | EAR99 | - | LOW NOISE, HIGH RELIABILITY | 8517.70.00.00 | 1 | COMPONENT | compliant | 3.9 V | 60 mA | 10 dB | WIDE BAND LOW POWER | - | 1.77 | 13 dBm | 50 Ω | ||
![]() SGC-6386Z RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | RF MICRO DEVICES INC | 4000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | ROHS COMPLIANT, SOT-86, 4 PIN | SL,4GW-LD,.085CIR | Obsolete | Yes | e3 | - | - | Matte Tin (Sn) - annealed | - | - | 1 | COMPONENT | unknown | 5 V | 94 mA | 10.8 dB | WIDE BAND LOW POWER | 50 MHz | - | 18 dBm | 50 Ω | ||
![]() SNA-500 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | SIRENZA MICRODEVICES INC | 3000 MHz | 85 °C | -40 °C | - | DIE OR CHIP | DIE OR CHIP | Obsolete | No | e0 | No | - | Tin/Lead (Sn/Pb) | - | - | - | COMPONENT | unknown | 5 V | - | 17.4 dB | WIDE BAND LOW POWER | - | 1.5 | 23 dBm | 50 Ω | ||
![]() RF3140TR7 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | - | 85 °C | -20 °C | PLASTIC/EPOXY | MODULE(UNSPEC) | MODULE(UNSPEC) | Obsolete | Yes | - | - | - | - | - | - | 1 | - | unknown | 3.5 V | 0.01 mA | - | - | - | - | - | - | ||
![]() SUF-8533 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 16 | RF MICRO DEVICES INC | 12000 MHz | 85 °C | -40 °C | CERAMIC | LCC16,.12SQ,20 | LCC16,.12SQ,20 | Obsolete | - | - | - | - | - | LOW NOISE | - | 1 | COMPONENT | unknown | 5 V | - | 10.9 dB | WIDE BAND LOW POWER | - | - | 20 dBm | 50 Ω | ||
![]() SNA-186TR RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | SIRENZA MICRODEVICES INC | 8000 MHz | 85 °C | - | - | - | - | Obsolete | No | e0 | No | - | Tin/Lead (Sn/Pb) | - | - | - | COMPONENT | unknown | - | - | - | WIDE BAND LOW POWER | - | 1.8 | 20 dBm | 50 Ω | ||
![]() SBB-4082S RF Micro Devices Inc | In Stock | - | Datasheet | - | - | 2 | RF MICRO DEVICES INC | 6000 MHz | 85 °C | -40 °C | - | MODULE,2LEAD,.25 | MODULE,2LEAD,.25 | Transferred | Yes | - | - | EAR99 | - | HIGH RELIABILITY | 8542.33.00.01 | 1 | COMPONENT | unknown | 5 V | 92 mA | 14 dB | WIDE BAND LOW POWER | 50 MHz | - | 24 dBm | 50 Ω | ||
![]() RFDA2015SB RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 32 | RF MICRO DEVICES INC | - | - | - | PLASTIC/EPOXY | - | LCC32,.2SQ,20 | Transferred | Yes | - | - | - | - | - | - | 1 | - | unknown | 5 V | 135 mA | - | - | - | - | - | - | ||
![]() SBB5000 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | unknown | - | - | - | WIDE BAND LOW POWER | - | - | - | - | ||
![]() RF3867 RF Micro Devices Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 20 | RF MICRO DEVICES INC | 3800 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | 5 X 5 MM, ROHS COMPLIANT, QFN-20 | LCC20,.20SQ,25 | Obsolete | Yes | e3 | Yes | 5A991.G | Matte Tin (Sn) - annealed | LOW NOISE | 8517.70.00.00 | 2 | COMPONENT | unknown | 5 V | - | 13.5 dB | WIDE BAND MEDIUM POWER | 700 MHz | - | 10 dBm | 50 Ω | ||
![]() RF6266 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | 915 MHz | - | - | - | 3 X 3 MM, ROHS COMPLIANT, QFN-16 | - | Transferred | Yes | e3 | Yes | - | Matte Tin (Sn) - annealed | - | - | - | COMPONENT | unknown | - | - | - | NARROW BAND LOW POWER | 824 MHz | - | - | 50 Ω |