- Function
- HTS Code
- Height Seated (Max)
- JESD-30 Code
- Length
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Noise Figure
- Number of Terminations
- Operating Supply Current
- Operating Temperature (Max.)
- Operating Temperature (Min.)
Attribute column
Manufacturer
RFMD RF Demodulators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Ihs Manufacturer | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Life Cycle Code | Rohs Code | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Qualification Status | Power Supplies | Temperature Grade | Operating Supply Current | Logic Function | Gain | RF/Microwave Device Type | Telecom IC Type | Noise Figure | P1dB | RF Frequency | LO Frequency | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF2679 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | RF MICRO DEVICES INC | - | - | Transferred | No | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | DEMODULATOR | - | - | - | - | - | - | - | - | - | ||
![]() SRF-2016 RFMD | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | 85°C | -40°C | - | - | Tape & Reel (TR) | 2002 | - | - | Obsolete | 1 (Unlimited) | 16 | - | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 225 | 5V | 0.65mm | - | NOT SPECIFIED | R-PDSO-G16 | Demodulator | Not Qualified | 5V | INDUSTRIAL | 195mA | - | -5dB | - | BASEBAND CIRCUIT | 30dB | 12dBm | 200MHz~600MHz | - | 1.2mm | 5.075mm | 4.4mm | Non-RoHS Compliant | ||
![]() SRF-1016 RFMD | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | 85°C | -40°C | - | - | Tape & Reel (TR) | 2010 | e0 | - | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.65mm | - | NOT SPECIFIED | R-PDSO-G16 | Demodulator, Receiver | Not Qualified | - | INDUSTRIAL | 195mA | Receiver | - | - | BASEBAND CIRCUIT | 31dB | 31dBm | 65MHz~300MHz | 65MHz~300MHz | 1.2mm | 5.075mm | 4.4mm | Non-RoHS Compliant |