- Function
- LO Frequency
- Moisture Sensitivity Level (MSL)
- Noise Floor
- Package / Case
- Packaging
- Part Status
- RF Frequency
- RoHS Status
- Voltage - Supply
- Operating Supply Current
- Published
Attribute column
Manufacturer
RFMD RF Modulators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Construction | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Qualification Status | Power Supplies | Temperature Grade | Test Frequency | Operating Supply Current | Nominal Supply Current | Output Power | Current - Supply | Telecom IC Type | Operating Frequency-Min | Input Power-Max (CW) | Characteristic Impedance | P1dB | RF Frequency | LO Frequency | Modulation Technique | Noise Floor | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RFMD2081TR13 RFMD | In Stock | - | Datasheet | 32-VFQFN Exposed Pad | YES | - | - | 85°C | -40°C | Tape & Reel (TR) | - | - | - | Discontinued | 2 (1 Year) | 32 | 5A991.G | - | 8517.62.00.50 | 2.7V~3.3V | QUAD | NO LEAD | NOT SPECIFIED | 3V | 0.5mm | - | - | NOT SPECIFIED | S-XQCC-N32 | Modulator | Not Qualified | 3V | INDUSTRIAL | 45MHz~2.7GHz | - | - | - | 135mA | - | - | - | - | 4dBm | 45MHz~2.7GHz | 90MHz~5.4GHz | - | -162dBm/Hz | 0.95mm | 5mm | 5mm | RoHS Compliant | - | ||
![]() RF2422TR7 RFMD | 1142 | - | Datasheet | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 85°C | -40°C | Tape & Reel (TR) | 2007 | - | - | Discontinued | 3 (168 Hours) | 16 | - | - | - | 4.5V~6V | DUAL | GULL WING | - | 5V | 1.27mm | - | unknown | - | R-PDSO-G16 | Modulator | Not Qualified | 5V | INDUSTRIAL | 2GHz | 50mA | 45mA | 3dBm | - | - | - | - | - | - | 800MHz~2.5GHz | 0Hz~250MHz | - | -152dBm/Hz | - | - | - | RoHS Compliant | Lead Free | ||
![]() RF2483TR7 RFMD | In Stock | - | - | 20-VFQFN Exposed Pad | YES | 20 | - | 85°C | -40°C | Tape & Reel (TR) | 2011 | - | - | Discontinued | 2 (1 Year) | 20 | 5A991.G | - | 8542.39.00.01 | 2.7V~3.3V | QUAD | NO LEAD | - | 2.7V | 0.5mm | - | - | - | - | Modulator | Not Qualified | - | INDUSTRIAL | 1.9GHz | 110mA | 85mA | 3dBm | - | RF AND BASEBAND CIRCUIT | - | - | - | 6dBm | 700MHz~2.2GHz | 700MHz~2.2GHz | - | -156.7dBm/Hz | 0.9mm | - | 4mm | RoHS Compliant | Lead Free | ||
![]() STQ-3016 RFMD | In Stock | - | Datasheet | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | 4000MHz | 85°C | -40°C | Tape & Reel (TR) | 2010 | e0 | - | Obsolete | 1 (Unlimited) | - | - | Tin/Lead (Sn/Pb) | - | 4.75V~5.25V | - | - | - | - | - | COMPONENT | - | - | - | Modulator | - | - | - | 3GHz | 88mA | - | -12dBm | - | - | 2500MHz | 10dBm | 50Ohm | 2dBm | 2.5GHz~4GHz | 2.5GHz~4GHz | QUADRAPHASE | -153dBm/Hz | - | - | - | Non-RoHS Compliant | - | ||
![]() RF2850TR7 RFMD | In Stock | - | Datasheet | 16-VQFN Exposed Pad | - | 16 | - | - | - | Tape & Reel (TR) | 2007 | - | - | Discontinued | 3 (168 Hours) | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | Modulator | - | - | - | 1.9GHz | 60mA | 60mA | -6dBm | 60mA | - | - | - | - | 5dBm | 1.5GHz~2.5GHz | 1.5GHz~2.5GHz | - | -156dBm/Hz | - | - | - | RoHS Compliant | Lead Free | ||
![]() RF2480 RFMD | 235 | - | Datasheet | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | 85°C | -40°C | Strip | 2011 | - | yes | Obsolete | 3 (168 Hours) | 16 | 5A991.G | - | 8517.70.00.00 | 4.5V~6V | DUAL | GULL WING | NOT SPECIFIED | 5V | 1.27mm | - | - | NOT SPECIFIED | R-PDSO-G16 | Modulator | Not Qualified | 5V | INDUSTRIAL | 2GHz | 50mA | - | -3dBm | - | RF AND BASEBAND CIRCUIT | - | - | - | 3dBm | 800MHz~2.5GHz | 800MHz~2.5GHz | - | -158dBm/Hz | 1.7272mm | 9.89mm | 3.8989mm | RoHS Compliant | - | ||
![]() RF2480TR7 RFMD | In Stock | - | Datasheet | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | Tape & Reel (TR) | 2012 | - | - | Discontinued | 3 (168 Hours) | - | - | - | - | 4.5V~6V | - | - | - | - | - | - | - | - | - | Modulator | - | - | - | 800MHz | 50mA | 50mA | 2dBm | 50mA | - | - | - | - | 3dBm | 800MHz~2.5GHz | 0Hz~250MHz | - | -145dBm/Hz | - | - | - | RoHS Compliant | Lead Free | ||
![]() STQ-1016 RFMD | In Stock | - | Datasheet | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 16 | - | 85°C | -40°C | Tape & Reel (TR) | 2013 | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | MATTE TIN | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | - | 5V | 0.65mm | - | unknown | - | - | Modulator | Not Qualified | - | INDUSTRIAL | - | 86mA | 80mA | -9dBm | - | RF AND BASEBAND CIRCUIT | - | - | - | 6dBm | 250MHz~1GHz | 250MHz~1GHz | - | -154dBm/Hz | 1.1mm | 4.9mm | 4.3mm | Non-RoHS Compliant | Contains Lead | ||
![]() RF2484TR7 RFMD | In Stock | - | Datasheet | 16-VQFN Exposed Pad | - | 16 | - | - | - | Tape & Reel (TR) | 2012 | - | - | Discontinued | 2 (1 Year) | - | - | - | - | 4.5V~6V | - | - | - | - | - | - | - | - | - | Modulator | - | - | - | 2.14GHz | 70mA | 66mA | -16dBm | 70mA | - | - | - | - | - | 800MHz~2.5GHz | 800MHz~2.5GHz | - | -152dBm/Hz | - | - | - | RoHS Compliant | Lead Free | ||
![]() STQ-2016-3 RFMD | In Stock | - | Datasheet | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | 85°C | -40°C | Tape & Reel (TR) | 2005 | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | 235 | 5V | 0.6mm | - | unknown | NOT SPECIFIED | R-PDSO-G16 | Modulator | Not Qualified | - | INDUSTRIAL | 1.7GHz | 86mA | - | -11.5dBm | - | RF AND BASEBAND CIRCUIT | - | - | - | 3dBm | 700MHz~2.5GHz | 700MHz~2.5GHz | - | -156dBm/Hz | 1.1mm | 4.9mm | 4.3mm | Non-RoHS Compliant | - | ||
![]() STQ-2016 RFMD | In Stock | - | Datasheet | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | - | 85°C | -40°C | Tape & Reel (TR) | 2010 | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | TIN LEAD | 8542.39.00.01 | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | 5V | 0.65mm | - | unknown | NOT SPECIFIED | R-PDSO-G16 | Modulator | Not Qualified | 5V | INDUSTRIAL | 1.7GHz | 86mA | - | -11.5dBm | - | RF AND BASEBAND CIRCUIT | - | - | - | 3dBm | 700MHz~2.5GHz | 700MHz~2.5GHz | - | -156dBm/Hz | 1.2mm | 5mm | 4.4mm | Non-RoHS Compliant | - | ||
![]() RF3854TR7 RFMD | In Stock | - | Datasheet | 24-VFQFN Exposed Pad | - | 24 | - | - | - | Tape & Reel (TR) | 2007 | - | - | Discontinued | 2 (1 Year) | - | - | - | - | 2.7V~3.3V | - | - | - | - | - | - | - | - | - | Modulator | - | - | - | 2.11GHz | 110mA | - | - | 110mA | - | - | - | - | 7dBm | 800MHz~2GHz | 800MHz~2GHz | - | -150dBm/Hz | - | 4mm | 4mm | RoHS Compliant | Lead Free | ||
![]() RF2480SR RFMD | In Stock | - | Datasheet | 16-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | Tube | 2012 | - | - | Discontinued | 3 (168 Hours) | - | - | - | - | 4.5V~6V | - | - | - | - | - | - | - | - | - | Modulator | - | - | - | 2GHz | 50mA | - | -3dBm | 50mA | - | - | - | - | 3dBm | 800MHz~2.5GHz | 800MHz~2.5GHz | - | -158dBm/Hz | - | - | - | RoHS Compliant | - |