- Color
- Features
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- Pitch
- Series
- Wire Gauge
- Barrier Type
- Bottom Termination
- Clamp Material - Plating
Attribute column
Manufacturer
RICOH Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Material - Insulation | Terminal Screw Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Torque-Screw | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Color | Number of Rows | Pitch | Current Rating | Wire Gauge | Voltage | Number of Circuits | Number of Levels | Current | Terminal Block Type | Bottom Termination | Barrier Type | Positions Per Level | Top Termination | Mating Orientation | Wire Termination | Screw Thread | Terminal Screw Finish | Number of Wire Entries | Features | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP300K18AA-TR RICOH | In Stock | - | - | Through Hole | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | 0.4 Nm (3.5 Lb-In) | - | -40°C ~ 115°C | Bulk | YN | Active | Green | - | 0.200 (5.08mm) | - | 12-24 AWG | 300V | - | 3 | 10A | - | - | - | 13 | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | - | Interlocking (Side) | - | ||
![]() RP132K101D5-TR RICOH | In Stock | - | - | Through Hole | - | Thermoplastic | Steel | - | - | - | - | 300V | -40°C ~ 115°C | Bulk | YK441 | Active | Black | 1 | 0.374 (9.50mm) | 30A | 10-22 AWG | - | 20 | - | - | Barrier Block | PC Pin | 3 Wall (Tri) | - | Screws with Captive Plate | - | - | - | Zinc | 20 | -- | UL94 V-0 |