- ECCN Code
- HTS Code
- Ihs Manufacturer
- Interface IC Type
- Part Life Cycle Code
- Reach Compliance Code
- Built-in Protections
- JESD-30 Code
- JESD-609 Code
- Length
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
RICOH Interface - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Turn-off Time | Turn-on Time | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Seated Height-Max | Interface IC Type | Built-in Protections | Output Current Flow Direction | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R5520H001A-T1-FB Ricoh Electronic Devices Co Ltd | In Stock | - | Datasheet | YES | 6 | RICOH ELECTRONIC DEVICES CO LTD | PLASTIC/EPOXY | LSOF | LSOF, | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | SOT-89 | Yes | 5.5 V | 4 V | 5 V | 20 μs | 12 μs | e6 | Yes | EAR99 | TIN BISMUTH | 8542.39.00.01 | DUAL | FLAT | 1 | 1.5 mm | unknown | 5 | R-PDSO-F6 | Not Qualified | 1.6 mm | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | OVER CURRENT; THERMAL; UNDER VOLTAGE | SOURCE | 4.5 mm | 2.5 mm | ||
![]() R5523N001B-TR-HB Ricoh Electronic Devices Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R5520H001B-T1-FB Ricoh Electronic Devices Co Ltd | In Stock | - | Datasheet | YES | 6 | RICOH ELECTRONIC DEVICES CO LTD | PLASTIC/EPOXY | LSOF | LSOF, | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Obsolete | SOT-89 | Yes | 5.5 V | 4 V | 5 V | 20 μs | 12 μs | e6 | Yes | EAR99 | TIN BISMUTH | 8542.39.00.01 | DUAL | FLAT | 1 | 1.5 mm | unknown | 5 | R-PDSO-F6 | Not Qualified | 1.6 mm | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | OVER CURRENT; THERMAL; UNDER VOLTAGE | SOURCE | 4.5 mm | 2.5 mm | ||
![]() R5523N001B-TR-HE Ricoh Electronic Devices Co Ltd | In Stock | - | Datasheet | - | - | RICOH ELECTRONIC DEVICES CO LTD | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - |