- Access Time-Max
- Additional Feature
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Moisture Sensitivity Levels
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
RICOH Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Memory Density | Parallel/Serial | Memory IC Type | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FM25CL64BG RICOH | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP231027D Ricoh Electronic Devices Co Ltd | In Stock | - | - | NO | 28 | 200 ns | RICOH ELECTRONIC DEVICES CO LTD | 1 | 131072 words | 128000 | 70 °C | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | EAR99 | AUTOMATIC POWER-DOWN | 8542.32.00.71 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T28 | Not Qualified | COMMERCIAL | ASYNCHRONOUS | 0.03 mA | 128KX8 | 3-STATE | 5.7 mm | 8 | 1048576 bit | PARALLEL | MASK ROM | 15.24 mm |