- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Peak Reflow Temperature (Cel)
- Time@Peak Reflow Temperature-Max (s)
- HTS Code
- Analog IC - Other Type
- Package / Case
- Current - Output (Max)
Attribute column
Manufacturer
RICOH PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Adjustable Threshold | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Interface IC Type | Driver Number of Bits | Fault Protection | Output Peak Current Limit-Nom | Rds On (Typ) | Built-in Protections | Output Current Flow Direction | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R5524N001A-TR-FE RICOH Electronic Devices Co., LTD. | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() R5524N001B-TR-FE RICOH Electronic Devices Co., LTD. | In Stock | - | Datasheet | 9 Weeks | - | - | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 11 | 5 | R-PDSO-G5 | - | Not Qualified | - | 5.5V | - | INDUSTRIAL | 2.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 2.9mm | 1.6mm | RoHS Compliant | Lead Free | ||
![]() R5524N004A-TR-FE RICOH Electronic Devices Co., LTD. | In Stock | - | Datasheet | 9 Weeks | - | - | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 11 | 5 | R-PDSO-G5 | - | Not Qualified | - | 5.5V | - | INDUSTRIAL | 2.7V | 1 | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 2.9mm | 1.6mm | RoHS Compliant | Lead Free | ||
![]() R5520H001A-T1-FE RICOH Electronic Devices Co., LTD. | In Stock | - | Datasheet | 9 Weeks | - | - | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Matte Tin (Sn) | 8542.39.00.01 | DUAL | FLAT | 260 | 1 | 5V | 1.5mm | 11 | 5 | R-PDSO-F5 | - | Not Qualified | - | 5.5V | 5V | INDUSTRIAL | 4V | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | 1 | - | 0.75A | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | 1.6mm | 4.5mm | 2.5mm | RoHS Compliant | - | ||
![]() R5523N001A-TR-FE RICOH Electronic Devices Co., LTD. | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() R5523N001B-TR-FE RICOH Electronic Devices Co., LTD. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | - | - | - | - | 1.3A | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.2V~5.5V | - | - | Over Current, Over Temperature, Short Circuit, UVLO | - | 130mOhm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() R5527K001D-TR RICOH Electronic Devices Co., LTD. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | 4-UFDFN Exposed Pad | - | DFN(PLP)1612-4D | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | - | - | - | 3A | - | Not Required | - | Inverting | General Purpose | 1:1 | 1.8V~5.5V | - | - | Reverse Current | - | 48mOhm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() R5524N002A-TR-FE RICOH Electronic Devices Co., LTD. | In Stock | - | Datasheet | 9 Weeks | - | SOT-23-5 | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() R5560Z011A-TL-F RICOH Electronic Devices Co., LTD. | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() R5520H001B-T1-FE RICOH Electronic Devices Co., LTD. | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() R5524N002B-TR-FE RICOH Electronic Devices Co., LTD. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | - | - | - | 800mA | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.2V~5.5V | - | - | Over Current, Over Temperature, Reverse Current, UVLO | - | 100mOhm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() R5541K001D-E2 RICOH Electronic Devices Co., LTD. | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() R5540K002D-TR RICOH Electronic Devices Co., LTD. | In Stock | - | Datasheet | 9 Weeks | - | - | YES | - | 85°C | -40°C | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 4 | - | - | 8542.39.00.01 | BOTTOM | BUTT | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-XBCC-B4 | - | - | - | 3.6V | - | INDUSTRIAL | 0.75V | - | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() R5524K001B-TR RICOH Electronic Devices Co., LTD. | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | e4 | - | Active | 1 (Unlimited) | - | - | Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() R5550K001A-TR RICOH Electronic Devices Co., LTD. | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() R5540K004B-TR RICOH Electronic Devices Co., LTD. | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() R5540K004D-TR RICOH Electronic Devices Co., LTD. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | 4-XFDFN | - | DFN(PLP)1010-4F | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | - | - | - | 450mA | High Side | Not Required | - | Inverting | General Purpose | 1:1 | 0.8V~3.6V | - | - | Over Current | - | 120mOhm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() R5527K001B-TR RICOH Electronic Devices Co., LTD. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | 4-UFDFN Exposed Pad | - | DFN(PLP)1612-4D | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | - | - | - | 3A | - | Not Required | - | Inverting | General Purpose | 1:1 | 1.8V~5.5V | - | - | Reverse Current | - | 48mOhm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() R5541K001B-E2 RICOH Electronic Devices Co., LTD. | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() R5528Z001A-E2-F RICOH Electronic Devices Co., LTD. | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |