- Resistance
- Temperature Coefficient
- Packaging
- Series
- Operating Temperature
- Tolerance
- Failure Rate
- Height Seated (Max)
- Mounting Feature
- Package / Case
- Size / Dimension
- Composition
Attribute column
Manufacturer
Riedon Chassis Mount Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Mounting Feature | Housing Material | Number of Terminals | Case Size | Case Style | CoilResistance | Contact Materials | Lead Spacing (nom) | Mounting | Mounting Styles | Operating Temp Range | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Relay Construction | Schedule B | Supplier Package | Temperature Range @ Derated Power | Tolerance (+ or -) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Max Power Dissipation | Construction | Military Standard | Termination Style | Failure Rate | Lead Style | Lead/Base Style | Operate Time | Coating, Housing Type | Contact Arrangement | Features | Product Length | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BRT120-5RJ1 Riedon | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Chassis | -55C to 200C | 96/120(W) | 41(mm) | Not Required(mm) | - | - | - | 25 TO 275 | 5% | - | Bulk | - | - | - | - | - | - | - | ±260(ppm/°C) | Wirewound | 5(ohm) | - | - | - | - | - | - | Not Required | - | Not Required | - | - | - | - | - | - | - | 182(mm) | - | - | - | - | 22(mm) | - | ||
![]() BRS500-10RJ1 Riedon | In Stock | - | - | - | - | - | - | 2 | Not Required | - | - | - | - | - | Chassis | -55C to 200C | 500(W) | 80(mm) | Not Required(mm) | - | - | - | 25 TO 280 | 5% | - | Bulk | - | - | - | - | - | - | - | ±260(ppm/°C) | Wirewound | 10(ohm) | - | - | - | - | - | - | Not Required | - | Not Required | - | - | - | - | - | - | - | 330(mm) | - | - | - | - | 12(mm) | - | ||
![]() BR120-25RJ1 Riedon | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Chassis | -55C to 200C | 96/120(W) | 41(mm) | Not Required(mm) | - | - | - | 25 TO 275 | 5% | - | Bulk | - | - | - | - | - | - | - | ±260(ppm/°C) | Wirewound | 25(ohm) | - | - | - | - | - | - | Not Required | - | Not Required | - | - | - | - | - | - | - | 182(mm) | - | - | - | - | 22(mm) | - | ||
![]() UAL50-0R1F Riedon | In Stock | - | - | - | - | - | - | 2 | Not Required | Aluminum Housed | - | - | Not Required(mm) | - | Flange | -55C to 275C | 50(W) | 29(mm) | Not Required(mm) | - | 8533290000, 8533290000/8533290000/8533290000/8533290000/8533290000 | - | 25 TO 275 | 1% | - | Bulk | - | - | - | - | - | - | - | ±120(ppm/°C) | Wirewound | 0.1(ohm) | - | - | - | - | - | Chassis | Not Required | Axial | Not Required | - | - | - | - | - | - | - | 70(mm) | - | - | - | - | 15.6(mm) | - | ||
![]() UAL10-20KF Riedon | In Stock | - | - | - | - | - | - | 2 | Not Required | Aluminum Housed | 2.25 kOhm | Silver | Not Required(mm) | Socket Mount | Flange | -55C to 275C | 12.5(W) | 20.3(mm) | Not Required(mm) | Non-Latching | 8533210080/8533210080/8533210080/8533210080/8533210080 | Dust Cover | 25 TO 275 | 1% | -45 to 55 °C | Bulk | - | - | - | - | - | - | - | ±20(ppm/°C) | Wirewound | 20000(ohm) | - | - | - | - | - | Chassis | Not Required | Axial | Not Required | - | - | 15 ms | - | DPDT | - | 38.89 mm | 33.5(mm) | - | - | - | - | 10.2(mm) | - | ||
![]() UAL10-12RF8 Riedon | In Stock | - | Datasheet | 8 Weeks | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2012 | UAL | 0.752Lx0.799W 19.10mmx20.30mm | ±1% | - | Active | 1 (Unlimited) | ±20ppm/°C | - | 12Ohm | - | - | Wirewound | 10W | - | - | - | - | - | Solder Lugs | - | - | Aluminum | - | Current Sense, Flame Proof, Pulse Withstanding, Safety | - | - | - | 0.417 10.60mm | - | - | - | ROHS3 Compliant | ||
![]() UAL25-3RF8 Riedon | In Stock | - | Datasheet | 8 Weeks | Axial, Box | Flanges | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2012 | UAL | 1.063Lx1.079W 27.00mmx27.40mm | ±1% | - | Active | 1 (Unlimited) | ±50ppm/°C | - | 3Ohms | 275°C | -55°C | Wirewound | 25W | 25W | - | - | - | - | Solder Lugs | Solder | - | Aluminum | - | Current Sense, Flame Proof, Pulse Withstanding, Safety | - | - | 14.605mm | 0.575 14.60mm | 27.0002mm | 27.4066mm | - | ROHS3 Compliant | ||
![]() UAL25-100RF8 Riedon | In Stock | - | Datasheet | 8 Weeks | Axial, Box | Flanges | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2012 | UAL | 1.063Lx1.079W 27.00mmx27.40mm | ±1% | - | Active | 1 (Unlimited) | ±20ppm/°C | - | 100Ohms | 275°C | -55°C | Wirewound | 25W | 25W | - | - | - | - | Solder Lugs | Solder | - | Aluminum | - | Current Sense, Flame Proof, Pulse Withstanding, Safety | - | - | 14.605mm | 0.575 14.60mm | 27.0002mm | 27.4066mm | - | ROHS3 Compliant | ||
![]() UAL25-330RF8 Riedon | In Stock | - | Datasheet | 8 Weeks | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2012 | UAL | 1.063Lx1.079W 27.00mmx27.40mm | ±1% | - | Active | 1 (Unlimited) | ±20ppm/°C | - | 330Ohms | - | - | Wirewound | 25W | - | - | - | - | - | Solder Lugs | - | - | Aluminum | - | Current Sense, Flame Proof, Pulse Withstanding, Safety | - | - | - | 0.575 14.60mm | - | - | - | ROHS3 Compliant | ||
![]() UAL50-1R5F8 Riedon | In Stock | - | Datasheet | 8 Weeks | Axial, Box | Flanges | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2012 | UAL | 1.969Lx1.142W 50.00mmx29.00mm | ±1% | yes | Active | 1 (Unlimited) | ±50ppm/°C | - | 1.5Ohm | - | - | Wirewound | - | 50W | - | - | - | - | Solder Lugs | Solder | - | Aluminum | - | Current Sense, Flame Proof, Pulse Withstanding, Safety | - | - | 16.002mm | 0.630 16.00mm | - | - | - | ROHS3 Compliant | ||
![]() UAL50-200RF8 Riedon | In Stock | - | Datasheet | 8 Weeks | Axial, Box | Flanges | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2012 | UAL | 1.969Lx1.142W 50.00mmx29.00mm | ±1% | - | Active | 1 (Unlimited) | ±20ppm/°C | - | 200Ohm | - | - | Wirewound | - | 50W | - | - | - | - | Solder Lugs | Solder | - | Aluminum | - | Current Sense, Flame Proof, Pulse Withstanding, Safety | - | - | 16.002mm | 0.630 16.00mm | - | - | - | ROHS3 Compliant | ||
![]() UAL50-5KF8 Riedon | In Stock | - | Datasheet | 8 Weeks | Axial, Box | Flanges | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2012 | UAL | 1.969Lx1.142W 50.00mmx29.00mm | ±1% | - | Active | 1 (Unlimited) | ±20ppm/°C | - | 5kOhm | - | - | Wirewound | - | 50W | - | - | - | - | Solder Lugs | Solder | - | Aluminum | - | Current Sense, Flame Proof, Pulse Withstanding, Safety | - | - | 16.002mm | 0.630 16.00mm | - | - | - | ROHS3 Compliant | ||
![]() UAL10-0R25F8 Riedon | In Stock | - | Datasheet | 8 Weeks | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2012 | UAL | 0.752Lx0.799W 19.10mmx20.30mm | ±1% | - | Active | 1 (Unlimited) | - | - | 250mOhms | - | - | Wirewound | 10W | - | - | - | - | - | Solder Lugs | - | - | Aluminum | - | Current Sense, Flame Proof, Pulse Withstanding, Safety | - | - | - | 0.417 10.60mm | - | - | - | ROHS3 Compliant | ||
![]() UAL50-3R3F8 Riedon | In Stock | - | Datasheet | 8 Weeks | Axial, Box | Flanges | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2012 | UAL | 1.969Lx1.142W 50.00mmx29.00mm | ±1% | - | Active | 1 (Unlimited) | ±50ppm/°C | - | 3.3Ohms | 275°C | -55°C | Wirewound | 50W | 50W | - | - | - | - | Solder Lugs | Solder | - | Aluminum | - | Current Sense, Flame Proof, Pulse Withstanding, Safety | - | - | 16.002mm | 0.630 16.00mm | 50.0126mm | 29.0068mm | - | ROHS3 Compliant | ||
![]() UAL50-150RF8 Riedon | In Stock | - | Datasheet | 8 Weeks | Axial, Box | Flanges | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2012 | UAL | 1.969Lx1.142W 50.00mmx29.00mm | ±1% | - | Active | 1 (Unlimited) | ±20ppm/°C | - | 150Ohms | 275°C | -55°C | Wirewound | 50W | 50W | - | - | - | - | Solder Lugs | Solder | - | Aluminum | - | Current Sense, Flame Proof, Pulse Withstanding, Safety | - | - | 16.002mm | 0.630 16.00mm | 50.0126mm | 29.0068mm | - | ROHS3 Compliant | ||
![]() UAL10-20RF8 Riedon | In Stock | - | Datasheet | 8 Weeks | Axial, Box | Flanges | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2012 | UAL | 0.752Lx0.799W 19.10mmx20.30mm | ±1% | - | Active | 1 (Unlimited) | ±20ppm/°C | - | 20Ohms | 275°C | -55°C | Wirewound | 10W | 12.5W | - | - | - | - | Solder Lugs | Solder | - | Aluminum | - | Current Sense, Flame Proof, Pulse Withstanding, Safety | - | - | 10.5918mm | 0.417 10.60mm | 19.1008mm | 20.2946mm | - | ROHS3 Compliant | ||
![]() UAL50-25KF8 Riedon | In Stock | - | Datasheet | 8 Weeks | Axial, Box | Flanges | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2012 | UAL | 1.969Lx1.142W 50.00mmx29.00mm | ±1% | - | Active | 1 (Unlimited) | ±20ppm/°C | - | 25kOhms | 275°C | -55°C | Wirewound | 50W | 50W | - | - | - | - | Solder Lugs | Solder | - | Aluminum | - | Current Sense, Flame Proof, Pulse Withstanding, Safety | - | - | 16.002mm | 0.630 16.00mm | 50.0126mm | 29.0068mm | - | ROHS3 Compliant | ||
![]() UAL25-15RF8 Riedon | In Stock | - | Datasheet | 8 Weeks | Axial, Box | Flanges | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2012 | UAL | 1.063Lx1.079W 27.00mmx27.40mm | ±1% | - | Active | 1 (Unlimited) | ±20ppm/°C | - | 15Ohms | 275°C | -55°C | Wirewound | 25W | 25W | - | - | - | - | Solder Lugs | Solder | - | Aluminum | - | Current Sense, Flame Proof, Pulse Withstanding, Safety | - | - | 14.605mm | 0.575 14.60mm | 27.0002mm | 27.4066mm | - | ROHS3 Compliant | ||
![]() FNR2E-0R015F1 Riedon | In Stock | - | Datasheet | 34 Weeks | SOT-227-2 | Flanges | Epoxy Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Bulk | 2013 | FNR | 1.496Lx1.024W 38.00mmx26.00mm | ±1% | - | Active | 1 (Unlimited) | ±55ppm/°C | - | 15mOhm | - | - | Metal Foil | - | 80W | - | - | - | - | M4 Threaded | Threaded | - | Epoxy Coated | - | - | - | - | 12.0904mm | 0.476 12.10mm | - | - | - | ROHS3 Compliant | ||
![]() UAL10-200RF8 Riedon | In Stock | - | Datasheet | 8 Weeks | Axial, Box | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2012 | UAL | 0.752Lx0.799W 19.10mmx20.30mm | ±1% | - | Active | 1 (Unlimited) | ±20ppm/°C | - | 200Ohms | - | - | Wirewound | 10W | - | - | - | - | - | Solder Lugs | - | - | Aluminum | - | Current Sense, Flame Proof, Pulse Withstanding, Safety | - | - | - | 0.417 10.60mm | - | - | - | ROHS3 Compliant |