- Series
- Mfr
- Product Status
- Package
- Temperature Coefficient
- Resistance
- Package / Case
- Operating Temperature
- Failure Rate
- Features
- Size / Dimension
- Tolerance
Attribute column
Manufacturer
Riedon Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Max Power Dissipation | Case Code (Metric) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S5-1RJ8 Riedon | In Stock | - | Datasheet | 8 Weeks | 8230 J-Lead | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.819Lx0.296W 20.80mmx7.50mm | ±5% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 1Ohms | 275°C | -55°C | Wirewound | 4W | 4W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 8.1026mm | 0.319 8.10mm | 20.8026mm | 7.5184mm | ROHS3 Compliant | ||
![]() CSR2512A0R025F Riedon | In Stock | - | Datasheet | 21 Weeks | 2512 (6432 Metric) | -55°C~170°C | Tape & Reel (TR) | 2012 | CSR | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 25mOhm | - | - | Metal Element | - | 2W | 6432 | 2512 | Current Sense, Non-Inductive | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() S3-0R75J8 Riedon | In Stock | - | Datasheet | 8 Weeks | 6327 J-Lead | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | Active | 1 (Unlimited) | 2 | - | 750mOhms | 275°C | -55°C | Wirewound | 3W | 3W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 6.8072mm | 0.268 6.80mm | 15.9004mm | 6.9088mm | ROHS3 Compliant | ||
![]() S3-499RF8 Riedon | In Stock | - | Datasheet | 8 Weeks | 6327 J-Lead | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.626Lx0.272W 15.90mmx6.90mm | ±1% | Active | 1 (Unlimited) | 2 | ±20ppm/°C | 499Ohms | 275°C | -55°C | Wirewound | 3W | 3W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 6.8072mm | 0.268 6.80mm | 15.9004mm | 6.9088mm | ROHS3 Compliant | ||
![]() S3-4K75F8 Riedon | In Stock | - | Datasheet | 8 Weeks | 6327 J-Lead | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.626Lx0.272W 15.90mmx6.90mm | ±1% | Active | 1 (Unlimited) | 2 | ±20ppm/°C | 4.75kOhm | - | - | Wirewound | - | 3W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 6.8072mm | 0.268 6.80mm | - | - | ROHS3 Compliant | ||
![]() S3-0R68J8 Riedon | In Stock | - | Datasheet | 8 Weeks | 6327 J-Lead | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | Active | 1 (Unlimited) | 2 | - | 680mOhm | - | - | Wirewound | - | 3W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 6.8072mm | 0.268 6.80mm | - | - | ROHS3 Compliant | ||
![]() S3-0R36J8 Riedon | In Stock | - | Datasheet | 8 Weeks | 6327 J-Lead | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | Active | 1 (Unlimited) | 2 | - | 360mOhm | - | - | Wirewound | - | 3W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 6.8072mm | 0.268 6.80mm | - | - | ROHS3 Compliant | ||
![]() S3-221RF8 Riedon | In Stock | - | Datasheet | 8 Weeks | 6327 J-Lead | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.626Lx0.272W 15.90mmx6.90mm | ±1% | Active | 1 (Unlimited) | 2 | ±20ppm/°C | 221Ohm | - | - | Wirewound | - | 3W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 6.8072mm | 0.268 6.80mm | - | - | ROHS3 Compliant | ||
![]() S4-49R9F8 Riedon | In Stock | - | Datasheet | 8 Weeks | 4525 J-Lead | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.449Lx0.252W 11.40mmx6.40mm | ±1% | Active | 1 (Unlimited) | 2 | ±20ppm/°C | 49.9Ohms | 275°C | -55°C | Wirewound | 2W | 2W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 5.0038mm | 0.197 5.00mm | 11.4046mm | 6.4008mm | ROHS3 Compliant | ||
![]() S4-10KF1 Riedon | In Stock | - | Datasheet | 8 Weeks | 4525 J-Lead | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.449Lx0.252W 11.40mmx6.40mm | ±1% | Active | 1 (Unlimited) | 2 | ±20ppm/°C | 10kOhm | - | - | Wirewound | - | 2W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 5.0038mm | 0.197 5.00mm | - | - | ROHS3 Compliant | ||
![]() S1-22RF1 Riedon | In Stock | - | Datasheet | 8 Weeks | 1913 J-Lead | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.189Lx0.130W 4.80mmx3.30mm | ±1% | Active | 1 (Unlimited) | 2 | ±20ppm/°C | 22Ohm | - | - | Wirewound | 0.5W 1/2W | 500mW | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 3.2004mm | 0.126 3.20mm | - | - | ROHS3 Compliant | ||
![]() S1-1RJ1 Riedon | In Stock | - | Datasheet | 8 Weeks | 1913 J-Lead | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.189Lx0.130W 4.80mmx3.30mm | ±5% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 1Ohms | 275°C | -55°C | Wirewound | 0.5W 1/2W | 500mW | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 3.2004mm | 0.126 3.20mm | 4.8006mm | 3.302mm | ROHS3 Compliant | ||
![]() S2-47RJ1 Riedon | In Stock | - | Datasheet | 8 Weeks | 2615 J-Lead | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.260Lx0.154W 6.60mmx3.90mm | ±5% | Active | 1 (Unlimited) | 2 | ±20ppm/°C | 47Ohms | 275°C | -55°C | Wirewound | 1W | 1W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 3.6068mm | 0.142 3.60mm | 6.604mm | 3.9116mm | ROHS3 Compliant | ||
![]() S3-0R01J8 Riedon | In Stock | - | Datasheet | 8 Weeks | 6327 J-Lead | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | Active | 1 (Unlimited) | 2 | - | 10mOhm | - | - | Wirewound | - | 3W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 6.8072mm | 0.268 6.80mm | - | - | ROHS3 Compliant | ||
![]() S3-150RJ8 Riedon | In Stock | - | Datasheet | 8 Weeks | 6327 J-Lead | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | Active | 1 (Unlimited) | 2 | ±20ppm/°C | 150Ohm | - | - | Wirewound | - | 3W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 6.8072mm | 0.268 6.80mm | - | - | ROHS3 Compliant | ||
![]() S4-220RF1 Riedon | In Stock | - | Datasheet | 8 Weeks | 4525 J-Lead | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.449Lx0.252W 11.40mmx6.40mm | ±1% | Active | 1 (Unlimited) | 2 | ±20ppm/°C | 220Ohms | 275°C | -55°C | Wirewound | 2W | 2W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 5.0038mm | 0.197 5.00mm | 11.4046mm | 6.4008mm | ROHS3 Compliant | ||
![]() S1-0R015F2 Riedon | In Stock | - | Datasheet | 8 Weeks | 1913 J-Lead | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.189Lx0.130W 4.80mmx3.30mm | ±1% | Active | 1 (Unlimited) | 2 | - | 15mOhms | 275°C | -55°C | Wirewound | 0.5W 1/2W | 500mW | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 3.2004mm | 0.126 3.20mm | 4.8006mm | 3.302mm | ROHS3 Compliant | ||
![]() S5-499RF1 Riedon | In Stock | - | Datasheet | 8 Weeks | 8230 J-Lead | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.819Lx0.296W 20.80mmx7.50mm | ±1% | Active | 1 (Unlimited) | 2 | ±20ppm/°C | 499Ohm | - | - | Wirewound | - | 4W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 8.1026mm | 0.319 8.10mm | - | - | ROHS3 Compliant | ||
![]() S5-6K8J8 Riedon | In Stock | - | Datasheet | 8 Weeks | 8230 J-Lead | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.819Lx0.296W 20.80mmx7.50mm | ±5% | Active | 1 (Unlimited) | 2 | ±20ppm/°C | 6.8kOhm | - | - | Wirewound | - | 4W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 8.1026mm | 0.319 8.10mm | - | - | ROHS3 Compliant | ||
![]() S3-1RJ8 Riedon | In Stock | - | Datasheet | 8 Weeks | 6327 J-Lead | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 1Ohm | - | - | Wirewound | - | 3W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 6.8072mm | 0.268 6.80mm | - | - | ROHS3 Compliant |