- Series
- Mfr
- Product Status
- Package
- Temperature Coefficient
- Resistance
- Package / Case
- Operating Temperature
- Failure Rate
- Features
- Size / Dimension
- Tolerance
Attribute column
Manufacturer
Riedon Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Number of Terminals | Anti-Sulfurated | Anti-Surge | Base Product Number | Case Size | Current Sensing | For Use With/Related Products | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Operating Temp Range | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Schedule B | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Applications | Gender | Power (Watts) | Capacitance | Current Rating (Amps) | Depth | Construction | Military Standard | Shell Size - Insert | Termination Style | Approval Agency | Number of Contacts | Failure Rate | Lead Spacing | Contact Style | Insulation Resistance | Lead Style | Accessory Type | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | DC Cold Resistance | Features | Nominal Input Voltage (AC) | IP Rating | Product Length (mm) | Height Seated (Max) | Width | Thickness (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSR2512A0R0005F Riedon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Riedon | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSRL3-0R015F1 Riedon | In Stock | - | - | - | 2512 (6432 Metric) | 2512 | - | - | - | - | - | - | - | - | - | - | - | Riedon | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 170°C | - | CSRL | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | - | - | 15 mOhms | Metal Element | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Non-Inductive | - | - | - | 0.035" (0.90mm) | - | - | - | - | ||
![]() CSRL3-0R004F8 Riedon | In Stock | - | - | - | 2512 (6432 Metric) | 2512 | - | - | - | - | - | - | - | - | - | - | - | Riedon | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 170°C | - | CSRL | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | - | - | 4 mOhms | Metal Element | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Non-Inductive | - | - | - | 0.035" (0.90mm) | - | - | - | - | ||
![]() BRT500-5RJ1 Riedon | In Stock | - | - | Through Hole | 2AG, 5mm x 15mm (Axial) | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | C518 | 0.217 Dia x 0.598 L (5.50mm x 15.20mm) | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | Fast Blow | Cartridge, Glass | 200A | 0.022 Ohms | - | - | - | - | - | - | - | - | - | ||
![]() CSRL3-0R0015F1 Riedon | In Stock | - | - | - | 2512 (6432 Metric) | 2512 | - | - | - | - | - | - | - | - | - | - | - | Riedon | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 170°C | - | CSRL | 0.250 L x 0.125 W (6.35mm x 3.18mm) | ±1% | 2 | ±50ppm/°C | - | 1.5 mOhms | Metal Element | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Non-Inductive | - | - | - | 0.026 (0.65mm) | - | - | - | - | ||
![]() BR500-25RJ1 Riedon | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Chassis | -55C to 200C | - | - | 300/500(W) | 60(mm) | Not Required(mm) | - | - | - | 25 TO 275 | 5% | - | - | Bulk | - | - | - | - | ±260(ppm/°C) | Wirewound | 25(ohm) | - | - | - | - | - | - | - | - | - | Not Required | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 335(mm) | - | - | - | 30(mm) | - | ||
![]() BR300-10RJ1 Riedon | In Stock | - | - | - | - | - | Aluminum | 2 | - | - | D38999/22 | - | - | MIL-DTL-38999 Series III TV Connectors | - | - | - | Amphenol Aerospace Operations | - | Chassis | -55C to 200C | Bulk | - | - | 60(mm) | Not Required(mm) | Active | - | - | 25 TO 275 | 5% | - | - | Bulk | Military, MIL-DTL-38999 | - | - | - | ±260(ppm/°C) | Wirewound | 10(ohm) | - | Olive | - | - | - | - | - | - | - | Not Required | 13 | - | - | - | Not Required | - | - | - | - | Dummy Receptacle | - | - | - | - | - | - | - | 215(mm) | - | - | - | 30(mm) | - | ||
![]() S3-470RF Riedon | In Stock | - | Datasheet | - | - | - | - | 2 | NO | YES | - | - | NO | - | Not Required(mm) | - | - | - | - | - | -55C to 275C | - | SMD | 3(W) | 6.9(mm) | Not Required(mm) | - | - | 8533210045, 8533210045/8533210045/8533210045/8533210045/8533210045 | 70 TO 275 | 1% | - | - | Tape and Reel | - | - | - | - | ±20(ppm/°C) | Wirewound | 470(ohm) | - | - | - | - | - | - | - | - | Rectangular | Not Required | - | J-Lead | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 15.9(mm) | - | - | - | 6.4(mm) | - | ||
![]() BR120-2RJ1 Riedon | In Stock | - | - | - | - | - | - | 2 | - | - | D38999/24FJ | - | - | - | - | - | - | Corsair | - | Chassis | -55C to 200C | Bag | - | 96/120(W) | 41(mm) | Not Required(mm) | Active | - | - | 25 TO 275 | 5% | - | - | Bulk | * | - | - | - | ±260(ppm/°C) | Wirewound | 2(ohm) | - | - | - | - | - | - | - | - | - | Not Required | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 182(mm) | - | - | - | 22(mm) | - | ||
![]() CSR2512A0R01F9 Riedon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fuji Electric Ind Drives & Con | FRN002AR1M-2U | Riedon | Panel | - | - | HVAC-N1-1 | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 VAC | IP21 | - | - | 5.91 | - | - | - | ||
![]() BR500-100RJ1 Riedon | In Stock | - | - | - | - | - | - | - | - | - | 120087 | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR120-50RJ1 Riedon | In Stock | - | - | - | - | - | - | - | - | - | 068801 | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR500-2RJ1 Riedon | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | 2 | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | Chassis | -55C to 200C | Tape & Reel (TR) | - | 300/500(W) | 60(mm) | Not Required(mm) | Obsolete | - | - | 25 TO 275 | 5% | 200V | -55°C ~ 150°C | Bulk | GA | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | C0G, NP0 | Wirewound | 2(ohm) | - | - | Automotive | - | - | 18 pF | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 335(mm) | - | - | 0.038 (0.97mm) | 30(mm) | AEC-Q200 | ||
![]() CSRL1-0R005F8 Riedon | In Stock | - | - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | - | - | - | - | - | - | - | Riedon | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 170°C | - | CSRL | 0.122" L x 0.063" W (3.10mm x 1.60mm) | ±1% | 2 | - | - | 5 mOhms | Metal Element | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Non-Inductive | - | - | - | 0.028" (0.70mm) | - | - | - | - | ||
![]() CSRL3-0R05F2 Riedon | In Stock | - | - | - | 2512 (6432 Metric) | 2512 | - | - | - | - | - | - | - | - | - | - | - | Riedon | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 170°C | - | CSRL | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | - | - | 50 mOhms | Metal Element | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Non-Inductive | - | - | - | 0.035" (0.90mm) | - | - | - | - | ||
![]() CSRL3-0R075F1 Riedon | In Stock | - | - | - | 2512 (6432 Metric) | 2512 | - | - | - | - | - | - | - | - | - | - | - | Riedon | - | - | - | Bulk | - | - | - | - | Active | Compliant | - | - | - | - | -55°C ~ 170°C | - | CSRL | 0.252 L x 0.126 W (6.40mm x 3.20mm) | ±1% | 2 | ±50ppm/°C | - | 2.805 MΩ | Metal Element | - | - | Female | 3W | - | - | - | - | - | - | - | - | 12 | - | - | Socket | 5 GΩ | - | - | - | - | - | - | Current Sense, Non-Inductive | - | - | - | 0.035 (0.90mm) | - | - | - | - | ||
![]() CSRL1-0R005F9 Riedon | In Stock | - | - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | - | - | - | - | - | - | - | Riedon | - | - | - | Bulk | - | - | - | - | Active | Compliant | - | - | - | - | -55°C ~ 170°C | - | CSRL | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | 2 | ±75ppm/°C | - | 5 mOhms | Metal Element | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Non-Inductive | - | - | - | 0.028 (0.70mm) | - | - | - | - | ||
![]() PCR1206-1RJ Riedon | In Stock | - | - | - | 1206 | - | - | 2 | NO | NO | - | 1206 | NO | - | Not Required(mm) | - | - | - | - | - | - | - | SMD | 0.33 (1/3)(W) | 1.55(mm) | Not Required(mm) | - | - | 8533210045/8533210045/8533210045/8533210045/8533210045 | 70 TO 155 | 5% | - | - | Tape and Reel | - | - | - | - | ±200(ppm/°C) | Thick Film | 1(ohm) | - | - | - | - | - | - | - | - | Rectangular | Not Required | - | PAD | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 3.1(mm) | - | - | - | 0.55(mm) | - | ||
![]() S2-220RF Riedon | In Stock | - | - | - | - | - | - | 2 | NO | NO | - | - | NO | - | Not Required(mm) | - | - | - | - | - | -55C to 275C | - | SMD | 1(W) | 3.9(mm) | Not Required(mm) | - | - | 8533210045, 8533210045/8533210045/8533210045/8533210045/8533210045 | 70 TO 275 | 1% | - | - | Tape and Reel | - | - | - | - | ±20(ppm/°C) | Wirewound | 220(ohm) | - | - | - | - | - | - | - | - | Rectangular | Not Required | - | J-Lead | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | 6.6(mm) | - | - | - | 3.2(mm) | - | ||
![]() BR300-0R5J1 Riedon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |