- Series
- Mfr
- Product Status
- Package
- Temperature Coefficient
- Resistance
- Package / Case
- Operating Temperature
- Failure Rate
- Features
- Size / Dimension
- Tolerance
Attribute column
Manufacturer
Riedon Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Max Power Dissipation | Case Code (Metric) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PFS35-43RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 43Ohm | - | - | Thin Film | - | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() PFS35-820RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 820Ohm | - | - | Thin Film | - | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() PFS35-0R91F1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 910mOhm | - | - | Thin Film | 35W | - | - | - | Current Sense, Pulse Withstanding | - | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() PFS35-56RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | D-Pak in TO-263 Housing | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 56Ohms | 155°C | -55°C | Thin Film | 35W | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | 10.3124mm | 10.1092mm | ROHS3 Compliant | ||
![]() CSR2512C0R04F Riedon | In Stock | - | Datasheet | 21 Weeks | 2512 (6432 Metric) | - | -55°C~170°C | Tape & Reel (TR) | 2012 | CSR | 0.250Lx0.118W 6.35mmx3.00mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 40mOhm | - | - | Metal Element | - | 3W | 6432 | 2512 | Current Sense, Non-Inductive | 812.8μm | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() CSR2512A0R04F Riedon | In Stock | - | Datasheet | 21 Weeks | 2512 (6432 Metric) | 2512 | -55°C~170°C | Tape & Reel (TR) | 2012 | CSR | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 40mOhms | 170°C | -55°C | Metal Element | 2W | 2W | 6432 | 2512 | Current Sense, Non-Inductive | 889μm | 0.035 0.90mm | 6.4008mm | 3.2004mm | ROHS3 Compliant | ||
![]() CAR0603-47RB1 Riedon | In Stock | - | Datasheet | 9 Weeks | 0603 (1608 Metric) | 0603 | -55°C~155°C | Tape & Reel (TR) | - | CAR | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | Active | 1 (Unlimited) | 2 | ±25ppm/°C | 47Ohms | - | - | Thin Film | 0.063W 1/16W | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | ||
![]() CSR2512A0R015F Riedon | In Stock | - | Datasheet | 21 Weeks | 2512 (6432 Metric) | - | -55°C~170°C | Tape & Reel (TR) | 2012 | CSR | 0.250Lx0.125W 6.35mmx3.18mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 15mOhm | - | - | Metal Element | - | 2W | 6432 | 2512 | Current Sense, Non-Inductive | 660.4μm | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() CSR25120R03F Riedon | In Stock | - | Datasheet | 21 Weeks | 2512 (6432 Metric) | - | -55°C~170°C | Tape & Reel (TR) | 2012 | CSR | 0.250Lx0.125W 6.35mmx3.18mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 30mOhm | - | - | Metal Element | - | 1W | 6432 | 2512 | Current Sense, Non-Inductive | 762μm | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() NPS2T-10RF1 Riedon | In Stock | - | Datasheet | 34 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | -40°C~175°C | Tape & Reel (TR) | 2011 | NPS | 0.325Lx0.320W 8.26mmx8.13mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 10Ohm | - | - | Thick Film | - | 25W | - | - | Current Sense, Moisture Resistant | 2.8956mm | 0.161 4.10mm | - | - | ROHS3 Compliant | ||
![]() PFS35-0R5F1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | D-Pak in TO-263 Housing | -55°C~155°C | Tape & Reel (TR) | 2013 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 500mOhms | 155°C | -55°C | Thin Film | 35W | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | 10.3124mm | 10.1092mm | ROHS3 Compliant | ||
![]() PFS35-270RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | D-Pak in TO-263 Housing | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 270Ohms | 155°C | -55°C | Thin Film | 35W | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | 10.3124mm | 10.1092mm | ROHS3 Compliant | ||
![]() PFS35-75RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 75Ohm | - | - | Thin Film | - | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() PFS35-36KF1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 36kOhm | - | - | Thin Film | - | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() PFS35-24RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | D-Pak in TO-263 Housing | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 24Ohms | 155°C | -55°C | Thin Film | 35W | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | 10.3124mm | 10.1092mm | ROHS3 Compliant | ||
![]() NPS2T-5KF1 Riedon | In Stock | - | Datasheet | 34 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | -40°C~175°C | Tape & Reel (TR) | 2016 | NPS | 0.325Lx0.320W 8.26mmx8.13mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 5kOhm | - | - | Thick Film | - | 25W | - | - | Current Sense, Moisture Resistant | 2.8956mm | 0.161 4.10mm | - | - | ROHS3 Compliant | ||
![]() FPS2B-0R5F1 Riedon | In Stock | - | Datasheet | 34 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | D2PAK | -40°C~130°C | Tape & Reel (TR) | - | FPS | 0.500Lx0.400W 12.70mmx10.16mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 500mOhms | 130°C | -40°C | Metal Foil | 1.5W | 15W | - | - | Current Sense, Non-Inductive | 4.0894mm | 0.161 4.10mm | 12.7mm | 10.16mm | ROHS3 Compliant | ||
![]() FPS2B-0R36F1 Riedon | In Stock | - | Datasheet | 34 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | D2PAK | -40°C~130°C | Tape & Reel (TR) | - | FPS | 0.500Lx0.400W 12.70mmx10.16mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 360mOhms | 130°C | -40°C | Metal Foil | 1.5W | 15W | - | - | Current Sense, Non-Inductive | 4.0894mm | 0.161 4.10mm | 12.7mm | 10.16mm | ROHS3 Compliant | ||
![]() PCR0805-1KJ1 Riedon | In Stock | - | Datasheet | 9 Weeks | 0805 (2012 Metric) | 0805 | -55°C~155°C | Tape & Reel (TR) | 2009 | PCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 1kOhms | 155°C | -55°C | Thick Film | 0.25W 1/4W | 250mW | 2012 | 0805 | Pulse Withstanding | 508μm | 0.024 0.60mm | 2.0066mm | 1.2446mm | ROHS3 Compliant | ||
![]() PCR1206-470KJ1 Riedon | In Stock | - | Datasheet | 9 Weeks | 1206 (3216 Metric) | 1206 | -55°C~155°C | Tape & Reel (TR) | - | PCR | 0.122Lx0.061W 3.10mmx1.55mm | ±5% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 470kOhms | 155°C | -55°C | Thick Film | 0.333W 1/3W | 333mW | 3216 | 1206 | Pulse Withstanding | 558.8μm | 0.026 0.65mm | 3.0988mm | 1.5494mm | ROHS3 Compliant |