- Series
- Mfr
- Product Status
- Package
- Temperature Coefficient
- Resistance
- Package / Case
- Operating Temperature
- Failure Rate
- Features
- Size / Dimension
- Tolerance
Attribute column
Manufacturer
Riedon Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Max Power Dissipation | Case Code (Metric) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S2-0R2F2 Riedon | In Stock | - | Datasheet | 8 Weeks | 2615 J-Lead | - | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.260Lx0.154W 6.60mmx3.90mm | ±1% | Active | 1 (Unlimited) | 2 | - | 200mOhm | - | - | Wirewound | - | 1W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 3.6068mm | 0.142 3.60mm | - | - | ROHS3 Compliant | - | ||
![]() CAR0805-470RB1 Riedon | In Stock | - | Datasheet | 9 Weeks | 0805 (2012 Metric) | 0805 | -55°C~155°C | Tape & Reel (TR) | - | CAR | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | Active | 1 (Unlimited) | 2 | ±25ppm/°C | 470Ohms | 155°C | -55°C | Thin Film | 0.1W 1/10W | 100mW | - | - | - | 558.8μm | 0.026 0.65mm | 2.0066mm | 1.2446mm | ROHS3 Compliant | - | ||
![]() CAR0805-2K2B1 Riedon | In Stock | - | Datasheet | 9 Weeks | 0805 (2012 Metric) | 0805 | -55°C~155°C | Tape & Reel (TR) | - | CAR | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | Active | 1 (Unlimited) | 2 | ±25ppm/°C | 2.2kOhms | 155°C | -55°C | Thin Film | 0.1W 1/10W | 100mW | - | - | - | 558.8μm | 0.026 0.65mm | 2.0066mm | 1.2446mm | ROHS3 Compliant | - | ||
![]() CAR0805-47KB1 Riedon | In Stock | - | Datasheet | 9 Weeks | 0805 (2012 Metric) | 0805 | -55°C~155°C | Tape & Reel (TR) | - | CAR | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | Active | 1 (Unlimited) | 2 | ±25ppm/°C | 47kOhms | 155°C | -55°C | Thin Film | 0.1W 1/10W | 100mW | - | - | - | 558.8μm | 0.026 0.65mm | 2.0066mm | 1.2446mm | ROHS3 Compliant | - | ||
![]() HVS2512-150MK8 Riedon | In Stock | - | Datasheet | 9 Weeks | 2512 (6432 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2016 | HVS | 0.249Lx0.138W 6.30mmx3.50mm | ±10% | Active | 2 (1 Year) | 2 | ±100ppm/°C | 150MOhm | - | - | Thick Film | - | 1W | 6432 | 2512 | High Voltage, Non-Magnetic | 762μm | 0.030 0.75mm | - | - | ROHS3 Compliant | - | ||
![]() NPS2T-7K5F1 Riedon | In Stock | - | Datasheet | 34 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | -40°C~175°C | Tape & Reel (TR) | 2016 | NPS | 0.325Lx0.320W 8.26mmx8.13mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 7.5kOhm | - | - | Thick Film | - | 25W | - | - | Current Sense, Moisture Resistant | 2.8956mm | 0.161 4.10mm | - | - | ROHS3 Compliant | - | ||
![]() PFS35-1R8F1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | D-Pak in TO-263 Housing | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 1.8Ohms | - | - | Thin Film | 35W | - | - | - | Current Sense, Pulse Withstanding | - | 0.185 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() PFS35-3R3F1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 3.3Ohm | - | - | Thin Film | 35W | - | - | - | Current Sense, Pulse Withstanding | - | 0.185 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() PFS35-9R1F1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | D-Pak in TO-263 Housing | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 9.1Ohms | 155°C | -55°C | Thin Film | 35W | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | 10.3124mm | 10.1092mm | ROHS3 Compliant | - | ||
![]() PFS35-47RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | D-Pak in TO-263 Housing | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 47Ohms | 155°C | -55°C | Thin Film | 35W | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | 10.3124mm | 10.1092mm | ROHS3 Compliant | - | ||
![]() PFS35-2K7F1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | D-Pak in TO-263 Housing | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 2.7kOhms | 155°C | -55°C | Thin Film | 35W | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | 10.3124mm | 10.1092mm | ROHS3 Compliant | - | ||
![]() PFS35-30KF1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 30kOhm | - | - | Thin Film | - | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() NPS2T-50RF1 Riedon | In Stock | - | Datasheet | 34 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | -40°C~175°C | Tape & Reel (TR) | 2011 | NPS | 0.325Lx0.320W 8.26mmx8.13mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 50Ohm | - | - | Thick Film | - | 25W | - | - | Current Sense, Moisture Resistant | 2.8956mm | 0.161 4.10mm | - | - | ROHS3 Compliant | - | ||
![]() FPS2B-0R005F1 Riedon | In Stock | - | Datasheet | 34 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | D2PAK | -40°C~130°C | Tape & Reel (TR) | - | FPS | 0.500Lx0.400W 12.70mmx10.16mm | ±1% | Active | 1 (Unlimited) | 2 | ±1000ppm/°C | 5mOhms | 130°C | -40°C | Metal Foil | 1.5W | 15W | - | - | Current Sense, Non-Inductive | 4.0894mm | 0.161 4.10mm | 12.7mm | 10.16mm | ROHS3 Compliant | - | ||
![]() ASC0805-2KF1 Riedon | In Stock | - | Datasheet | 11 Weeks | 0805 (2012 Metric) | 0805 | -55°C~155°C | Tape & Reel (TR) | - | ASC | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 2kOhms | - | - | Thick Film | 0.125W 1/8W | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | - | 0.024 0.60mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() PFS35-50KF1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2013 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 50kOhm | - | - | Thin Film | - | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() FPS2B-0R3F1 Riedon | In Stock | - | Datasheet | 34 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | -40°C~130°C | Tape & Reel (TR) | 2011 | FPS | 0.500Lx0.400W 12.70mmx10.16mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 300mOhm | - | - | Metal Foil | 1.5W | 15W | - | - | Current Sense, Non-Inductive | 4.0894mm | 0.161 4.10mm | - | - | ROHS3 Compliant | - | ||
![]() PFS35-0R47F1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 470mOhm | - | - | Thin Film | 35W | - | - | - | Current Sense, Pulse Withstanding | - | 0.185 4.70mm | - | - | ROHS3 Compliant | - | ||
![]() FPS2B-0R015F1 Riedon | In Stock | - | Datasheet | 34 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | D2PAK | -40°C~130°C | Tape & Reel (TR) | - | FPS | 0.500Lx0.400W 12.70mmx10.16mm | ±1% | Active | 1 (Unlimited) | 2 | ±500ppm/°C | 15mOhms | 130°C | -40°C | Metal Foil | 1.5W | 15W | - | - | Current Sense, Non-Inductive | 4.0894mm | 0.161 4.10mm | 12.7mm | 10.16mm | ROHS3 Compliant | - | ||
![]() NHS2B-33RJ8 Riedon | In Stock | - | Datasheet | 15 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | -40°C~155°C | Tube | 2013 | NHS | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | Active | 2 (1 Year) | 2 | ±100ppm/°C | 33Ohm | - | - | Thick Film | - | 50W | - | - | - | 4.0894mm | 0.161 4.10mm | - | - | ROHS3 Compliant | - |