- Series
- Mfr
- Product Status
- Package
- Temperature Coefficient
- Resistance
- Package / Case
- Operating Temperature
- Failure Rate
- Features
- Size / Dimension
- Tolerance
Attribute column
Manufacturer
Riedon Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Max Power Dissipation | Case Code (Metric) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PFS35-1K1F1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | D-Pak in TO-263 Housing | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 1.1kOhms | 155°C | -55°C | Thin Film | 35W | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | 10.3124mm | 10.1092mm | ROHS3 Compliant | ||
![]() PFS35-510RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 510Ohm | - | - | Thin Film | - | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() PFS35-51RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | D-Pak in TO-263 Housing | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 51Ohms | 155°C | -55°C | Thin Film | 35W | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | 10.3124mm | 10.1092mm | ROHS3 Compliant | ||
![]() NPS2B-5K1J8 Riedon | In Stock | - | Datasheet | 11 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | D2PAK | -40°C~155°C | Tube | 2013 | NPS | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 5.1kOhms | 155°C | -40°C | Thick Film | 30W | 30W | - | - | Current Sense, Moisture Resistant | 4.0894mm | 0.161 4.10mm | 12.7mm | 10.16mm | ROHS3 Compliant | ||
![]() PCR0805-10MJ1 Riedon | In Stock | - | Datasheet | 9 Weeks | 0805 (2012 Metric) | 0805 | -55°C~155°C | Tape & Reel (TR) | - | PCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 10MOhms | 155°C | -55°C | Thick Film | 0.25W 1/4W | 250mW | 2012 | 0805 | Pulse Withstanding | 508μm | 0.024 0.60mm | 2.0066mm | 1.2446mm | ROHS3 Compliant | ||
![]() PCR1206-10MJ1 Riedon | In Stock | - | Datasheet | 9 Weeks | 1206 (3216 Metric) | - | -55°C~155°C | Tape & Reel (TR) | - | PCR | 0.122Lx0.061W 3.10mmx1.55mm | ±5% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 10MOhm | - | - | Thick Film | 0.333W 1/3W | 333mW | 3216 | 1206 | Pulse Withstanding | 558.8μm | 0.026 0.65mm | - | - | ROHS3 Compliant | ||
![]() NPS2B-15RJ8 Riedon | In Stock | - | Datasheet | 11 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | -40°C~155°C | Tube | 2013 | NPS | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 15Ohm | - | - | Thick Film | - | 30W | - | - | Current Sense, Moisture Resistant | 4.0894mm | 0.161 4.10mm | - | - | ROHS3 Compliant | ||
![]() NPS2B-0R05J8 Riedon | In Stock | - | Datasheet | 15 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | -40°C~155°C | Tube | 2013 | NPS | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | Active | 1 (Unlimited) | 2 | ±300ppm/°C | 50mOhm | - | - | Thick Film | - | 30W | - | - | Current Sense, Moisture Resistant | 4.0894mm | 0.161 4.10mm | - | - | ROHS3 Compliant | ||
![]() PFS35-0R43F1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 430mOhm | - | - | Thin Film | 35W | - | - | - | Current Sense, Pulse Withstanding | - | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() PFS35-0R39F1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | D-Pak in TO-263 Housing | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 390mOhms | - | - | Thin Film | 35W | - | - | - | Current Sense, Pulse Withstanding | - | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() PFS35-430RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | D-Pak in TO-263 Housing | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 430Ohms | 155°C | -55°C | Thin Film | 35W | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | 10.3124mm | 10.1092mm | ROHS3 Compliant | ||
![]() PFS35-6K8F1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | D-Pak in TO-263 Housing | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 6.8kOhms | 155°C | -55°C | Thin Film | 35W | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | 10.3124mm | 10.1092mm | ROHS3 Compliant | ||
![]() PFS35-11KF1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 11kOhm | - | - | Thin Film | - | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() PFS35-0R11F1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 110mOhm | - | - | Thin Film | 35W | - | - | - | Current Sense, Pulse Withstanding | - | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() PFS35-13KF1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | D-Pak in TO-263 Housing | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 13kOhms | 155°C | -55°C | Thin Film | 35W | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | 10.3124mm | 10.1092mm | ROHS3 Compliant | ||
![]() PFS35-39KF1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 39kOhm | - | - | Thin Film | - | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() PCR0805-100RJ1 Riedon | In Stock | - | Datasheet | 9 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | - | PCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | Active | 1 (Unlimited) | 2 | ±200ppm/°C | 100Ohm | - | - | Thick Film | 0.25W 1/4W | 250mW | 2012 | 0805 | Pulse Withstanding | 508μm | 0.024 0.60mm | - | - | ROHS3 Compliant | ||
![]() PFS35-0R02J1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2012 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±5% | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 20mOhm | - | - | Thin Film | - | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() PFS35-18RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | D-Pak in TO-263 Housing | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 18Ohms | 155°C | -55°C | Thin Film | 35W | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | 10.3124mm | 10.1092mm | ROHS3 Compliant | ||
![]() PFS35-6R2F1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 6.2Ohm | - | - | Thin Film | 35W | - | - | - | Current Sense, Pulse Withstanding | - | 0.185 4.70mm | - | - | ROHS3 Compliant |