- Series
- Mfr
- Product Status
- Package
- Temperature Coefficient
- Resistance
- Package / Case
- Operating Temperature
- Failure Rate
- Features
- Size / Dimension
- Tolerance
Attribute column
Manufacturer
Riedon Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Backshell Material, Plating | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Anti-Sulfurated | Anti-Surge | Base Product Number | Base/Housing Material | Body Orientation | Cable Types | Case Size | Contact Finish Mating | Contact Materials | Current Sensing | Frequency-Max | Lead Spacing (nom) | Mfr | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Overall Impedance | Package | Package Type | Power Rating(s) | Primary Material | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Temperature Range @ Derated Power | Termination Method | Tolerance (+ or -) | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Gender | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Pitch | Orientation | Shielding | Ingress Protection | Construction | Style | Military Standard | Shell Finish | Shell Size - Insert | Termination Style | Housing Color | Output Type | Failure Rate | Lead Spacing | Shell Size, MIL | Lead Style | Cable Opening | Voltage - Supply, Single/Dual (±) | 1st Connector | 2nd Connector | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Features | Product Length | Product Length (mm) | Height Seated (Max) | Length | Thickness (Max) | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCR0805-470RF1 Riedon | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Riedon | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | PCR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 470 Ohms | - | Thick Film | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | 0.024 (0.60mm) | - | - | - | - | - | - | ||
![]() CSRL3-0R007F9 Riedon | In Stock | - | - | - | - | 2512 (6432 Metric) | - | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Riedon | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 170°C | - | CSRL | 0.252 L x 0.126 W (6.40mm x 3.20mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 7 mOhms | - | Metal Element | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Non-Inductive | - | - | 0.035 (0.90mm) | - | - | - | - | - | - | ||
![]() BRT100-2RJ1 Riedon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 173109 | - | - | - | - | - | - | - | - | - | Molex | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR100-2RJ1 Riedon | In Stock | - | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VJ1812 | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | - | - | 500V | - | -55°C ~ 150°C | - | VJ | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±2% | - | - | C0G, NP0 | - | - | - | - | - | - | General Purpose | - | - | 3300 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.086 (2.18mm) | - | - | - | - | ||
![]() CSR1206-0R002F9 Riedon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Riedon | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BR300-35RJ1 Riedon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSRL1-0R004F1 Riedon | In Stock | - | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Riedon | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 170°C | - | CSRL | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | 2 | - | ±75ppm/°C | - | - | 4 mOhms | - | Metal Element | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Non-Inductive | - | - | 0.028 (0.70mm) | - | - | - | - | - | - | ||
![]() BRT300-15RJ1 Riedon | In Stock | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | Chassis | - | -55C to 200C | - | Tape & Reel (TR) | - | - | - | 60(mm) | Not Required(mm) | Active | - | 25 TO 275 | - | 5% | 50V | - | -55°C ~ 150°C | Bulk | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | - | C0G, NP0 | - | Wirewound | 15(ohm) | - | - | - | Automotive | - | - | 5600 pF | - | - | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 215(mm) | - | - | 0.067 (1.70mm) | - | 30(mm) | - | AEC-Q200 | ||
![]() BRT300-5RJ1 Riedon | In Stock | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | - | - | Q-1T04E0 | - | - | RG-316 | - | - | - | - | 11 GHz | - | Amphenol Custom Cable | - | - | - | - | 50 Ohms | Bag | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | N-Type to TNC | - | - | - | - | - | - | - | - | - | - | - | - | N-Type Jack | TNC Jack | - | - | - | - | - | - | - | Shielded | - | - | - | 36.00 (914.40mm) | - | - | - | - | - | ||
![]() BRT60-10RJ1 Riedon | In Stock | - | - | - | Panel Mount | - | Flange | Aluminum | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | MS3470W22 | - | - | - | - | Gold | Copper Alloy | - | - | - | Corsair | - | - | - | - | - | Bag | - | - | Metal | - | - | Active | - | - | - | - | - | - | -55°C ~ 175°C | - | Military, MIL-DTL-26482 G Series II, 852 | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 41 | - | Olive Green | Aerospace, Automotive, Aviation, Military, Telecommunications | - | - | - | Bayonet Lock | 7.5A, 13A | - | N (Normal) | Unshielded | Fluid Resistant | - | - | - | Olive Green Cadmium | 22-41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSR1206-0R004F Riedon | In Stock | - | - | - | Surface Mount | 6-XFBGA, WLPBGA | - | - | 6-WLP (1.08x0.73) | - | - | - | - | - | - | - | - | - | - | - | MAX40001 | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | 1 | - | - | Tube | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | with Voltage Reference | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | - | - | 1.7V ~ 5.5V | - | - | 1.7µA | 8mV | 0.005µA | 2.5mV | 46dB CMRR, 60dB PSRR (Min) | 100nA (Min) | 14µs (Typ) | - | - | - | - | - | - | - | - | - | - | ||
![]() CSRL1-0R005F1 Riedon | In Stock | - | - | Gold | - | 1206 (3216 Metric) | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | Polyester | Straight | - | - | - | Copper Alloy | - | - | - | Riedon | Through Hole | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | Solder | - | - | - | -55 to 105 °C | - | CSRL | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±1% | 2 | - | ±75ppm/°C | - | - | 5 mOhms | - | Metal Element | - | - | Header | 1W | - | - | - | 3.9600 mm | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Non-Inductive | 55.47 mm | - | 0.028 (0.70mm) | - | - | - | - | - | - | ||
![]() CSR2512B0R004F9 Riedon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Riedon | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSRL3-0R004F9 Riedon | In Stock | - | - | - | - | 2512 (6432 Metric) | - | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Riedon | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 170°C | - | CSRL | 0.252 L x 0.126 W (6.40mm x 3.20mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 4 mOhms | - | Metal Element | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Non-Inductive | - | - | 0.035 (0.90mm) | - | - | - | - | - | - | ||
![]() CSRL3-0R001J1 Riedon | In Stock | - | - | - | - | 2512 (6432 Metric) | - | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reliance North America | - | - | - | - | - | Tape & Box (TB) | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 170°C | - | * | 0.250 L x 0.125 W (6.35mm x 3.18mm) | ±5% | 2 | - | ±50ppm/°C | - | - | 1 mOhms | - | Metal Element | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Non-Inductive | - | - | 0.033 (0.85mm) | - | - | - | - | - | - | ||
![]() BR100-20RJ1 Riedon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSRL3-0R04F8 Riedon | In Stock | - | - | - | - | 2512 (6432 Metric) | - | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Riedon | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 170°C | - | CSRL | 0.252" L x 0.126" W (6.40mm x 3.20mm) | ±1% | 2 | - | - | - | - | 40 mOhms | - | Metal Element | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Non-Inductive | - | - | 0.035" (0.90mm) | - | - | - | - | - | - | ||
![]() CSRL3-0R002F9 Riedon | In Stock | - | - | - | - | 2512 (6432 Metric) | - | - | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Riedon | - | - | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 170°C | - | CSRL | 0.250 L x 0.125 W (6.35mm x 3.18mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 2 mOhms | - | Metal Element | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Non-Inductive | - | - | 0.022 (0.55mm) | - | - | - | - | - | - | ||
![]() HVC0402-500MK8 Riedon | In Stock | - | - | - | - | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Riedon | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 125°C | - | HVC | 0.037 L x 0.019 W (0.95mm x 0.48mm) | ±10% | 2 | - | ±250ppm/°C | - | - | 500 MOhms | - | Thick Film | - | - | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Magnetic | - | - | 0.015 (0.38mm) | - | - | - | - | - | - | ||
![]() CSR1206-0R01F Riedon | In Stock | - | - | Gold | - | 1206 | - | - | - | - | 2 | - | - | - | - | - | - | - | NO | NO | - | - | Straight | - | 1206 | - | Beryllium Copper | YES | - | Not Required(mm) | Riedon | - | - | - | -55C to 170C | - | Bulk | SMD | 1(W) | - | 1.6(mm) | Not Required(mm) | Obsolete | - | 80 TO 170 | - | 1% | - | - | - | Tape and Reel | - | - | - | - | - | ±50(ppm/°C) | - | - | 0.01(ohm) | - | - | - | - | Plug | - | - | - | - | - | - | - | - | Rectangular | - | Not Required | - | - | PAD | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5 mm | 3.2(mm) | - | - | - | - | 0.6(mm) | - | - |