- Series
- Mfr
- Product Status
- Package
- Temperature Coefficient
- Resistance
- Package / Case
- Operating Temperature
- Failure Rate
- Features
- Size / Dimension
- Tolerance
Attribute column
Manufacturer
Riedon Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Max Power Dissipation | Case Code (Metric) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S3-4K7J8 Riedon | In Stock | - | Datasheet | 8 Weeks | 6327 J-Lead | - | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | Active | 1 (Unlimited) | 2 | ±20ppm/°C | 4.7kOhm | - | - | Wirewound | - | 3W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 6.8072mm | 0.268 6.80mm | - | - | ROHS3 Compliant | ||
![]() S2-0R75J8 Riedon | In Stock | - | Datasheet | 8 Weeks | 2615 J-Lead | - | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.260Lx0.154W 6.60mmx3.90mm | ±5% | Active | 1 (Unlimited) | 2 | - | 750mOhm | - | - | Wirewound | - | 1W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 3.6068mm | 0.142 3.60mm | - | - | ROHS3 Compliant | ||
![]() S4-100RF1 Riedon | In Stock | - | Datasheet | 8 Weeks | 4525 J-Lead | - | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.449Lx0.252W 11.40mmx6.40mm | ±1% | Active | 1 (Unlimited) | 2 | ±20ppm/°C | 100Ohm | - | - | Wirewound | - | 2W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 5.0038mm | 0.197 5.00mm | - | - | ROHS3 Compliant | ||
![]() PCR0805-4M7J1 Riedon | In Stock | - | Datasheet | 9 Weeks | 0805 (2012 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2015 | PCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 4.7MOhm | - | - | Thick Film | 0.25W 1/4W | 250mW | 2012 | 0805 | Pulse Withstanding | 508μm | 0.024 0.60mm | - | - | ROHS3 Compliant | ||
![]() S2-2K2J8 Riedon | In Stock | - | Datasheet | 8 Weeks | 2615 J-Lead | - | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.260Lx0.154W 6.60mmx3.90mm | ±5% | Active | 1 (Unlimited) | 2 | ±20ppm/°C | 2.2kOhms | 275°C | -55°C | Wirewound | 1W | 1W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 3.6068mm | 0.142 3.60mm | 6.604mm | 3.9116mm | ROHS3 Compliant | ||
![]() S5-0R005J8 Riedon | In Stock | - | Datasheet | 8 Weeks | 8230 J-Lead | - | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.819Lx0.296W 20.80mmx7.50mm | ±5% | Active | 1 (Unlimited) | 2 | - | 5mOhm | - | - | Wirewound | - | 4W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 8.1026mm | 0.319 8.10mm | - | - | ROHS3 Compliant | ||
![]() S3-2K21F8 Riedon | In Stock | - | Datasheet | 8 Weeks | 6327 J-Lead | - | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.626Lx0.272W 15.90mmx6.90mm | ±1% | Active | 1 (Unlimited) | 2 | ±20ppm/°C | 2.21kOhm | - | - | Wirewound | - | 3W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 6.8072mm | 0.268 6.80mm | - | - | ROHS3 Compliant | ||
![]() S4-604RF8 Riedon | In Stock | - | Datasheet | 8 Weeks | 4525 J-Lead | - | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.449Lx0.252W 11.40mmx6.40mm | ±1% | Active | 1 (Unlimited) | 2 | ±20ppm/°C | 604Ohm | - | - | Wirewound | - | 2W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 5.0038mm | 0.197 5.00mm | - | - | ROHS3 Compliant | ||
![]() S4-4K75F1 Riedon | In Stock | - | Datasheet | 8 Weeks | 4525 J-Lead | - | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.449Lx0.252W 11.40mmx6.40mm | ±1% | Active | 1 (Unlimited) | 2 | ±20ppm/°C | 4.75kOhm | - | - | Wirewound | - | 2W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 5.0038mm | 0.197 5.00mm | - | - | ROHS3 Compliant | ||
![]() S5-0R036J8 Riedon | In Stock | - | Datasheet | 8 Weeks | 8230 J-Lead | - | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.819Lx0.296W 20.80mmx7.50mm | ±5% | Active | 1 (Unlimited) | 2 | - | 36mOhm | - | - | Wirewound | - | 4W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 8.1026mm | 0.319 8.10mm | - | - | ROHS3 Compliant | ||
![]() NPS2B-220RJ8 Riedon | In Stock | - | Datasheet | 11 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | -40°C~155°C | Tube | 2013 | NPS | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 220Ohm | - | - | Thick Film | - | 30W | - | - | Current Sense, Moisture Resistant | 4.0894mm | 0.161 4.10mm | - | - | ROHS3 Compliant | ||
![]() PCR1206-10RJ1 Riedon | In Stock | - | Datasheet | 9 Weeks | 1206 (3216 Metric) | - | -55°C~155°C | Tape & Reel (TR) | - | PCR | 0.122Lx0.061W 3.10mmx1.55mm | ±5% | Active | 1 (Unlimited) | 2 | ±200ppm/°C | 10Ohm | - | - | Thick Film | 0.333W 1/3W | 333mW | 3216 | 1206 | Pulse Withstanding | 558.8μm | 0.026 0.65mm | - | - | ROHS3 Compliant | ||
![]() PFS35-30RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 30Ohm | - | - | Thin Film | - | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() PFS35-680RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | D-Pak in TO-263 Housing | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 680Ohms | 155°C | -55°C | Thin Film | 35W | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | 10.3124mm | 10.1092mm | ROHS3 Compliant | ||
![]() PFS35-1KF1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | D-Pak in TO-263 Housing | -55°C~155°C | Tape & Reel (TR) | 2013 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 1kOhms | 155°C | -55°C | Thin Film | 35W | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | 10.3124mm | 10.1092mm | ROHS3 Compliant | ||
![]() PFS35-1RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2013 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 1Ohm | - | - | Thin Film | - | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() NPS2T-2K5F1 Riedon | In Stock | - | Datasheet | 34 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | -40°C~175°C | Tape & Reel (TR) | 2016 | NPS | 0.325Lx0.320W 8.26mmx8.13mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 2.5kOhm | - | - | Thick Film | - | 25W | - | - | Current Sense, Moisture Resistant | 2.8956mm | 0.161 4.10mm | - | - | ROHS3 Compliant | ||
![]() CSR2512C0R0005F Riedon | In Stock | - | Datasheet | 21 Weeks | 2512 (6432 Metric) | - | -55°C~170°C | Tape & Reel (TR) | 2012 | CSR | 0.250Lx0.118W 6.35mmx3.00mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 500μOhm | - | - | Metal Element | - | 3W | 6432 | 2512 | Current Sense, Non-Inductive | 609.6μm | 0.057 1.45mm | - | - | ROHS3 Compliant | ||
![]() NPS2B-22RJ1 Riedon | In Stock | - | Datasheet | 11 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | -40°C~155°C | Tube | 2013 | NPS | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 22Ohm | - | - | Thick Film | - | 30W | - | - | Current Sense, Moisture Resistant | 4.0894mm | 0.161 4.10mm | - | - | ROHS3 Compliant | ||
![]() FPS2B-50RF1 Riedon | In Stock | - | Datasheet | 34 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | D2PAK | -40°C~130°C | Tape & Reel (TR) | 2011 | FPS | 0.500Lx0.400W 12.70mmx10.16mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 50Ohms | 130°C | -40°C | Metal Foil | 1.5W | 15W | - | - | Current Sense, Non-Inductive | 4.0894mm | 0.161 4.10mm | 12.7mm | 10.16mm | ROHS3 Compliant |