- Series
- Mfr
- Product Status
- Package
- Temperature Coefficient
- Resistance
- Package / Case
- Operating Temperature
- Failure Rate
- Features
- Size / Dimension
- Tolerance
Attribute column
Manufacturer
Riedon Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Max Power Dissipation | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S3-0R024J8 Riedon | In Stock | - | Datasheet | 8 Weeks | 6327 J-Lead | - | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.626Lx0.272W 15.90mmx6.90mm | ±5% | Active | 1 (Unlimited) | 2 | - | 24mOhm | - | - | Wirewound | - | 3W | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 6.8072mm | 0.268 6.80mm | - | - | ROHS3 Compliant | ||
![]() S4-0R1J1 Riedon | In Stock | - | Datasheet | 8 Weeks | 4525 J-Lead | - | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.449Lx0.252W 11.40mmx6.40mm | ±5% | Active | 1 (Unlimited) | 2 | - | 100mOhms | 275°C | -55°C | Wirewound | 2W | 2W | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 5.0038mm | 0.197 5.00mm | 11.4046mm | 6.4008mm | ROHS3 Compliant | ||
![]() S5-22KF1 Riedon | In Stock | - | Datasheet | 8 Weeks | 8230 J-Lead | - | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.819Lx0.296W 20.80mmx7.50mm | ±1% | Active | 1 (Unlimited) | 2 | ±20ppm/°C | 22kOhms | 275°C | -55°C | Wirewound | 4W | 4W | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 8.1026mm | 0.319 8.10mm | 20.8026mm | 7.5184mm | ROHS3 Compliant | ||
![]() S2-0R015J8 Riedon | In Stock | - | Datasheet | 8 Weeks | 2615 J-Lead | - | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.260Lx0.154W 6.60mmx3.90mm | ±5% | Active | 1 (Unlimited) | 2 | - | 15mOhms | 275°C | -55°C | Wirewound | 1W | 1W | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 3.6068mm | 0.142 3.60mm | 6.604mm | 3.9116mm | ROHS3 Compliant | ||
![]() S2-0R01J3 Riedon | In Stock | - | Datasheet | 8 Weeks | 2615 J-Lead | - | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.260Lx0.154W 6.60mmx3.90mm | ±5% | Active | 1 (Unlimited) | 2 | - | 10mOhm | - | - | Wirewound | - | 1W | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 3.6068mm | 0.142 3.60mm | - | - | ROHS3 Compliant | ||
![]() S2-0R02J1 Riedon | In Stock | - | Datasheet | 8 Weeks | 2615 J-Lead | - | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.260Lx0.154W 6.60mmx3.90mm | ±5% | Active | 1 (Unlimited) | 2 | - | 20mOhm | - | - | Wirewound | 1W | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | - | 0.142 3.60mm | - | - | ROHS3 Compliant | ||
![]() S-1 0.005 OHM 5% Riedon | In Stock | - | Datasheet | - | 1913 J-Lead | - | -55°C~275°C | Tape & Reel (TR) | - | S | 0.189Lx0.130W 4.80mmx3.30mm | ±5% | Obsolete | 1 (Unlimited) | 2 | - | 5mOhms | - | - | Wirewound | 0.5W 1/2W | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | - | 0.126 3.20mm | - | - | ROHS3 Compliant | ||
![]() S2-10RF2 Riedon | In Stock | - | Datasheet | 8 Weeks | 2615 J-Lead | - | -55°C~275°C | Tape & Reel (TR) | 2012 | S | 0.260Lx0.154W 6.60mmx3.90mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 10Ohm | - | - | Wirewound | - | 1W | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 3.6068mm | 0.142 3.60mm | - | - | ROHS3 Compliant | ||
![]() NHS2B-3R3J1 Riedon | In Stock | - | Datasheet | 15 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | -40°C~155°C | Tube | 2013 | NHS | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | Active | 2 (1 Year) | 2 | ±100ppm/°C | 3.3Ohm | - | - | Thick Film | - | 50W | - | 4.0894mm | 0.161 4.10mm | - | - | ROHS3 Compliant | ||
![]() NHS2B-2R2J8 Riedon | In Stock | - | Datasheet | 15 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | -40°C~155°C | Tube | 2013 | NHS | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | Active | 2 (1 Year) | 2 | ±100ppm/°C | 2.2Ohm | - | - | Thick Film | - | 50W | - | 4.0894mm | 0.161 4.10mm | - | - | ROHS3 Compliant | ||
![]() NHS2B-4K7J8 Riedon | In Stock | - | Datasheet | 15 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | -40°C~155°C | Tube | 2013 | NHS | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | Active | 2 (1 Year) | 2 | ±100ppm/°C | 4.7kOhm | - | - | Thick Film | - | 50W | - | 4.0894mm | 0.161 4.10mm | - | - | ROHS3 Compliant | ||
![]() NHS2B-22RJ8 Riedon | In Stock | - | Datasheet | 15 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | -40°C~155°C | Tube | 2013 | NHS | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | Active | 2 (1 Year) | 2 | ±100ppm/°C | 22Ohm | - | - | Thick Film | - | 50W | - | 4.0894mm | 0.161 4.10mm | - | - | ROHS3 Compliant | ||
![]() PFS35-0R68F1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 680mOhm | - | - | Thin Film | 35W | - | Current Sense, Pulse Withstanding | - | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() PFS35-1R2F1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 1.2Ohm | - | - | Thin Film | 35W | - | Current Sense, Pulse Withstanding | - | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() PFS35-0R03J1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±5% | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 30mOhm | - | - | Thin Film | 35W | - | Current Sense, Pulse Withstanding | - | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() PFS35-8R2F1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 8.2Ohm | - | - | Thin Film | - | 35W | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() PFS35-0R51F1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | D-Pak in TO-263 Housing | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 510mOhms | - | - | Thin Film | 35W | - | Current Sense, Pulse Withstanding | - | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() PFS35-3R6F1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 3.6Ohm | - | - | Thin Film | 35W | - | Current Sense, Pulse Withstanding | - | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() PFS35-5R6F1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 5.6Ohm | - | - | Thin Film | 35W | - | Current Sense, Pulse Withstanding | - | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() PFS35-1R1F1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 1.1Ohm | - | - | Thin Film | 35W | - | Current Sense, Pulse Withstanding | - | 0.185 4.70mm | - | - | ROHS3 Compliant |