- Series
- Mfr
- Product Status
- Package
- Temperature Coefficient
- Resistance
- Package / Case
- Operating Temperature
- Failure Rate
- Features
- Size / Dimension
- Tolerance
Attribute column
Manufacturer
Riedon Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Max Power Dissipation | Case Code (Metric) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PFC10-5R6F1 Riedon | In Stock | - | Datasheet | 16 Weeks | PFC10 (TO-126 SMT) | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFC | 0.472Lx0.323W 12.00mmx8.20mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 5.6Ohm | - | - | Thick Film | - | 25W | - | - | Current Sense, Pulse Withstanding | 1.0414mm | 0.041 1.05mm | - | - | ROHS3 Compliant | ||
![]() PFC10-500RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | PFC10 (TO-126 SMT) | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFC | 0.472Lx0.323W 12.00mmx8.20mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 500Ohm | - | - | Thick Film | - | 25W | - | - | Current Sense, Pulse Withstanding | 1.0414mm | 0.041 1.05mm | - | - | ROHS3 Compliant | ||
![]() PFC10-15RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | PFC10 (TO-126 SMT) | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFC | 0.472Lx0.323W 12.00mmx8.20mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 15Ohm | - | - | Thick Film | - | 25W | - | - | Current Sense, Pulse Withstanding | 1.0414mm | 0.041 1.05mm | - | - | ROHS3 Compliant | ||
![]() MNRS15750R001F Riedon | In Stock | - | Datasheet | 8 Weeks | 6030 (15075 Metric) | - | -55°C~170°C | Strip | - | MNRS | 0.598Lx0.295W 15.20mmx7.50mm | ±1% | Active | 1 (Unlimited) | 2 | ±120ppm/°C | 1mOhm | - | - | Metal Element | - | 6W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | 939.8μm | 0.037 0.95mm | - | - | ROHS3 Compliant | ||
![]() PCR1206-1RJ1 Riedon | In Stock | - | Datasheet | 9 Weeks | 1206 (3216 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2012 | PCR | 0.122Lx0.061W 3.10mmx1.55mm | ±5% | Active | 1 (Unlimited) | 2 | ±200ppm/°C | 1Ohm | - | - | Thick Film | 0.333W 1/3W | 333mW | 3216 | 1206 | Pulse Withstanding | 558.8μm | 0.026 0.65mm | - | - | ROHS3 Compliant | ||
![]() PFS35-0R1F1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2012 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 100mOhm | - | - | Thin Film | - | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() NHS2B-1RJ1 Riedon | In Stock | - | Datasheet | 15 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | -40°C~155°C | Tube | 2013 | NHS | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | Active | 2 (1 Year) | 2 | ±100ppm/°C | 1Ohm | - | - | Thick Film | - | 50W | - | - | - | 4.0894mm | 0.161 4.10mm | - | - | ROHS3 Compliant | ||
![]() NHS2B-5R6J8 Riedon | In Stock | - | Datasheet | 15 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | -40°C~155°C | Tube | 2013 | NHS | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | Active | 2 (1 Year) | 2 | ±100ppm/°C | 5.6Ohm | - | - | Thick Film | - | 50W | - | - | - | 4.0894mm | 0.161 4.10mm | - | - | ROHS3 Compliant | ||
![]() NHS2B-5K1J8 Riedon | In Stock | - | Datasheet | 15 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | -40°C~155°C | Tube | 2013 | NHS | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | Active | 2 (1 Year) | 2 | ±100ppm/°C | 5.1kOhm | - | - | Thick Film | - | 50W | - | - | - | 4.0894mm | 0.161 4.10mm | - | - | ROHS3 Compliant | ||
![]() NHS2B-510RJ8 Riedon | In Stock | - | Datasheet | 15 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | -40°C~155°C | Tube | 2013 | NHS | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | Active | 2 (1 Year) | 2 | ±100ppm/°C | 510Ohm | - | - | Thick Film | - | 50W | - | - | - | 4.0894mm | 0.161 4.10mm | - | - | ROHS3 Compliant | ||
![]() FPS2B-25RF1 Riedon | In Stock | - | Datasheet | 34 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | D2PAK | -40°C~130°C | Tape & Reel (TR) | - | FPS | 0.500Lx0.400W 12.70mmx10.16mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 25Ohms | 130°C | -40°C | Metal Foil | 1.5W | 15W | - | - | Current Sense, Non-Inductive | 4.0894mm | 0.161 4.10mm | 12.7mm | 10.16mm | ROHS3 Compliant | ||
![]() HVS2512-30GL8 Riedon | In Stock | - | Datasheet | 9 Weeks | 2512 (6432 Metric) | - | -55°C~155°C | Tape & Reel (TR) | 2013 | HVS | 0.249Lx0.138W 6.30mmx3.50mm | ±20% | Active | 2 (1 Year) | 2 | ±250ppm/°C | 30GOhm | - | - | Thick Film | - | 1W | 6432 | 2512 | High Voltage, Non-Magnetic | 762μm | 0.030 0.75mm | - | - | ROHS3 Compliant | ||
![]() PFS35-0R75F1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 750mOhm | - | - | Thin Film | 35W | - | - | - | Current Sense, Pulse Withstanding | - | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() PFS35-0R36F1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 360mOhm | - | - | Thin Film | 35W | - | - | - | Current Sense, Pulse Withstanding | - | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() PFS35-2KF1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2013 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 2kOhm | - | - | Thin Film | - | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() PFS35-0R62F1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 620mOhm | - | - | Thin Film | 35W | - | - | - | Current Sense, Pulse Withstanding | - | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() PFS35-0R82F1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | D-Pak in TO-263 Housing | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 820mOhms | - | - | Thin Film | 35W | - | - | - | Current Sense, Pulse Withstanding | - | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() PFS35-10RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2013 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 10Ohm | - | - | Thin Film | - | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant | ||
![]() PFS35-68RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | D-Pak in TO-263 Housing | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 68Ohms | 155°C | -55°C | Thin Film | 35W | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | 10.3124mm | 10.1092mm | ROHS3 Compliant | ||
![]() PFS35-1K2F1 Riedon | In Stock | - | Datasheet | 16 Weeks | Non-Standard D-PAK | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFS35 | 0.406Lx0.398W 10.30mmx10.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 1.2kOhm | - | - | Thin Film | - | 35W | - | - | Current Sense, Pulse Withstanding | 4.699mm | 0.185 4.70mm | - | - | ROHS3 Compliant |