- Series
- Mfr
- Product Status
- Package
- Temperature Coefficient
- Resistance
- Package / Case
- Operating Temperature
- Failure Rate
- Features
- Size / Dimension
- Tolerance
Attribute column
Manufacturer
Riedon Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Max Power Dissipation | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NHS2B-15KJ8 Riedon | In Stock | - | Datasheet | 15 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | -40°C~155°C | Tube | 2013 | NHS | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | Active | 2 (1 Year) | 2 | ±100ppm/°C | 15kOhm | - | - | Thick Film | - | 50W | - | 4.0894mm | 0.161 4.10mm | - | - | ROHS3 Compliant | ||
![]() NHS2B-15RJ8 Riedon | In Stock | - | Datasheet | 15 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | -40°C~155°C | Tube | 2013 | NHS | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | Active | 2 (1 Year) | 2 | ±100ppm/°C | 15Ohm | - | - | Thick Film | - | 50W | - | 4.0894mm | 0.161 4.10mm | - | - | ROHS3 Compliant | ||
![]() NHS2B-2K2J8 Riedon | In Stock | - | Datasheet | 15 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | -40°C~155°C | Tube | 2013 | NHS | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | Active | 2 (1 Year) | 2 | ±100ppm/°C | 2.2kOhm | - | - | Thick Film | - | 50W | - | 4.0894mm | 0.161 4.10mm | - | - | ROHS3 Compliant | ||
![]() FPS2B-0R0075F1 Riedon | In Stock | - | Datasheet | 34 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | D2PAK | -40°C~130°C | Tape & Reel (TR) | - | FPS | 0.500Lx0.400W 12.70mmx10.16mm | ±1% | Active | 1 (Unlimited) | 2 | ±1000ppm/°C | 7.5mOhms | 130°C | -40°C | Metal Foil | 1.5W | 15W | Current Sense, Non-Inductive | 4.0894mm | 0.161 4.10mm | 12.7mm | 10.16mm | ROHS3 Compliant | ||
![]() NHS2B-1R5J1 Riedon | In Stock | - | Datasheet | 15 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | -40°C~155°C | Tube | 2013 | NHS | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | Active | 2 (1 Year) | 2 | ±100ppm/°C | 1.5Ohm | - | - | Thick Film | - | 50W | - | 4.0894mm | 0.161 4.10mm | - | - | ROHS3 Compliant | ||
![]() NHS2B-3R9J8 Riedon | In Stock | - | Datasheet | 15 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | -40°C~155°C | Tube | 2013 | NHS | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | Active | 2 (1 Year) | 2 | ±100ppm/°C | 3.9Ohm | - | - | Thick Film | - | 50W | - | 4.0894mm | 0.161 4.10mm | - | - | ROHS3 Compliant | ||
![]() NHS2B-7R5J8 Riedon | In Stock | - | Datasheet | 15 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | -40°C~155°C | Tube | 2013 | NHS | 0.500Lx0.400W 12.70mmx10.16mm | ±5% | Active | 2 (1 Year) | 2 | ±100ppm/°C | 7.5Ohm | - | - | Thick Film | - | 50W | - | 4.0894mm | 0.161 4.10mm | - | - | ROHS3 Compliant | ||
![]() FPS2B-0R05F1 Riedon | In Stock | - | Datasheet | 34 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | D2PAK | -40°C~130°C | Tape & Reel (TR) | - | FPS | 0.500Lx0.400W 12.70mmx10.16mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 50mOhms | 130°C | -40°C | Metal Foil | 1.5W | 15W | Current Sense, Non-Inductive | 4.0894mm | 0.161 4.10mm | 12.7mm | 10.16mm | ROHS3 Compliant | ||
![]() FPS2B-0R15F1 Riedon | In Stock | - | Datasheet | 34 Weeks | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | -40°C~130°C | Tape & Reel (TR) | - | FPS | 0.500Lx0.400W 12.70mmx10.16mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 150mOhm | - | - | Metal Foil | 1.5W | 15W | Current Sense, Non-Inductive | 4.0894mm | 0.161 4.10mm | - | - | ROHS3 Compliant | ||
![]() PFC10-3R9F1 Riedon | In Stock | - | Datasheet | 16 Weeks | PFC10 (TO-126 SMT) | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFC | 0.472Lx0.323W 12.00mmx8.20mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 3.9Ohm | - | - | Thick Film | - | 25W | Current Sense, Pulse Withstanding | 1.0414mm | 0.041 1.05mm | - | - | ROHS3 Compliant | ||
![]() PFC10-3R6F1 Riedon | In Stock | - | Datasheet | 16 Weeks | PFC10 (TO-126 SMT) | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFC | 0.472Lx0.323W 12.00mmx8.20mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 3.6Ohm | - | - | Thick Film | - | 25W | Current Sense, Pulse Withstanding | 1.0414mm | 0.041 1.05mm | - | - | ROHS3 Compliant | ||
![]() PFC10-6R8F1 Riedon | In Stock | - | Datasheet | 16 Weeks | PFC10 (TO-126 SMT) | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFC | 0.472Lx0.323W 12.00mmx8.20mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 6.8Ohm | - | - | Thick Film | - | 25W | Current Sense, Pulse Withstanding | 1.0414mm | 0.041 1.05mm | - | - | ROHS3 Compliant | ||
![]() PFC10-6K8F1 Riedon | In Stock | - | Datasheet | 16 Weeks | PFC10 (TO-126 SMT) | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFC | 0.472Lx0.323W 12.00mmx8.20mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 6.8kOhm | - | - | Thick Film | - | 25W | Current Sense, Pulse Withstanding | 1.0414mm | 0.041 1.05mm | - | - | ROHS3 Compliant | ||
![]() PFC10-36RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | PFC10 (TO-126 SMT) | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFC | 0.472Lx0.323W 12.00mmx8.20mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 36Ohm | - | - | Thick Film | - | 25W | Current Sense, Pulse Withstanding | 1.0414mm | 0.041 1.05mm | - | - | ROHS3 Compliant | ||
![]() PFC10-51RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | PFC10 (TO-126 SMT) | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFC | 0.472Lx0.323W 12.00mmx8.20mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 51Ohm | - | - | Thick Film | - | 25W | Current Sense, Pulse Withstanding | 1.0414mm | 0.041 1.05mm | - | - | ROHS3 Compliant | ||
![]() PFC10-270RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | PFC10 (TO-126 SMT) | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFC | 0.472Lx0.323W 12.00mmx8.20mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 270Ohm | - | - | Thick Film | - | 25W | Current Sense, Pulse Withstanding | 1.0414mm | 0.041 1.05mm | - | - | ROHS3 Compliant | ||
![]() PFC10-27RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | PFC10 (TO-126 SMT) | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFC | 0.472Lx0.323W 12.00mmx8.20mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 27Ohm | - | - | Thick Film | - | 25W | Current Sense, Pulse Withstanding | 1.0414mm | 0.041 1.05mm | - | - | ROHS3 Compliant | ||
![]() PFC10-1R1F1 Riedon | In Stock | - | Datasheet | 16 Weeks | PFC10 (TO-126 SMT) | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFC | 0.472Lx0.323W 12.00mmx8.20mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 1.1Ohm | - | - | Thick Film | - | 25W | Current Sense, Pulse Withstanding | 1.0414mm | 0.041 1.05mm | - | - | ROHS3 Compliant | ||
![]() PFC10-0R39F1 Riedon | In Stock | - | Datasheet | 16 Weeks | PFC10 (TO-126 SMT) | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFC | 0.472Lx0.323W 12.00mmx8.20mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 390mOhm | - | - | Thick Film | - | 25W | Current Sense, Pulse Withstanding | 1.0414mm | 0.041 1.05mm | - | - | ROHS3 Compliant | ||
![]() PFC10-1K3F1 Riedon | In Stock | - | Datasheet | 16 Weeks | PFC10 (TO-126 SMT) | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFC | 0.472Lx0.323W 12.00mmx8.20mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 1.3kOhm | - | - | Thick Film | - | 25W | Current Sense, Pulse Withstanding | 1.0414mm | 0.041 1.05mm | - | - | ROHS3 Compliant |