- Series
- Mfr
- Product Status
- Package
- Temperature Coefficient
- Resistance
- Package / Case
- Operating Temperature
- Failure Rate
- Features
- Size / Dimension
- Tolerance
Attribute column
Manufacturer
Riedon Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Max Power Dissipation | Case Code (Metric) | Case Code (Imperial) | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASC1206-1KF1 Riedon | In Stock | - | Datasheet | 11 Weeks | 1206 (3216 Metric) | - | - | -55°C~155°C | Tape & Reel (TR) | - | ASC | 0.122Lx0.061W 3.10mmx1.55mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 1kOhm | - | - | Thick Film | 0.25W 1/4W | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | - | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ASC1206-10KF1 Riedon | In Stock | - | Datasheet | 11 Weeks | 1206 (3216 Metric) | 1206 | - | -55°C~155°C | Tape & Reel (TR) | - | ASC | 0.122Lx0.061W 3.10mmx1.55mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 10kOhms | - | - | Thick Film | 0.25W 1/4W | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | - | 0.026 0.65mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() S1-0R047F1 Riedon | In Stock | - | - | - | 1913 | - | 500mW | - | Tape & Reel (TR) | 2012 | - | - | 1% | - | - | 2 | - | 47mOhm | 275°C | -55°C | Wirewound | - | - | - | - | Moisture Resistant | 3.2004mm | - | 4.8006mm | 3.302mm | RoHS Compliant | - | ||
![]() PCR0805-10RJ1 Riedon | In Stock | - | Datasheet | 9 Weeks | 0805 (2012 Metric) | 0805 | - | -55°C~155°C | Tape & Reel (TR) | - | PCR | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | Active | 1 (Unlimited) | 2 | ±200ppm/°C | 10Ohms | 155°C | -55°C | Thick Film | 0.25W 1/4W | 250mW | 2012 | 0805 | Pulse Withstanding | 508μm | 0.024 0.60mm | 2.0066mm | 1.2446mm | ROHS3 Compliant | - | ||
![]() HVS2512-470KJ8 Riedon | In Stock | - | Datasheet | 9 Weeks | 2512 (6432 Metric) | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | HVS | 0.249Lx0.138W 6.30mmx3.50mm | ±5% | Active | 2 (1 Year) | 2 | ±100ppm/°C | 470kOhm | - | - | Thick Film | - | 1W | 6432 | 2512 | High Voltage, Non-Magnetic | 762μm | 0.030 0.75mm | - | - | ROHS3 Compliant | - | ||
![]() CAR0603-4K7B1 Riedon | In Stock | - | Datasheet | 9 Weeks | 0603 (1608 Metric) | 0603 | - | -55°C~155°C | Tape & Reel (TR) | - | CAR | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | Active | 1 (Unlimited) | 2 | ±25ppm/°C | 4.7kOhms | 155°C | -55°C | Thin Film | 0.063W 1/16W | 63mW | 1608 | 0603 | - | 457.2μm | 0.022 0.55mm | 1.5494mm | 787.4μm | ROHS3 Compliant | - | ||
![]() S3-15KJ1 Riedon | In Stock | - | - | - | - | - | 3W | - | Tape & Reel (TR) | 2012 | - | - | 5% | - | - | 2 | 20 ppm/°C | 15kOhm | 275°C | -55°C | Wirewound | - | - | - | - | Moisture Resistant | 6.8072mm | - | 15.9004mm | 6.9088mm | RoHS Compliant | - | ||
![]() NPS2-T1260.500OHM5% Riedon | In Stock | - | - | - | TO-263-3 | - | 25W | - | Tape & Reel (TR) | - | - | - | 5% | - | - | 2 | 300 ppm/°C | 500mOhm | 175°C | -40°C | Thick Film | - | - | - | - | - | 2.8956mm | - | 8.255mm | 8.128mm | RoHS Compliant | - | ||
![]() S3-15RJ1 Riedon | In Stock | - | - | - | - | - | 3W | - | Tape & Reel (TR) | 2012 | - | - | 5% | - | - | 2 | 20 ppm/°C | 15Ohm | 275°C | -55°C | Wirewound | - | - | - | - | Moisture Resistant | 6.8072mm | - | 15.9004mm | 6.9088mm | RoHS Compliant | - | ||
![]() S5-470RFJ8 Riedon | In Stock | - | - | - | - | - | 4W | - | Tape & Reel (TR) | 2012 | - | - | 5% | - | - | 2 | 20 ppm/°C | 470Ohm | 275°C | -55°C | Wirewound | - | - | - | - | Moisture Resistant | 8.1026mm | - | 20.8026mm | 7.5184mm | RoHS Compliant | - | ||
![]() S1-0R02J1 Riedon | In Stock | - | - | - | 1913 | - | 500mW | - | Tape & Reel (TR) | 2012 | - | - | 5% | - | - | 2 | - | 20mOhm | 275°C | -55°C | Wirewound | - | - | - | - | Moisture Resistant | 3.2004mm | - | 4.8006mm | 3.302mm | RoHS Compliant | - | ||
![]() S1-0R1J1 Riedon | In Stock | - | - | - | 1913 | - | 500mW | - | Tape & Reel (TR) | 2012 | - | - | 5% | - | - | 2 | - | 100mOhm | 275°C | -55°C | Wirewound | - | - | - | - | Moisture Resistant | 3.2004mm | - | 4.8006mm | 3.302mm | RoHS Compliant | - | ||
![]() S5-2K2J1 Riedon | In Stock | - | - | - | - | - | 4W | - | Tape & Reel (TR) | 2012 | - | - | 5% | - | - | 2 | 20 ppm/°C | 2.2kOhm | 275°C | -55°C | Wirewound | - | - | - | - | Moisture Resistant | 8.1026mm | - | 20.8026mm | 7.5184mm | RoHS Compliant | - | ||
![]() S3-0R3J2 Riedon | In Stock | - | - | - | - | - | 3W | - | Tape & Reel (TR) | 2012 | - | - | 5% | - | - | 2 | - | 300mOhm | 275°C | -55°C | Wirewound | - | - | - | - | Moisture Resistant | 6.8072mm | - | 15.9004mm | 6.9088mm | RoHS Compliant | - | ||
![]() PFC10-47KF1 Riedon | In Stock | - | Datasheet | 16 Weeks | PFC10 (TO-126 SMT) | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PFC | 0.472Lx0.323W 12.00mmx8.20mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 47kOhm | - | - | Thick Film | - | 25W | - | - | Current Sense, Pulse Withstanding | 1.0414mm | 0.041 1.05mm | - | - | ROHS3 Compliant | - | ||
![]() CSRL3-0R0005F8 Riedon | In Stock | - | Datasheet | 21 Weeks | 2512 (6432 Metric) | - | - | -55°C~170°C | Tape & Reel (TR) | - | CSRL | 0.250Lx0.125W 6.35mmx3.18mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 500μOhm | - | - | Metal Element | 3W | - | - | - | Current Sense, Non-Inductive | - | 0.057 1.45mm | - | - | ROHS3 Compliant | - | ||
![]() CSRL1-0R01F8 Riedon | In Stock | - | Datasheet | 21 Weeks | 1206 (3216 Metric) | - | - | -55°C~170°C | Tape & Reel (TR) | - | CSRL | 0.122Lx0.063W 3.10mmx1.60mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 10mOhm | - | - | Metal Element | 1W | - | - | - | Current Sense, Non-Inductive | - | 0.028 0.70mm | - | - | ROHS3 Compliant | - | ||
![]() CSRL3-0R05F8 Riedon | In Stock | - | Datasheet | 21 Weeks | 2512 (6432 Metric) | - | - | -55°C~170°C | Tape & Reel (TR) | - | CSRL | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | Active | 1 (Unlimited) | 2 | ±75ppm/°C | 50mOhm | - | - | Metal Element | 3W | - | - | - | Current Sense, Non-Inductive | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() CSRL3-0R005F8 Riedon | In Stock | - | Datasheet | 21 Weeks | 2512 (6432 Metric) | - | - | -55°C~170°C | Tape & Reel (TR) | - | CSRL | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | Active | 1 (Unlimited) | 2 | ±75ppm/°C | 5mOhm | - | - | Metal Element | 3W | - | - | - | Current Sense, Non-Inductive | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() CSRL3-0R015F8 Riedon | In Stock | - | Datasheet | 21 Weeks | 2512 (6432 Metric) | - | - | -55°C~170°C | Tape & Reel (TR) | - | CSRL | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | Active | 1 (Unlimited) | 2 | ±75ppm/°C | 15mOhm | - | - | Metal Element | 3W | - | - | - | Current Sense, Non-Inductive | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - |