- Construction
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Lead Length
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Length
- Package Style
- Part Life Cycle Code
- Rated Power Dissipation (P)
Attribute column
Manufacturer
Riedon Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | ECCN Code | Temperature Coefficient | Resistance | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UAL-251.43KOHM1% Riedon | In Stock | - | Datasheet | 2 | RIEDON INC | 275 °C | -55 °C | - | 14.2 mm | 27 mm | - | Chassis Mount | 27.4 mm | Active | Yes | 1% | EAR99 | 20 ppm/°C | 1430 Ω | 8533.29.00.00 | - | All-Welded | FIXED RESISTOR | compliant | 25 W | 11.1 mm | - | - | ||
![]() UT-2E0.15OHMS1% Riedon | In Stock | - | Datasheet | 2 | RIEDON INC | 350 °C | -55 °C | 5.1 mm | - | 12.7 mm | CYLINDRICAL PACKAGE | Axial | - | Active | Yes | 1% | EAR99 | - | 0.15 Ω | 8533.21.00.80 | Bulk | Cylindrical | FIXED RESISTOR | compliant | 3.5 W | 25.4 mm | 140 V | 0.8 mm | ||
![]() UALN-50 Riedon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |