- Composition
- Features
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Tolerance
- Resistance
- Number of Terminations
- Temperature Coefficient
- Packaging
- Part Status
Attribute column
Manufacturer
Riedon Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Max Power Dissipation | Failure Rate | Cable Length | Features | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PF2205-5RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-220-2 | - | - | - | - | - | -55°C~155°C | Tube | 2012 | PF2200 | 0.417Lx0.177W 10.60mmx4.50mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 5Ohm | - | - | Thin Film | - | - | 50W | - | - | Current Sense, Flame Proof, Pulse Withstanding, Safety | 15.0114mm | 0.591 15.00mm | - | - | ROHS3 Compliant | - | ||
![]() SM10-50KX Riedon | In Stock | - | Datasheet | 8 Weeks | Radial | - | - | - | - | - | -55°C~145°C | Bulk | - | 100/SM/PC Precision | 0.299Lx0.102W 7.60mmx2.60mm | ±0.01% | Active | 1 (Unlimited) | 2 | ±10ppm/°C | 50kOhm | - | - | Wirewound | - | 0.3W | 300mW | - | - | Flame Proof, Moisture Resistant, Non-Inductive, Safety | 8.7376mm | 0.344 8.74mm | - | - | ROHS3 Compliant | - | ||
![]() MT1A-0R1F2 Riedon | In Stock | - | - | - | Axial | Axial | Riedon | Bulk | Active | - | - | - | - | MT | 0.118 Dia x 0.430 L (3.00mm x 10.92mm) | ±1% | - | - | 2 | - | 100 mOhms | - | - | Thick Film | Black | 1W | - | - | 2.3 m | Current Sense, Moisture Resistant | - | - | - | - | - | - | ||
![]() UAL10-15KF1 Riedon | In Stock | - | - | - | 0201 (0603 Metric) | 0201 | Susumu | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | - | - | RG | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±0.1% | - | - | 2 | ±25ppm/°C | 10 kOhms | - | - | Thin Film | - | 0.063W, 1/16W | - | - | - | Anti-Sulfur, Automotive AEC-Q200 | - | 0.010 (0.26mm) | - | - | - | AEC-Q200 | ||
![]() HTE52-100MF Riedon | In Stock | - | - | - | Axial | Axial | Riedon | Bulk | Active | - | -55°C ~ 195°C | - | - | HTE | 0.315 Dia x 2.047 L (8.00mm x 52.00mm) | ±1% | - | - | 2 | ±100ppm/°C | 100 MOhms | - | - | Thick Film | - | 5W | - | - | - | High Voltage, Moisture Resistant, Non-Inductive | - | - | - | - | - | - | ||
![]() SP1879-1K13B Riedon | In Stock | - | - | - | -- | -- | - | - | - | - | -- | -- | - | -- | -- | -- | Active | - | - | -- | - | - | - | -- | - | -- | - | -- | - | -- | - | -- | - | - | - | - | ||
![]() MT5-0R005F1 Riedon | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP1879-2K87B Riedon | In Stock | - | - | - | - | - | Riedon | Bulk | Active | - | - | - | - | SP | - | - | - | - | - | - | 2.87 kOhms | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSR5-0R01J1 Riedon | In Stock | - | - | - | Radial | Radial | Riedon | Bulk | Active | - | -65°C ~ 275°C | - | - | MSR | - | ±5% | - | - | 2 | ±20ppm/°C | 10 mOhms | - | - | Metal Element | - | 5W | - | - | - | Current Sense, Flame Proof, Non-Inductive, Pulse Withstanding, Safety | - | 1.000 (25.40mm) | - | - | - | - | ||
![]() HTE24-1MF Riedon | In Stock | - | - | - | Axial | Axial | Riedon | Bulk | Active | - | -55°C ~ 195°C | - | - | HTE | 0.315 Dia x 0.945 L (8.00mm x 24.00mm) | ±1% | - | - | 2 | ±100ppm/°C | 1 MOhms | - | - | Thick Film | - | 2W | - | - | - | High Voltage, Moisture Resistant, Non-Inductive | - | - | - | - | - | - | ||
![]() PF2205-5R1F1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-220-2 | TO-220 | - | - | - | - | -55°C~155°C | Tube | - | PF2200 | 0.417Lx0.177W 10.60mmx4.50mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 5.1Ohms | 155°C | -55°C | Thin Film | - | 50W | 50W | - | - | Current Sense, Flame Proof, Pulse Withstanding, Safety | 15.0114mm | 0.591 15.00mm | 10.5918mm | 4.4958mm | ROHS3 Compliant | - | ||
![]() PF1262-20KF1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-126-2 | - | - | - | - | - | -55°C~155°C | Tube | 2012 | PF1260 | 0.335Lx0.122W 8.50mmx3.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 20kOhm | - | - | Thin Film | - | - | 20W | - | - | Current Sense, Flame Proof, Safety | 11.9888mm | 0.472 12.00mm | - | - | ROHS3 Compliant | - | ||
![]() FPR2A-0R36F1 Riedon | In Stock | - | Datasheet | 34 Weeks | TO-247-2 Variant | TO-218 (TO-247) | - | - | - | - | -40°C~130°C | Bulk | 2012 | FPR | 0.610Lx0.181W 15.50mmx4.60mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 360mOhms | 130°C | -40°C | Metal Foil | - | 30W | 30W | - | - | Current Sense, Non-Inductive | 21.3106mm | 0.949 24.10mm | 15.494mm | 4.5974mm | ROHS3 Compliant | - | ||
![]() FPR2A-25RF1 Riedon | In Stock | - | Datasheet | 34 Weeks | TO-247-2 Variant | - | - | - | - | - | -40°C~130°C | Bulk | 2011 | FPR | 0.610Lx0.181W 15.50mmx4.60mm | ±1% | Active | 1 (Unlimited) | 2 | ±30ppm/°C | 25Ohm | - | - | Metal Foil | - | - | 30W | - | - | Current Sense, Non-Inductive | 21.3106mm | 0.949 24.10mm | - | - | ROHS3 Compliant | - | ||
![]() FPR2B-1RF1 Riedon | In Stock | - | Datasheet | 34 Weeks | TO-220-2 | TO-220 | - | - | - | - | -40°C~130°C | Tube | 2011 | FPR | 0.400Lx0.157W 10.16mmx4.00mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 1Ohms | 130°C | -40°C | Metal Foil | - | 15W | 15W | - | - | Current Sense, Non-Inductive | 17.5006mm | 0.598 15.20mm | 10.16mm | 3.9878mm | ROHS3 Compliant | - | ||
![]() PF2205-0R36F1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-220-2 | TO-220 | - | - | - | - | -55°C~155°C | Tube | - | PF2200 | 0.417Lx0.177W 10.60mmx4.50mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 360mOhms | 155°C | -55°C | Thin Film | - | 50W | 50W | - | - | Current Sense, Flame Proof, Pulse Withstanding, Safety | 15.0114mm | 0.591 15.00mm | 10.5918mm | 4.4958mm | ROHS3 Compliant | - | ||
![]() UB10-250RF1 Riedon | In Stock | - | Datasheet | 8 Weeks | Axial | - | - | - | - | - | -55°C~250°C | Bulk | 2012 | UB | 0.311Diax0.874L 7.90mmx22.20mm | ±1% | Active | 1 (Unlimited) | 2 | ±20ppm/°C | 250Ohm | - | - | Wirewound | - | - | 7W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() UB3C-47RF8 Riedon | In Stock | - | Datasheet | 8 Weeks | Axial | Axial | - | - | - | - | -55°C~250°C | Tape & Reel (TR) | - | UB | 0.157Diax0.350L 4.00mmx8.90mm | ±1% | Active | 1 (Unlimited) | 2 | ±20ppm/°C | 47Ohms | 250°C | -55°C | Wirewound | - | 3W | 3W | - | - | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | - | - | 8.89mm | - | ROHS3 Compliant | - | ||
![]() PF2205-4R3F1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-220-2 | TO-220 | - | - | - | - | -55°C~155°C | Tube | - | PF2200 | 0.417Lx0.177W 10.60mmx4.50mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 4.3Ohms | 155°C | -55°C | Thin Film | - | 50W | 50W | - | - | Current Sense, Flame Proof, Pulse Withstanding, Safety | 15.0114mm | 0.591 15.00mm | 10.5918mm | 4.4958mm | ROHS3 Compliant | - | ||
![]() PF2203-50KF1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-220-2 | - | - | - | - | - | -55°C~155°C | Tube | 2012 | PF2200 | 0.417Lx0.177W 10.60mmx4.50mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 50kOhm | - | - | Thin Film | - | - | 35W | - | - | Current Sense, Flame Proof, Pulse Withstanding, Safety | 15.0114mm | 0.591 15.00mm | - | - | ROHS3 Compliant | - |