- Composition
- Features
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Tolerance
- Resistance
- Number of Terminations
- Temperature Coefficient
- Packaging
- Part Status
Attribute column
Manufacturer
Riedon Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Max Power Dissipation | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PF2203-27RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-220-2 | TO-220 | -55°C~155°C | Tube | 2012 | PF2200 | 0.417Lx0.177W 10.60mmx4.50mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 27Ohms | 155°C | -55°C | Thin Film | 35W | 35W | Current Sense, Flame Proof, Pulse Withstanding, Safety | 15.0114mm | 0.591 15.00mm | 10.5918mm | 4.4958mm | ROHS3 Compliant | ||
![]() PF2205-30KF1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-220-2 | TO-220 | -55°C~155°C | Tube | - | PF2200 | 0.417Lx0.177W 10.60mmx4.50mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 30kOhms | 155°C | -55°C | Thin Film | 50W | 50W | Current Sense, Flame Proof, Pulse Withstanding, Safety | 15.0114mm | 0.591 15.00mm | 10.5918mm | 4.4958mm | ROHS3 Compliant | ||
![]() PF2205-110RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-220-2 | TO-220 | -55°C~155°C | Tube | - | PF2200 | 0.417Lx0.177W 10.60mmx4.50mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 110Ohms | 155°C | -55°C | Thin Film | 50W | 50W | Current Sense, Flame Proof, Pulse Withstanding, Safety | 15.0114mm | 0.591 15.00mm | 10.5918mm | 4.4958mm | ROHS3 Compliant | ||
![]() UB5C-1K6F8 Riedon | In Stock | - | Datasheet | 8 Weeks | Axial | Axial | -55°C~250°C | Tape & Reel (TR) | 2012 | UB | 0.250Diax0.500L 6.40mmx12.70mm | ±1% | Active | 1 (Unlimited) | 2 | ±20ppm/°C | 1.6kOhms | 250°C | -55°C | Wirewound | 5W | 5W | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | - | - | 12.7mm | - | ROHS3 Compliant | ||
![]() PF2203-150RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-220-2 | - | -55°C~155°C | Tube | 2012 | PF2200 | 0.417Lx0.177W 10.60mmx4.50mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 150Ohm | - | - | Thin Film | - | 35W | Current Sense, Flame Proof, Pulse Withstanding, Safety | 15.0114mm | 0.591 15.00mm | - | - | ROHS3 Compliant | ||
![]() PF2205-0R05J1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-220-2 | - | -55°C~155°C | Tube | 2012 | PF2200 | 0.417Lx0.177W 10.60mmx4.50mm | ±5% | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 50mOhm | - | - | Thin Film | - | 50W | Current Sense, Flame Proof, Pulse Withstanding, Safety | 15.0114mm | 0.591 15.00mm | - | - | ROHS3 Compliant | ||
![]() PF2205-0R027J1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-220-2 | - | -55°C~155°C | Tube | - | PF2200 | 0.417Lx0.177W 10.60mmx4.50mm | ±5% | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 27mOhm | - | - | Thin Film | - | 50W | Current Sense, Flame Proof, Pulse Withstanding, Safety | 15.0114mm | 0.591 15.00mm | - | - | ROHS3 Compliant | ||
![]() PF2205-0R62F1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-220-2 | - | -55°C~155°C | Tube | - | PF2200 | 0.417Lx0.177W 10.60mmx4.50mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 620mOhm | - | - | Thin Film | - | 50W | Current Sense, Flame Proof, Pulse Withstanding, Safety | 15.0114mm | 0.591 15.00mm | - | - | ROHS3 Compliant | ||
![]() PF2205-270RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-220-2 | - | -55°C~155°C | Tube | - | PF2200 | 0.417Lx0.177W 10.60mmx4.50mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 270Ohm | - | - | Thin Film | - | 50W | Current Sense, Flame Proof, Pulse Withstanding, Safety | 15.0114mm | 0.591 15.00mm | - | - | ROHS3 Compliant | ||
![]() PF2472-3R3F1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-247-2 | - | -55°C~155°C | Tray | 2012 | PF2470 | 0.630Lx0.189W 16.00mmx4.80mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 3.3Ohm | - | - | Thin Film | - | 100W | Current Sense, Flame Proof, Pulse Withstanding, Safety | 19.9898mm | 0.787 20.00mm | - | - | ROHS3 Compliant | ||
![]() PF2472-0R24F1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-247-2 | - | -55°C~155°C | Tray | 2012 | PF2470 | 0.630Lx0.189W 16.00mmx4.80mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 240mOhm | - | - | Thin Film | - | 100W | Current Sense, Flame Proof, Pulse Withstanding, Safety | 19.9898mm | 0.787 20.00mm | - | - | ROHS3 Compliant | ||
![]() PF2472-62RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-247-2 | - | -55°C~155°C | Tray | 2012 | PF2470 | 0.630Lx0.189W 16.00mmx4.80mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 62Ohm | - | - | Thin Film | - | 100W | Current Sense, Flame Proof, Pulse Withstanding, Safety | 19.9898mm | 0.787 20.00mm | - | - | ROHS3 Compliant | ||
![]() PF2472-36RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-247-2 | TO-247 | -55°C~155°C | Tray | - | PF2470 | 0.630Lx0.189W 16.00mmx4.80mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 36Ohms | 155°C | -55°C | Thin Film | 100W | 100W | Current Sense, Flame Proof, Pulse Withstanding, Safety | 19.9898mm | 0.787 20.00mm | 16.002mm | 4.8006mm | ROHS3 Compliant | ||
![]() PF2472-1K8F1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-247-2 | - | -55°C~155°C | Tray | - | PF2470 | 0.630Lx0.189W 16.00mmx4.80mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 1.8kOhm | - | - | Thin Film | - | 100W | Current Sense, Flame Proof, Pulse Withstanding, Safety | 19.9898mm | 0.787 20.00mm | - | - | ROHS3 Compliant | ||
![]() PF2472-0R02J1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-247-2 | TO-247 | -55°C~155°C | Tray | 2012 | PF2470 | 0.630Lx0.189W 16.00mmx4.80mm | ±5% | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 20mOhms | 155°C | -55°C | Thin Film | 100W | 100W | Current Sense, Flame Proof, Pulse Withstanding, Safety | 19.9898mm | 0.787 20.00mm | 16.002mm | 4.8006mm | ROHS3 Compliant | ||
![]() UB5C-900RF8 Riedon | In Stock | - | Datasheet | 8 Weeks | Axial | Axial | -55°C~250°C | Tape & Reel (TR) | - | UB | 0.250Diax0.500L 6.40mmx12.70mm | ±1% | Active | 1 (Unlimited) | 2 | ±20ppm/°C | 900Ohms | 250°C | -55°C | Wirewound | 5W | 5W | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | - | - | 12.7mm | - | ROHS3 Compliant | ||
![]() UB5C-620RF8 Riedon | In Stock | - | Datasheet | 8 Weeks | Axial | Axial | -55°C~250°C | Tape & Reel (TR) | - | UB | 0.250Diax0.500L 6.40mmx12.70mm | ±1% | Active | 1 (Unlimited) | 2 | ±20ppm/°C | 620Ohms | 250°C | -55°C | Wirewound | 5W | 5W | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | - | - | 12.7mm | - | ROHS3 Compliant | ||
![]() UB5C-10RF8 Riedon | In Stock | - | Datasheet | 8 Weeks | Axial | Axial | -55°C~250°C | Tape & Reel (TR) | 2012 | UB | 0.250Diax0.500L 6.40mmx12.70mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 10Ohms | 250°C | -55°C | Wirewound | 5W | 5W | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | - | - | 12.7mm | - | ROHS3 Compliant | ||
![]() UB5C-0R33F1 Riedon | In Stock | - | Datasheet | 8 Weeks | Axial | - | -55°C~250°C | Bulk | - | UB | 0.250Diax0.500L 6.40mmx12.70mm | ±1% | Active | 1 (Unlimited) | 2 | - | 330mOhm | - | - | Wirewound | - | 5W | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() PF2203-10KF1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-220-2 | - | -55°C~155°C | Tube | 2012 | PF2200 | 0.417Lx0.177W 10.60mmx4.50mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 10kOhm | - | - | Thin Film | - | 35W | Current Sense, Flame Proof, Pulse Withstanding, Safety | 15.0114mm | 0.591 15.00mm | - | - | ROHS3 Compliant |