- Composition
- Features
- Operating Temperature
- Package / Case
- Series
- Size / Dimension
- Tolerance
- Resistance
- Number of Terminations
- Temperature Coefficient
- Packaging
- Part Status
Attribute column
Manufacturer
Riedon Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Max Power Dissipation | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM10-1KX Riedon | In Stock | - | Datasheet | 8 Weeks | Radial | - | -55°C~145°C | Bulk | - | 100/SM/PC Precision | 0.299Lx0.102W 7.60mmx2.60mm | ±0.01% | Active | 1 (Unlimited) | 2 | ±10ppm/°C | 1kOhm | - | - | Wirewound | 0.3W | 300mW | Flame Proof, Moisture Resistant, Non-Inductive, Safety | 8.7376mm | 0.344 8.74mm | - | - | ROHS3 Compliant | ||
![]() PF1262-11KF1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-126-2 | - | -55°C~155°C | Tube | - | PF1260 | 0.335Lx0.122W 8.50mmx3.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 11kOhm | - | - | Thin Film | - | 20W | Current Sense, Flame Proof, Safety | 11.9888mm | 0.472 12.00mm | - | - | ROHS3 Compliant | ||
![]() PF1262-130RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-126-2 | - | -55°C~155°C | Tube | - | PF1260 | 0.335Lx0.122W 8.50mmx3.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 130Ohm | - | - | Thin Film | - | 20W | Current Sense, Flame Proof, Safety | 11.9888mm | 0.472 12.00mm | - | - | ROHS3 Compliant | ||
![]() PF2203-0R3F1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-220-2 | TO-220 | -55°C~155°C | Tube | - | PF2200 | 0.417Lx0.177W 10.60mmx4.50mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 300mOhms | 155°C | -55°C | Thin Film | 35W | 35W | Current Sense, Flame Proof, Pulse Withstanding, Safety | 15.0114mm | 0.591 15.00mm | 10.5918mm | 4.4958mm | ROHS3 Compliant | ||
![]() PF2203-24RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-220-2 | - | -55°C~155°C | Tube | 2012 | PF2200 | 0.417Lx0.177W 10.60mmx4.50mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 24Ohm | - | - | Thin Film | - | 35W | Current Sense, Flame Proof, Pulse Withstanding, Safety | 15.0114mm | 0.591 15.00mm | - | - | ROHS3 Compliant | ||
![]() PF1262-0R91F1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-126-2 | - | -55°C~155°C | Tube | - | PF1260 | 0.335Lx0.122W 8.50mmx3.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 910mOhm | - | - | Thin Film | - | 20W | Current Sense, Flame Proof, Safety | 11.9888mm | 0.472 12.00mm | - | - | ROHS3 Compliant | ||
![]() UB3C-40RF8 Riedon | In Stock | - | Datasheet | 8 Weeks | Axial | - | -55°C~250°C | Tape & Reel (TR) | - | UB | 0.157Diax0.350L 4.00mmx8.90mm | ±1% | Active | 1 (Unlimited) | 2 | ±20ppm/°C | 40Ohm | - | - | Wirewound | - | 3W | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() PF1262-2R2F1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-126-2 | - | -55°C~155°C | Tube | - | PF1260 | 0.335Lx0.122W 8.50mmx3.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 2.2Ohm | - | - | Thin Film | - | 20W | Current Sense, Flame Proof, Safety | 11.9888mm | 0.472 12.00mm | - | - | ROHS3 Compliant | ||
![]() PF1262-75RF1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-126-2 | - | -55°C~155°C | Tube | 2012 | PF1260 | 0.335Lx0.122W 8.50mmx3.10mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 75Ohm | - | - | Thin Film | - | 20W | Current Sense, Flame Proof, Safety | 11.9888mm | 0.472 12.00mm | - | - | ROHS3 Compliant | ||
![]() PF2203-2K4F1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-220-2 | TO-220 | -55°C~155°C | Tube | 2012 | PF2200 | 0.417Lx0.177W 10.60mmx4.50mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 2.4kOhms | 155°C | -55°C | Thin Film | 35W | 35W | Current Sense, Flame Proof, Pulse Withstanding, Safety | 15.0114mm | 0.591 15.00mm | 10.5918mm | 4.4958mm | ROHS3 Compliant | ||
![]() PF2472-1R8F1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-247-2 | TO-247 | -55°C~155°C | Tray | 2012 | PF2470 | 0.630Lx0.189W 16.00mmx4.80mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 1.8Ohms | 155°C | -55°C | Thin Film | 100W | 100W | Current Sense, Flame Proof, Pulse Withstanding, Safety | 19.9898mm | 0.787 20.00mm | 16.002mm | 4.8006mm | ROHS3 Compliant | ||
![]() PF2472-0R03J1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-247-2 | - | -55°C~155°C | Tray | 2012 | PF2470 | 0.630Lx0.189W 16.00mmx4.80mm | ±5% | Active | 1 (Unlimited) | 2 | ±250ppm/°C | 30mOhm | - | - | Thin Film | - | 100W | Current Sense, Flame Proof, Pulse Withstanding, Safety | 19.9898mm | 0.787 20.00mm | - | - | ROHS3 Compliant | ||
![]() PF2472-27KF1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-247-2 | - | -55°C~155°C | Tray | - | PF2470 | 0.630Lx0.189W 16.00mmx4.80mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 27kOhm | - | - | Thin Film | - | 100W | Current Sense, Flame Proof, Pulse Withstanding, Safety | 19.9898mm | 0.787 20.00mm | - | - | ROHS3 Compliant | ||
![]() PF2205-6R2F1 Riedon | In Stock | - | Datasheet | 16 Weeks | TO-220-2 | - | -55°C~155°C | Tube | 2012 | PF2200 | 0.417Lx0.177W 10.60mmx4.50mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 6.2Ohm | - | - | Thin Film | - | 50W | Current Sense, Flame Proof, Pulse Withstanding, Safety | 15.0114mm | 0.591 15.00mm | - | - | ROHS3 Compliant | ||
![]() UB3C-2R2F8 Riedon | In Stock | - | Datasheet | 8 Weeks | Axial | Axial | -55°C~250°C | Tape & Reel (TR) | 2012 | UB | 0.157Diax0.350L 4.00mmx8.90mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 2.2Ohms | 250°C | -55°C | Wirewound | 3W | 3W | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | - | - | 8.89mm | - | ROHS3 Compliant | ||
![]() UB3C-1R6F8 Riedon | In Stock | - | Datasheet | 8 Weeks | Axial | Axial | -55°C~250°C | Tape & Reel (TR) | 2012 | UB | 0.157Diax0.350L 4.00mmx8.90mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 1.6Ohms | 250°C | -55°C | Wirewound | 3W | 3W | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | - | - | 8.89mm | - | ROHS3 Compliant | ||
![]() UB3C-300RF8 Riedon | In Stock | - | Datasheet | 8 Weeks | Axial | - | -55°C~250°C | Tape & Reel (TR) | - | UB | 0.157Diax0.350L 4.00mmx8.90mm | ±1% | Active | 1 (Unlimited) | 2 | ±20ppm/°C | 300Ohm | - | - | Wirewound | - | 3W | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | - | - | - | - | ROHS3 Compliant | ||
![]() FPR2B-0R15F2 Riedon | In Stock | - | Datasheet | 34 Weeks | TO-220-2 | TO-220 | -40°C~130°C | Tube | 2011 | FPR | 0.400Lx0.157W 10.16mmx4.00mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 150mOhms | 130°C | -40°C | Metal Foil | 15W | 15W | Current Sense, Non-Inductive | 17.5006mm | 0.598 15.20mm | 10.16mm | 3.9878mm | ROHS3 Compliant | ||
![]() FPR2A-0R075F1 Riedon | In Stock | - | Datasheet | 34 Weeks | TO-247-2 Variant | TO-218 (TO-247) | -40°C~130°C | Bulk | 2017 | FPR | 0.610Lx0.181W 15.50mmx4.60mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 75mOhms | 130°C | -40°C | Metal Foil | 30W | 30W | Current Sense, Non-Inductive | 21.3106mm | 0.949 24.10mm | 15.494mm | 4.5974mm | ROHS3 Compliant | ||
![]() UB15-0R5F1 Riedon | In Stock | - | Datasheet | 8 Weeks | Axial | Axial | -55°C~250°C | Bulk | 2012 | UB | 0.375Diax1.780L 9.53mmx45.21mm | ±1% | Active | 1 (Unlimited) | 2 | - | 500mOhms | 250°C | -55°C | Wirewound | 15W | 15W | Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety | - | - | 45.212mm | - | ROHS3 Compliant |