- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Packaging
- Applications
- Mounting Type
- Package / Case
- Power Line Protection
- Type
- Voltage - Reverse Standoff (Typ)
- Voltage - Breakdown (Min)
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MSQA6V1W5T2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | SILICON | 4 | 0.385W | -55°C~150°C TJ | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | Zener | TIN LEAD | General Purpose | LOW CAPACITANCE | DUAL | GULL WING | 240 | 30 | 5 | R-PDSO-G5 | COMMERCIAL | UNIDIRECTIONAL | - | - | No | 6.1V | 150W | - | - | 3V | 4 | - | 3V | 90pF @ 1MHz | 150W | Non-RoHS Compliant | ||
![]() MMBZ6V2ALT3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 2 | - | -55°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | Zener | MATTE TIN | General Purpose | - | DUAL | GULL WING | 260 | 40 | 3 | R-PDSO-G3 | COMMERCIAL | UNIDIRECTIONAL | - | - | No | 5.89V | 24W | 2.76A | 8.7V | 3V | 2 | 1 | 3V | - | - | ROHS3 Compliant | ||
![]() UESD3.3ST5G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-723 | YES | - | SILICON | 1 | - | -55°C~150°C TJ | Tape & Reel (TR) | uESD | e3 | no | Obsolete | 1 (Unlimited) | 2 | - | Zener | MATTE TIN | General Purpose | - | DUAL | FLAT | 260 | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | - | No | 5V | 113W | 10.4A 8/20μs | 10.9V | 3.3V Max | 1 | - | 3.3V | 80pF @ 1MHz | - | ROHS3 Compliant | ||
![]() ESD5V3S1B02LRHE6327XTSA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-882 | - | PG-TSLP-2 | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 6V | 80W | 5.5A 8/20μs | 13V | 5.3V Max | - | 1 | - | 17.5pF @ 1MHz | - | ROHS3 Compliant | ||
![]() CM1242-07CP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 0201 (0603 Metric) | - | 2-WLCSP (0.6x0.3) | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 6V | - | 1A 8/20μs | 9.8V Typ | 5V | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() ESD11A5.0DT5G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-1123 | - | SOT-1123 | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | - | - | Last Time Buy | 1 (Unlimited) | - | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | No | 6.2V | - | 1A 8/20μs | 9.5V | 5V | 2 | - | - | 20pF @ 1MHz | - | ROHS3 Compliant | ||
![]() SMF7.5AT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123F | YES | - | SILICON | 1 | 0.385W | -55°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | Zener | MATTE TIN | General Purpose | LOW IMPEDENCE, EXCELLENT CLAMPING CAPABILITY | DUAL | FLAT | 260 | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | - | No | 8.33V | 200W | 15.5A | 12.9V | 7.5V | 1 | - | 7.5V | - | - | ROHS3 Compliant | ||
![]() ESD11B5.0SMT5G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 2-XFDFN, FCDFN | - | 2-FlipChip | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 5.8V | - | - | - | 5V Max | - | 1 | - | - | - | ROHS3 Compliant | ||
![]() MMQA6V8T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-74, SOT-457 | YES | - | SILICON | 4 | 0.225W | -55°C~150°C TJ | Tape & Reel (TR) | MMQA | e0 | yes | Obsolete | 1 (Unlimited) | 6 | - | Zener | TIN LEAD | General Purpose | - | DUAL | GULL WING | 240 | 30 | 6 | R-PDSO-G6 | COMMERCIAL | UNIDIRECTIONAL | - | - | No | 6.46V | 150W | 2.45A 8/20μs | 9.8V | 4.3V | 4 | - | - | 250pF @ 1MHz | 150W | Non-RoHS Compliant | ||
![]() 1PMT16AT1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-216AA | - | Powermite | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 17.8V | 1000W 1kW | - | 26V | 16V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() NZQA6V8AXV5T2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-553 | YES | - | SILICON | 4 | 0.38W | -55°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | - | Zener | TIN | General Purpose | - | DUAL | FLAT | - | - | 5 | R-PDSO-F5 | COMMERCIAL | UNIDIRECTIONAL | - | - | No | 6.47V | 20W | 1.6A 8/20μs | 13V | 4.3V | 4 | - | - | 12pF @ 1MHz | 20W | ROHS3 Compliant | ||
![]() P6KE20AG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | T-18, Axial | NO | - | SILICON | 1 | 5W | -55°C~150°C TJ | Bulk | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | Zener | MATTE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, UL RECOGNIZED | - | WIRE | 260 | 40 | 2 | O-PALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 19V | 600W | 22A 8/20μs | 27.7V | 17.1V | 1 | - | - | - | 600W | ROHS3 Compliant | ||
![]() 1N6294AG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-201AD, Axial | NO | - | SILICON | 1 | 5W | -65°C~175°C TJ | Bulk | Mosorb™ | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | Zener | MATTE TIN | General Purpose | UL RECOGNIZED, HIGH RELIABILITY | - | WIRE | 260 | 40 | 2 | O-PALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 86.5V | 1500W 1.5kW | - | 125V | 77.8V | 1 | - | 77.8V | - | - | ROHS3 Compliant | ||
![]() ICTE-10RL4G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-201AD, Axial | NO | - | SILICON | 1 | 5W | -65°C~175°C TJ | Tape & Reel (TR) | Mosorb™ | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | Zener | MATTE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, LOW IMPEDANCE | - | WIRE | 260 | 40 | 2 | O-PALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 11.7V | 1500W 1.5kW | 90A 8/20μs | 16.7V | 10V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() 1N6280AG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-201AD, Axial | NO | - | SILICON | 1 | 5W | -65°C~175°C TJ | Bulk | Mosorb™ | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | Zener | MATTE TIN | General Purpose | UL RECOGNIZED, HIGH RELIABILITY | - | WIRE | 260 | 40 | 2 | O-PALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 22.8V | 1500W 1.5kW | - | 33.2V | 20.5V | 1 | - | 20.5V | - | - | ROHS3 Compliant | ||
![]() 1N6279A Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-201AD, Axial | NO | - | SILICON | 1 | 5W | -65°C~175°C TJ | Bulk | Mosorb™ | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | Zener | MATTE TIN | General Purpose | EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED, HIGH RELIABILITY, LOW IMPEDANCE | - | WIRE | 260 | 40 | 2 | O-PALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 20.9V | 1500W 1.5kW | - | 30.6V | 18.8V | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() 1SMB24CAT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | - | - | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | No | 26.7V | 600W | 15.4A | 38.9V | 24V | - | 1 | - | 366pF @ 1MHz | - | Non-RoHS Compliant | ||
![]() NSQA12VAW5T2G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | - | SILICON | 4 | 0.38W | -40°C~125°C TJ | Tape & Reel (TR) | - | e3 | no | Last Time Buy | 1 (Unlimited) | 5 | - | Zener | MATTE TIN | General Purpose | LOW CAPACITANCE, LOW LEAKAGE CURRENT | DUAL | GULL WING | 260 | 40 | 5 | R-PDSO-G5 | COMMERCIAL | UNIDIRECTIONAL | - | - | No | 11.4V | 20W | 900mA 8/20μs | 23V | 9V | 4 | - | 5V | 15pF @ 1MHz | 20W | ROHS3 Compliant | ||
![]() MR2520L Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | Button, Axial | NO | - | SILICON | 1 | - | -65°C~175°C TJ | Bulk | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | Zener | TIN LEAD | General Purpose | - | - | WIRE | 240 | 30 | 2 | O-PADB-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ISOLATED | No | 24V | 2500W 2.5kW | - | - | 23V Max | 1 | - | 23V | - | 2500W | Non-RoHS Compliant | ||
![]() SA70CA Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AC, DO-15, Axial | NO | - | SILICON | 1 | 1W | -55°C~175°C TJ | Tape & Reel (TR) | SA | e0 | yes | Obsolete | 1 (Unlimited) | 2 | - | Zener | TIN LEAD | General Purpose | - | - | WIRE | - | - | 2 | O-PALF-W2 | COMMERCIAL | BIDIRECTIONAL | SINGLE | ISOLATED | No | 77.8V | 500W | 4.5A | 113V | 70V | - | 1 | - | - | 500W | ROHS3 Compliant |