- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Packaging
- Applications
- Mounting Type
- Package / Case
- Power Line Protection
- Type
- Voltage - Reverse Standoff (Typ)
- Voltage - Breakdown (Min)
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Capacitance @ Frequency | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PACDN044Y5R Rochester Electronics, LLC | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Zener | General Purpose | No | 6.2V | - | - | 8V | 5.5V | 4 | - | - | Non-RoHS Compliant | ||
![]() ESD7451N2T5G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 2-XDFN | 2-XDFN (1x0.6) (SOD-882) | -55°C~150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | Obsolete | 1 (Unlimited) | Zener | Automotive, RF Antenna | No | 6V Typ | - | - | - | 3.3V Max | - | 1 | 0.25pF @ 1MHz | ROHS3 Compliant | ||
![]() HZC6.2Z4TRF-E Rochester Electronics, LLC | In Stock | - | - | Surface Mount | SC-79, SOD-523 | UFP | - | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Zener | General Purpose | No | 5.9V | - | - | - | 5.5V | - | - | 4pF @ 1MHz | Non-RoHS Compliant | ||
![]() ESD105B102ELSE6327XTSA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 0201 (0603 Metric) | TSSLP-2-4 | -55°C~125°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Zener | Ethernet, HDMI | No | 6.1V | 70W | 5A 8/20μs | 14V | 5.5V Max | - | 1 | 0.3pF @ 1MHz | ROHS3 Compliant | ||
![]() ESD24VL1B-02LS E6327 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | TSSLP-2-1 | -55°C~150°C TJ | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Zener | General Purpose | No | 24.3V | - | 1A 8/20μs | 55V Typ | 24V Max | - | 1 | 2.5pF @ 1MHz | Non-RoHS Compliant | ||
![]() HZD6.2Z4KRF-E Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 2-SMD, Flat Lead | 2-SFP | - | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Zener | General Purpose | No | 5.9V | - | - | - | 5.5V | - | - | 4pF @ 1MHz | Non-RoHS Compliant | ||
![]() HZM6.8Z4MWATL-E Rochester Electronics, LLC | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3-MPAK | - | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Zener | General Purpose | No | 6.47V | - | - | - | 3.5V | 2 | - | 4pF @ 1MHz | Non-RoHS Compliant | ||
![]() HZM6.8ZMWATL-E Rochester Electronics, LLC | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3-MPAK | - | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Zener | General Purpose | No | 6.47V | - | - | - | 3.5V | 2 | - | 25pF @ 1MHz | Non-RoHS Compliant | ||
![]() HZM6.8Z4MFATL-E Rochester Electronics, LLC | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | 5-MPAK | - | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Zener | General Purpose | No | 6.47V | - | - | - | 3.5V | 4 | - | 4pF @ 1MHz | Non-RoHS Compliant | ||
![]() NNCD6.8RL-T1-A Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MMQA22VT1G Rochester Electronics, LLC | In Stock | - | - | Surface Mount | SC-74, SOT-457 | SC-74 | -55°C~150°C TJ | Tape & Reel (TR) | MMQA | Last Time Buy | 1 (Unlimited) | Zener | General Purpose | No | 20.9V | 150W | 758mA 8/20μs | 31.7V | 17V | 4 | - | - | Non-RoHS Compliant | ||
![]() PUSBM5V5X4-TL,115 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-XFDFN Exposed Pad | 6-HXSON (1.6x1.6) | -30°C~85°C TA | Tape & Reel (TR) | - | Last Time Buy | 1 (Unlimited) | Steering (Rail to Rail) | USB OTG | Yes | 6.4V | 35W | 3A 8/20μs | 12V | 5.5V Max | 3 | - | - | ROHS3 Compliant | ||
![]() PUSBM15VX4-TL,115 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-XFDFN Exposed Pad | 6-HXSON (1.6x1.6) | -30°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Steering (Rail to Rail) | USB OTG | Yes | 17V | 35W | 3A 8/20μs | 12V | 5.5V Max | 3 | - | - | ROHS3 Compliant | ||
![]() PRTR5V0U8S,118 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Steering (Rail to Rail) | General Purpose | Yes | 6V | - | - | - | 5.5V Max | 8 | - | 1pF @ 1MHz | ROHS3 Compliant | ||
![]() RKZ16TKG#P1 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | SC-76A | 2-URP | - | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Zener | Automotive | No | 14.5V | - | - | - | 12V | - | 1 | 30pF @ 1MHz | Non-RoHS Compliant | ||
![]() RKZ18TKG#P1 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | SC-76A | 2-URP | - | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Zener | Automotive | No | 16.2V | - | - | - | 13V | - | 1 | 30pF @ 1MHz | Non-RoHS Compliant | ||
![]() ESD3351ST5G Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SMQA2000T1G Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NNCD6.8PL-T1-A Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() RKZ7.5TKP#R5 Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | MP6 | - | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Zener | General Purpose | No | 6V | - | - | - | 4V | - | 1 | 8pF @ 1MHz | Non-RoHS Compliant |