- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Packaging
- Applications
- Mounting Type
- Package / Case
- Power Line Protection
- Type
- Voltage - Reverse Standoff (Typ)
- Voltage - Breakdown (Min)
- Operating Temperature
Attribute column
Manufacturer
Rochester Electronics TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Bidirectional Channels | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Frequency | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Breakdown Voltage-Max | Number of Signal Lines | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ICTE-10RL4 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | NO | - | SILICON | 1 | 5W | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | EXCELLENT CLAMPING CAPABILITY, HIGH RELIABILITY, LOW IMPEDANCE | AXIAL | WIRE | 260 | - | - | 40 | 2 | O-PALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | - | - | - | - | - | - | - | 10V | - | - | 1500W | 11.7V | - | - | - | - | - | ROHS3 Compliant | ||
![]() 74F1071MSAX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | YES | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 20 | Zener | MATTE TIN | General Purpose | LOW CAPACITANCE, CMOS COMPATIBLE | DUAL | GULL WING | 260 | 1 | 0.65mm | - | 20 | R-PDSO-G20 | COMMERCIAL | - | - | - | - | No | - | 800mW | - | - | 5V | 18 | - | - | - | - | - | - | - | 18 | 2.05mm | 7.2mm | 5.3mm | ROHS3 Compliant | ||
![]() SD05T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.2W | -55°C~150°C TJ | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | Zener | TIN LEAD | General Purpose | - | DUAL | GULL WING | 240 | - | - | 30 | 2 | R-PDSO-G2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | - | - | No | 6.2V | 350W | 24A 8/20μs | 9.8V | 5V | 1 | - | 5V | - | 350pF @ 1MHz | 350W | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MMBZ5V6ALT1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | 0.225W | - | Tape & Reel (TR) | - | e0 | yes | Obsolete | 1 (Unlimited) | 3 | - | TIN LEAD | - | - | DUAL | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | 3 | R-PDSO-G3 | COMMERCIAL | UNIDIRECTIONAL | COMMON ANODE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | 3V | TO-236 | - | 24W | 5.32V | 5.88V | - | - | - | - | Non-RoHS Compliant | ||
![]() MMBZ6V8ALT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 2 | - | -55°C~150°C TJ | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | Zener | TIN LEAD | General Purpose | - | DUAL | GULL WING | 240 | - | - | 30 | 3 | R-PDSO-G3 | COMMERCIAL | UNIDIRECTIONAL | - | - | - | No | 6.46V | 24W | 2.5A | 9.6V | 4.5V | 2 | 1 | 4.5V | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MA3075WALT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 2 | - | -55°C~150°C TJ | Tape & Reel (TR) | - | e0 | yes | Obsolete | 1 (Unlimited) | 3 | Zener | TIN LEAD | General Purpose | LOW CAPACITANCE | DUAL | GULL WING | - | - | - | - | 3 | R-PDSO-G3 | COMMERCIAL | UNIDIRECTIONAL | - | - | - | No | 7.2V | 15W | - | - | 6.5V | 2 | - | - | - | 80pF @ 1MHz | 15W | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SMF15CT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SC-88/SC70-6/SOT-363 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 17V | 100W | 5A 8/20μs | 29V | 15V Max | 5 | - | - | - | 33pF @ 1MHz | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() P6KE30CARL Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AC, DO-15, Axial | NO | - | SILICON | 1 | 5W | - | Tape & Reel (TR) | P6KE, TRANSIL™ | - | - | Obsolete | 1 (Unlimited) | 2 | Zener | - | General Purpose | HIGH RELIABILITY, UL RECOGNIZED | - | WIRE | - | - | - | - | 2 | O-PALF-W2 | COMMERCIAL | BIDIRECTIONAL | SINGLE | - | ISOLATED | No | 28.5V | 600W | 75A 8/20μs | 53.5V | 25.6V | - | 1 | 25.6V | - | 537.5pF @ 1MHz | 600W | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMF18AT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123F | YES | - | SILICON | 1 | 0.385W | -55°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Zener | MATTE TIN | General Purpose | LOW IMPEDENCE, EXCELLENT CLAMPING CAPABILITY | DUAL | FLAT | 260 | - | - | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | - | - | No | 20V | 200W | 6.8A | 29.2V | 18V | 1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SA24A Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AC, DO-15, Axial | NO | - | SILICON | 1 | 1W | -55°C~175°C TJ | Tape & Reel (TR) | SA | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Zener | MATTE TIN | General Purpose | - | - | WIRE | - | - | - | - | 2 | O-PALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | - | ISOLATED | No | 26.7V | 500W | 13.1A | 38.9V | 24V | 1 | - | 24V | - | - | 500W | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMF70AT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123F | YES | - | SILICON | 1 | 0.385W | -55°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Zener | MATTE TIN | General Purpose | LOW IMPEDENCE, EXCELLENT CLAMPING CAPABILITY | DUAL | FLAT | 260 | - | - | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | - | - | No | 77.8V | 200W | 1.5A | 113V | 70V | 1 | - | 70V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NZQA5V6XV5T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-553 | YES | - | SILICON | 4 | 0.3W | -55°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | Zener | MATTE TIN | General Purpose | - | DUAL | FLAT | 260 | - | - | 40 | 5 | R-PDSO-F5 | COMMERCIAL | UNIDIRECTIONAL | - | - | - | No | 5.32V | 100W | 10A 8/20μs | 10.5V | 3V | 4 | - | - | - | 90pF @ 1MHz | 100W | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ESD5482MUT5G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 0201 (0603 Metric) | - | 2-X3DFN (0.62x0.32) | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | Last Time Buy | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 5V | - | 1A 8/20μs | 7.8V | 3.3V Max | - | 1 | - | - | 5pF @ 1MHz | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMF6.5AT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123F | YES | - | SILICON | 1 | 0.385W | -55°C~150°C TJ | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 2 | Zener | - | General Purpose | LOW IMPEDENCE, EXCELLENT CLAMPING CAPABILITY | DUAL | FLAT | - | - | - | - | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | - | - | No | 7.22V | 200W | 17.9A | 11.2V | 6.5V | 1 | - | 6.5V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SA13A Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AC, DO-15, Axial | NO | - | SILICON | 1 | 1W | -55°C~175°C TJ | Tape & Reel (TR) | SA | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Zener | MATTE TIN | General Purpose | - | - | WIRE | - | - | - | - | 2 | O-PALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | - | ISOLATED | No | 14.4V | 500W | 23.7A | 21.5V | 13V | 1 | - | - | - | - | 500W | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SA33A Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AC, DO-15, Axial | NO | - | SILICON | 1 | 1W | - | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Zener | MATTE TIN | General Purpose | - | - | WIRE | 260 | - | - | 40 | 2 | O-PALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | - | ISOLATED | No | 36.7V | 500W | 9.4A | 53.3V | 33V | 1 | - | - | - | - | 500W | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SA12A Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AC, DO-15, Axial | NO | - | SILICON | 1 | 1W | - | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Zener | MATTE TIN | General Purpose | - | - | WIRE | 260 | - | - | 40 | 2 | O-PALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | - | ISOLATED | No | 13.3V | 500W | 25.1A | 19.9V | 12V | 1 | - | - | - | - | 500W | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SM12T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 13.3V | 300W | 12A 8/20μs | 19V | 12V | 2 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NZQA6V2XV5T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-553 | YES | - | SILICON | 4 | 0.3W | -55°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 5 | Zener | MATTE TIN | General Purpose | - | DUAL | FLAT | 260 | - | - | - | 5 | R-PDSO-F5 | COMMERCIAL | UNIDIRECTIONAL | - | - | - | No | 5.89V | 100W | 9A 8/20μs | 11.5V | 4V | 4 | - | - | - | 80pF @ 1MHz | 100W | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ESD11A3.3DT5G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOT-1123 | - | SOT-1123 | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | - | - | Last Time Buy | 1 (Unlimited) | - | Zener | - | Automotive | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 5.2V | - | 1A 8/20μs | 7.8V | 3.3V | 2 | - | - | - | 25pF @ 1MHz | - | - | - | - | - | - | - | ROHS3 Compliant |