- HTS Code
- Ihs Manufacturer
- Manufacturer Part Number
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Memory IC Type
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
Attribute column
Manufacturer
Rochester Electronics Memory Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Manufacturer Part Number | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Risk Rank | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Supply Voltage-Nom (Vsup) | Usage Level | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | uPs/uCs/Peripheral ICs Type | Organization | Seated Height-Max | Memory Width | Address Bus Width | Memory Density | Boundary Scan | Low Power Mode | Screening Level | Parallel/Serial | Memory IC Type | Number of Banks | Memory Organization | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M38510/31902B2A Rochester Electronics | In Stock | - | - | YES | 20 | - | ROCHESTER ELECTRONICS LLC | M38510/31902B2A | 4 words | 4 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Active | QLCC | 5.14 | - | - | - | 5 V | Military grade | e0 | - | TIN LEAD | 8542.32.00.71 | QUAD | NO LEAD | 1 | 1.27 mm | unknown | 20 | S-CQCC-N20 | Qualified | 5.5 V | 5 V | MILITARY | 4.5 V | ASYNCHRONOUS | - | 4X4 | - | 4 | - | 16 bit | - | - | MIL-PRF-38535 Class B | - | MEMORY CIRCUIT | - | - | - | - | ||
![]() M38510/31902BFA Rochester Electronics | In Stock | - | - | YES | 16 | - | ROCHESTER ELECTRONICS LLC | M38510/31902BFA | 4 words | 4 | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DFP | DFP, FL16,.3 | FL16,.3 | RECTANGULAR | FLATPACK | Active | DFP | 5.16 | - | - | - | 5 V | Military grade | e0 | - | TIN LEAD | 8542.32.00.71 | DUAL | FLAT | 1 | 1.27 mm | unknown | 16 | R-CDFP-F16 | Qualified | 5.5 V | 5 V | MILITARY | 4.5 V | ASYNCHRONOUS | - | 4X4 | - | 4 | - | 16 bit | - | - | MIL-PRF-38535 Class B | - | MEMORY CIRCUIT | - | - | - | - | ||
![]() 54F219LL Rochester Electronics | In Stock | - | - | YES | 20 | 32 ns | ROCHESTER ELECTRONICS LLC | 54F219LL | 16 words | 16 | 100 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, | - | SQUARE | CHIP CARRIER | Active | - | 5.79 | - | - | - | 5 V | - | - | - | - | 8542.32.00.41 | QUAD | NO LEAD | 1 | 1.27 mm | unknown | - | S-CQCC-N20 | - | 5.5 V | - | OTHER | 4.5 V | ASYNCHRONOUS | - | 16X4 | 1.905 mm | 4 | - | 64 bit | - | - | - | PARALLEL | STANDARD SRAM | - | - | 8.89 mm | 8.89 mm | ||
![]() 74F189PCQR Rochester Electronics | In Stock | - | - | NO | 16 | 20 ns | ROCHESTER ELECTRONICS LLC | 74F189PCQR | 16 words | 16 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | - | 5.76 | - | - | - | 5 V | - | - | - | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T16 | - | 5.25 V | - | COMMERCIAL | 4.75 V | ASYNCHRONOUS | - | 16X4 | 5.08 mm | 4 | - | 64 bit | - | - | - | PARALLEL | STANDARD SRAM | - | - | 19.18 mm | 7.62 mm | ||
![]() 74F189PCQM Rochester Electronics | In Stock | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | 74F189PCQM | - | - | - | - | - | - | , | - | - | - | Active | - | 5.64 | - | - | - | - | - | - | - | - | 8542.32.00.41 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STANDARD SRAM | - | - | - | - | ||
![]() AM2966DM/B Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54F219DL Rochester Electronics | In Stock | - | - | NO | 16 | 32 ns | ROCHESTER ELECTRONICS LLC | 54F219DL | 16 words | 16 | 100 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | - | 5.79 | - | - | - | 5 V | - | - | - | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-GDIP-T16 | - | 5.5 V | - | OTHER | 4.5 V | ASYNCHRONOUS | - | 16X4 | 5.08 mm | 4 | - | 64 bit | - | - | - | PARALLEL | STANDARD SRAM | - | - | 19.43 mm | 7.62 mm | ||
![]() AM2964BLM Rochester Electronics | In Stock | - | - | YES | 44 | - | ROCHESTER ELECTRONICS LLC | AM2964BLM | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | QCCN, | - | SQUARE | CHIP CARRIER | Active | - | 5.59 | 5.5 V | 4.5 V | 5 V | - | - | - | 3A001.A.2.C | - | 8542.31.00.01 | QUAD | NO LEAD | - | 1.27 mm | unknown | - | S-CQCC-N44 | - | - | - | MILITARY | - | - | MEMORY CONTROLLER, DRAM | - | 3.048 mm | - | 16 | - | NO | NO | - | - | - | 4 | 176K X 8 | 16.51 mm | 16.51 mm | ||
![]() 74F219PCQR Rochester Electronics | In Stock | - | - | NO | 16 | 20 ns | ROCHESTER ELECTRONICS LLC | 74F219PCQR | 16 words | 16 | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | - | 5.78 | - | - | - | 5 V | - | - | - | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T16 | - | 5.25 V | - | COMMERCIAL | 4.75 V | ASYNCHRONOUS | - | 16X4 | 5.08 mm | 4 | - | 64 bit | - | - | - | PARALLEL | STANDARD SRAM | - | - | 19.18 mm | 7.62 mm | ||
![]() 74F189FCQR Rochester Electronics | In Stock | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | 74F189FCQR | - | - | - | - | - | - | , | - | - | - | Active | - | 5.64 | - | - | - | - | - | - | - | - | 8542.32.00.41 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STANDARD SRAM | - | - | - | - | ||
![]() 74F189DCQM Rochester Electronics | In Stock | - | - | - | - | - | ROCHESTER ELECTRONICS LLC | 74F189DCQM | - | - | - | - | - | - | , | - | - | - | Active | - | 5.76 | - | - | - | - | - | - | - | - | 8542.32.00.41 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STANDARD SRAM | - | - | - | - | ||
![]() 74F189DCQR Rochester Electronics | In Stock | - | - | NO | 16 | 20 ns | ROCHESTER ELECTRONICS LLC | 74F189DCQR | 16 words | 16 | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | - | 5.76 | - | - | - | 5 V | - | - | - | - | 8542.32.00.41 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-GDIP-T16 | - | 5.25 V | - | COMMERCIAL | 4.75 V | ASYNCHRONOUS | - | 16X4 | 5.08 mm | 4 | - | 64 bit | - | - | - | PARALLEL | STANDARD SRAM | - | - | 19.43 mm | 7.62 mm | ||
![]() 74F189SJX Rochester Electronics | In Stock | - | - | YES | 16 | 27 ns | ROCHESTER ELECTRONICS LLC | 74F189SJX | 16 words | 16 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | - | 5.76 | - | - | - | 5 V | - | - | - | - | 8542.32.00.41 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | R-PDSO-G16 | - | 5.5 V | - | COMMERCIAL | 4.5 V | ASYNCHRONOUS | - | 16X4 | 2.1 mm | 4 | - | 64 bit | - | - | - | PARALLEL | STANDARD SRAM | - | - | 10.2 mm | 5.3 mm |