- Diode Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Packaging
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Forward (Vf) (Max) @ If
- Voltage - Peak Reverse (Max)
- Current - Average Rectified (Io)
Attribute column
Manufacturer
Rochester Electronics Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Slew Rate | Amplifier Type | Output Current-Max | Common Mode Rejection Ratio | Current - Average Rectified (Io) | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Number of Phases | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | Non-rep Pk Forward Current-Max | Neg Supply Voltage-Max (Vsup) | Input Offset Voltage-Max | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2W10G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-Circular, WOB | NO | - | SILICON | 4 | 3.13W | -55°C~150°C TJ | Bulk | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | BRIGHT TIN | UL RECOGNIZED | - | BOTTOM | WIRE | NOT APPLICABLE | - | - | - | unknown | - | NOT APPLICABLE | 4 | O-PBCY-W4 | COMMERCIAL | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 1V | 1.1V @ 2A | - | - | - | 2A | - | 2A | - | - | 1 | - | - | 60A | - | - | 1kV | - | - | - | - | ROHS3 Compliant | - | ||
![]() DBA40G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-Square, GBPC-W | - | - | - | - | - | 150°C TJ | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 600V | 1.05V @ 2A | - | - | - | - | - | 2.6A | - | - | - | - | - | - | - | - | 600V | - | - | - | - | ROHS3 Compliant | - | ||
![]() KBU4K Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, KBU | NO | - | SILICON | 4 | 6.6W | -55°C~150°C TJ | Bulk | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | MATTE TIN | - | - | - | WIRE | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | 4 | R-PSFM-W4 | COMMERCIAL | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 50V | 1V @ 4A | ISOLATED | - | - | 4A | - | 4A | - | - | 1 | - | - | 200A | - | - | 800V | - | - | - | - | ROHS3 Compliant | - | ||
![]() KBL06 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, KBL | NO | - | SILICON | 4 | 6.58W | -55°C~150°C TJ | Bulk | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | MATTE TIN | UL RECOGNIZED | - | - | WIRE | NOT SPECIFIED | - | - | - | unknown | - | NOT SPECIFIED | 4 | R-PSIP-W4 | COMMERCIAL | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 600V | 1.1V @ 4A | - | - | - | 4A | - | 4A | - | - | 1 | - | - | 200A | - | - | 600V | 600V | - | - | - | ROHS3 Compliant | - | ||
![]() KBU6D Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, KBU | NO | - | SILICON | 4 | 6.7W | -55°C~150°C TJ | Bulk | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | MATTE TIN | UL RECOGNIZED | - | - | WIRE | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | 4 | R-PSFM-W4 | COMMERCIAL | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 200V | 1V @ 6A | ISOLATED | - | - | 6A | - | 6A | - | - | 1 | - | - | 250A | - | - | 200V | - | - | - | - | ROHS3 Compliant | - | ||
![]() KBU6J Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, KBU | NO | - | SILICON | 4 | 6.7W | -55°C~150°C TJ | Bulk | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | MATTE TIN | UL RECOGNIZED | - | - | WIRE | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | 4 | R-PSFM-W4 | COMMERCIAL | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 50V | 1V @ 6A | ISOLATED | - | - | 6A | - | 6A | - | - | 1 | - | - | 250A | - | - | 600V | - | - | - | - | ROHS3 Compliant | - | ||
![]() KBU4B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, KBU | NO | - | SILICON | 4 | 6.6W | -55°C~150°C TJ | Bulk | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | MATTE TIN | - | - | - | WIRE | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | 4 | R-PSFM-W4 | COMMERCIAL | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 50V | 1V @ 4A | ISOLATED | - | - | 4A | - | 4A | - | - | 1 | - | - | 200A | - | - | 100V | - | - | - | - | ROHS3 Compliant | - | ||
![]() KBU4M Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, KBU | NO | - | SILICON | 4 | 6.6W | -55°C~150°C TJ | Bulk | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | MATTE TIN | - | - | - | WIRE | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | 4 | R-PSFM-W4 | COMMERCIAL | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 50V | 1V @ 4A | ISOLATED | - | - | 4A | - | 4A | - | - | 1 | - | - | 200A | - | - | 1kV | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3N250 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, KBPM | YES | - | - | - | - | -55°C~165°C TJ | Tube | - | - | - | Obsolete | 1 (Unlimited) | 5 | NOT SPECIFIED | - | - | DUAL | GULL WING | - | 1 | 5V | 0.95mm | unknown | - | - | 5 | R-PDSO-G5 | COMMERCIAL | - | Single Phase | 5μA @ 600V | 1V @ 1A | - | 1000 V/us | OPERATIONAL AMPLIFIER | - | 85 dB | 1.5A | -5V | 800000 kHz | - | 40μA | 6V | - | -6V | 4000μV | 600V | - | 1.45mm | 2.9mm | 1.6mm | ROHS3 Compliant | - | ||
![]() DBA100G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-Square, GBPC-W | - | - | - | - | - | 150°C TJ | Tray | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 600V | 1.05V @ 5A | - | - | - | - | - | 3.7A | - | - | - | - | - | - | - | - | 600V | - | - | - | - | ROHS3 Compliant | - | ||
![]() NSR2030QMUTAG Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-UDFN Exposed Pad | - | 4-UDFN (3.5x3.5) | - | - | - | 125°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 20μA @ 30V | 650mV @ 2A | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | 30V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DBG250G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, DBG | - | - | - | - | - | 150°C TJ | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 600V | 920mV @ 12.5A | - | - | - | - | - | 3.6A | - | - | - | - | - | - | - | - | 600V | - | - | - | - | ROHS3 Compliant | - | ||
![]() KBP01M Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, KBPM | NO | - | SILICON | 4 | 3.5W | -55°C~165°C TJ | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | MATTE TIN | UL RECOGNIZED | - | - | WIRE | NOT APPLICABLE | - | - | - | unknown | - | NOT APPLICABLE | 4 | R-PSIP-W4 | COMMERCIAL | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 100V | 1V @ 1A | - | - | - | 1.5A | - | 1.5A | - | - | 1 | - | - | 50A | - | - | 100V | 100V | - | - | - | ROHS3 Compliant | - | ||
![]() 3N246 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, KBPM | NO | - | SILICON | 4 | 3.5W | -55°C~165°C TJ | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | MATTE TIN | UL RECOGNIZED | - | - | WIRE | NOT APPLICABLE | - | - | - | unknown | - | NOT APPLICABLE | 4 | R-PSIP-W4 | COMMERCIAL | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 50V | 1V @ 1A | - | - | - | 1.5A | - | 1.5A | - | - | 1 | - | - | 50A | - | - | 50V | 50V | - | - | - | ROHS3 Compliant | - | ||
![]() KBU6M Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, KBU | - | KBU | - | - | - | -55°C~150°C TJ | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 1V | 1V @ 6A | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | 1kV | - | - | - | - | ROHS3 Compliant | - | ||
![]() KBP02M Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, KBPM | NO | - | SILICON | 4 | 3.5W | -55°C~165°C TJ | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | MATTE TIN | UL RECOGNIZED | - | - | WIRE | NOT APPLICABLE | - | - | - | unknown | - | NOT APPLICABLE | 4 | R-PSIP-W4 | COMMERCIAL | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 200V | 1V @ 1A | - | - | - | 1.5A | - | 1.5A | - | - | 1 | - | - | 50A | - | - | 200V | 200V | - | - | - | ROHS3 Compliant | - | ||
![]() 3N255 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, KBPM | NO | - | SILICON | 4 | 4.7W | -55°C~150°C TJ | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | MATTE TIN | UL RECOGNIZED | - | - | WIRE | NOT APPLICABLE | - | - | - | unknown | - | NOT APPLICABLE | 4 | R-PSIP-W4 | COMMERCIAL | BRIDGE, 4 ELEMENTS | Single Phase | 5μA @ 200V | 1.1V @ 3.14A | - | - | - | 2A | - | 2A | - | - | 1 | - | - | 60A | - | - | 200V | 200V | - | - | - | ROHS3 Compliant | - | ||
![]() KBU6A Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, KBU | - | KBU | - | - | - | -55°C~150°C TJ | Bulk | 2001 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 50V | - | - | - | - | - | - | - | 6A | - | - | - | - | - | Single Phase | 10μA @ 50V | 1V @ 6A | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | 50V | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() F475R07W2H3B51BOMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MDB10SS Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | 4-MicroDIP/SMD | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 1V | 1V @ 1A | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | 1kV | - | - | - | - | Non-RoHS Compliant | - |