- Diode Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Packaging
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature
- Package / Case
- Voltage - Forward (Vf) (Max) @ If
- Voltage - Peak Reverse (Max)
- Current - Average Rectified (Io)
Attribute column
Manufacturer
Rochester Electronics Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Output Current-Max | Current - Average Rectified (Io) | Number of Phases | Non-rep Pk Forward Current-Max | Voltage - Peak Reverse (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DBF150G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, DBF | - | - | - | - | - | 150°C TJ | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 600V | 1.1V @ 7.5A | - | - | 3.2A | - | - | 600V | ROHS3 Compliant | ||
![]() 3N258 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, KBPM | - | KBPM | - | - | - | -55°C~150°C TJ | Tube | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Single Phase | 5μA @ 800V | 1.1V @ 3.14A | - | - | 2A | - | - | 800V | ROHS3 Compliant | ||
![]() KBU6K Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, KBU | NO | - | SILICON | 4 | 6.7W | -55°C~150°C TJ | Bulk | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | MATTE TIN | UL RECOGNIZED | WIRE | NOT SPECIFIED | NOT SPECIFIED | 4 | R-PSFM-W4 | COMMERCIAL | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 800V | 1V @ 6A | ISOLATED | 6A | 6A | 1 | 250A | 800V | ROHS3 Compliant | ||
![]() 3N256 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, KBPM | - | KBPM | - | - | - | -55°C~150°C TJ | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Single Phase | 5μA @ 400V | 1.1V @ 3.14A | - | - | 2A | - | - | 400V | ROHS3 Compliant | ||
![]() DBF250G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, DBF | - | - | - | - | - | 150°C TJ | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 600V | 1.05V @ 700mA | - | - | 3.5A | - | - | 600V | ROHS3 Compliant | ||
![]() KBU6G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, KBU | NO | - | SILICON | 4 | 6.7W | -55°C~150°C TJ | Bulk | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | MATTE TIN | UL RECOGNIZED | WIRE | NOT SPECIFIED | NOT SPECIFIED | 4 | R-PSFM-W4 | COMMERCIAL | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 50V | 1V @ 6A | ISOLATED | 6A | 6A | 1 | 250A | 400V | ROHS3 Compliant | ||
![]() 3N248 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, KBPM | - | KBPM | - | - | - | -55°C~165°C TJ | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Single Phase | 5μA @ 200V | 1V @ 1A | - | - | 1.5A | - | - | 200V | ROHS3 Compliant | ||
![]() KBU8B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, KBU | - | KBU | - | - | - | -55°C~150°C TJ | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 100V | 1V @ 8A | - | - | 8A | - | - | 100V | ROHS3 Compliant | ||
![]() KBU8K Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, KBU | NO | - | SILICON | 4 | 6.9W | -55°C~150°C TJ | Bulk | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | MATTE TIN | UL RECOGNIZED | WIRE | NOT SPECIFIED | NOT SPECIFIED | 4 | R-PSFM-W4 | COMMERCIAL | BRIDGE, 4 ELEMENTS | Single Phase | 10μA @ 800V | 1V @ 8A | ISOLATED | 8A | 8A | 1 | 300A | 800V | ROHS3 Compliant | ||
![]() KBU8D Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, KBU | - | KBU | - | - | - | -55°C~150°C TJ | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 200V | 1V @ 8A | - | - | 8A | - | - | 200V | ROHS3 Compliant | ||
![]() KBL10 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, KBL | - | KBL | - | - | - | -55°C~150°C TJ | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Single Phase | 5μA @ 1V | 1.1V @ 4A | - | - | 4A | - | - | 1kV | ROHS3 Compliant | ||
![]() DBG150G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DBF10G Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DBF40G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, DBF | - | - | - | - | - | 150°C TJ | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 600V | 1.05V @ 2A | - | - | 2.3A | - | - | 600V | ROHS3 Compliant | ||
![]() DBD10G-E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | 150°C TJ | Tape & Box (TB) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 600V | 1.05V @ 500mA | - | - | 1A | - | - | 600V | ROHS3 Compliant | ||
![]() KBU4A Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, KBU | - | KBU | - | - | - | -55°C~150°C TJ | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Single Phase | 5μA @ 50V | 1V @ 4A | - | - | 4A | - | - | 50V | ROHS3 Compliant | ||
![]() DBB08G-TM-E Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | - | 150°C TJ | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 600V | 1.05V @ 400mA | - | - | 800mA | - | - | 600V | ROHS3 Compliant | ||
![]() 3N259 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, KBPM | - | KBPM | - | - | - | -55°C~150°C TJ | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Single Phase | 5μA @ 1V | 1.1V @ 3.14A | - | - | 2A | - | - | 1kV | ROHS3 Compliant | ||
![]() 3N249 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, KBPM | - | KBPM | - | - | - | -55°C~165°C TJ | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Single Phase | 5μA @ 400V | 1V @ 1A | - | - | 1.5A | - | - | 400V | ROHS3 Compliant | ||
![]() DBF60G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 4-SIP, DBF | - | - | - | - | - | 150°C TJ | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Single Phase | 10μA @ 600V | 1.05V @ 2.5A | - | - | 2.8A | - | - | 600V | ROHS3 Compliant |