- Part Status
- Diode Type
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Packaging
- Current - Reverse Leakage @ Vr
- Mounting Type
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Voltage - DC Reverse (Vr) (Max)
- Current - Average Rectified (Io)
Attribute column
Manufacturer
Rochester Electronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | RoHS | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Max Current Rating | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Recovery Time | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4150 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBRS130L Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MURD320T4G Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBPC3508 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4305 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | - | Bulk | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | - | - | - | - | WIRE | NOT APPLICABLE | NOT APPLICABLE | 2 | O-XALF-W2 | COMMERCIAL | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100nA @ 50V | 850mV @ 10mA | ISOLATED | - | - | 175°C Max | - | 0.3A | 75V | 300mA | - | - | 4ns | - | - | 75V | 2pF @ 0V 1MHz | - | - | - | - | - | ROHS3 Compliant | ||
![]() RB521S30T1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.2W | - | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | - | - | - | DUAL | FLAT | 260 | 40 | 2 | R-PDSO-F2 | COMMERCIAL | SINGLE | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 10V | 500mV @ 200mA | - | - | - | -55°C~125°C | - | 0.2A | 30V | 200mA DC | - | - | - | - | - | 30V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() N8097BH Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS70-02LE6327 Rochester Electronics | In Stock | - | - | - | Surface Mount | - | - | - | 2 | - | - | - | Compliant | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 70 mA | 100 nA | - | 100 mA | - | - | - | 70 V | 70 mA | 100 ps | 100 nA | 70 V | - | - | 100 mA | - | 350 µm | 1 mm | 600 µm | - | ||
![]() 1N5404 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAT64-05WE6327 Rochester Electronics | In Stock | - | - | - | Surface Mount | - | - | - | 3 | - | - | - | Compliant | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | Common Cathode | - | - | - | - | - | 250 mA | 2 µA | - | 800 mA | - | - | - | 40 V | 120 mA | 5 ns | - | 40 V | - | - | 800 mA | 5 ns | - | - | - | - | ||
![]() BAT62-02WH6327 Rochester Electronics | In Stock | - | - | - | Surface Mount | - | - | - | 80 | - | - | - | Compliant | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | 100 mW | - | - | - | - | - | - | - | - | 20 mA | Single | - | - | - | - | - | 20 mA | 10 µA | - | - | - | - | - | - | - | - | 10 µA | 40 V | - | - | - | - | - | - | - | - | ||
![]() 1N5402 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N3595JTX Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS16HT1G Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS19-ON Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS70SL-FS Rochester Electronics | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV103-G-ON Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS40-02LE6327 Rochester Electronics | In Stock | - | - | Gold | Surface Mount | - | - | - | 2 | - | - | - | Compliant | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 120 mA | 1 µA | - | 200 mA | - | - | - | 40 V | 120 mA | 100 ps | 1 µA | 40 V | - | - | 200 mA | 100 ps | 350 µm | 1 mm | 600 µm | - | ||
![]() MMSD914-FS Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FFB20UP20DN-SB82195-ON Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |