- Part Status
- Diode Type
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Packaging
- Current - Reverse Leakage @ Vr
- Mounting Type
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Voltage - DC Reverse (Vr) (Max)
- Current - Average Rectified (Io)
Attribute column
Manufacturer
Rochester Electronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FES16FT Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-2 | NO | - | SILICON | 1 | - | 7.81W | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | GENERAL PURPOSE | HIGH RELIABILITY | - | SINGLE | - | NOT APPLICABLE | - | NOT APPLICABLE | 3 | R-PSFM-T2 | COMMERCIAL | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 300V | 1.3V @ 8A | CATHODE | -65°C~150°C | 16A | 300V | 16A | 1 | 50ns | 300V | TO-220AC | 170pF @ 4V 1MHz | 250A | ROHS3 Compliant | ||
![]() 1N4148,143 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | - | ALF2 | - | - | - | - | Tape & Box (TB) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 25nA @ 20V | 1V @ 10mA | - | 200°C Max | - | 100V | 200mA DC | - | 4ns | - | - | 4pF @ 0V 1MHz | - | ROHS3 Compliant | ||
![]() MBR1035 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-2 | NO | - | SILICON | 1 | - | - | Tube | SWITCHMODE™ | - | yes | Obsolete | 1 (Unlimited) | 2 | - | NOT SPECIFIED | EFFICIENCY | LOW POWER LOSS | - | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PSFM-T2 | COMMERCIAL | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 35V | 840mV @ 20A | CATHODE | -65°C~175°C | 10A | 35V | 10A | 1 | - | 35V | TO-220AC | - | 150A | ROHS3 Compliant | ||
![]() IDH03G65C5XKSA1 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-2 | - | PG-TO220-2-2 | - | - | - | - | Tube | CoolSiC™+ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 600V | 1.7V @ 3A | - | -55°C~175°C | - | 650V | 3A DC | - | 0ns | - | - | 100pF @ 1V 1MHz | - | ROHS3 Compliant | ||
![]() 1N4001 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | 1 | 175°C | 3W | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | - | - | WIRE | - | unknown | - | - | O-PALF-W2 | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 50V | 1.1V @ 1A | ISOLATED | -55°C~175°C | 1A | 50V | 1A | - | - | 50V | - | 15pF @ 4V 1MHz | - | ROHS3 Compliant | ||
![]() 1N4005RL Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.1V @ 1A | - | -65°C~175°C | - | 600V | 1A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1N4935GP Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | - | DO-204AL (DO-41) | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 1.2V @ 1A | - | -50°C~150°C | - | 200V | 1A | - | 150ns | - | - | 12pF @ 4V 1MHz | - | ROHS3 Compliant | ||
![]() FDLL4151 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | SOD-80 | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 50nA @ 50V | 1V @ 50mA | - | -65°C~200°C | - | 75V | 200mA | - | 4ns | - | - | 4pF @ 0V 1MHz | - | ROHS3 Compliant | ||
![]() MMBD914LT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 1 | - | 0.225W | Tape & Reel (TR) | - | - | - | Last Time Buy | 1 (Unlimited) | 3 | EAR99 | - | - | - | 8541.10.00.70 | DUAL | GULL WING | - | - | - | - | R-PDSO-G3 | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 5μA @ 75V | 1V @ 10mA | - | - | 0.2A | 100V | 200mA DC | - | 4ns | 100V | TO-236AB | 4pF @ 0V 1MHz | - | Non-RoHS Compliant | ||
![]() M1MA152WKT1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 1N5395 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AC, DO-15, Axial | - | DO-15 | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1.4V @ 1.5A | - | -55°C~150°C | - | 400V | 1.5A | - | - | - | - | 25pF @ 4V 1MHz | - | ROHS3 Compliant | ||
![]() HSL226KRF-E Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 2-SMD, Flat Lead | - | 2-EFP | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 450nA @ 20V | 380mV @ 5mA | - | 125°C Max | - | 25V | 50mA DC | - | - | - | - | 2.8pF @ 1V 1MHz | - | Non-RoHS Compliant | ||
![]() MMSD4148-D87Z Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | - | Tape & Reel (TR) | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 5μA @ 75V | 1V @ 10mA | - | 150°C Max | - | 100V | 200mA | - | 4ns | - | - | 4pF @ 0V 1MHz | - | ROHS3 Compliant | ||
![]() 1N4003RL Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 200V | 1.1V @ 1A | - | -65°C~175°C | - | 200V | 1A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DSF10TC Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 200V | 1V @ 1A | - | 150°C Max | - | 200V | 1A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1N4001RL Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 50V | 1.1V @ 1A | - | -65°C~175°C | - | 50V | 1A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MUR105RL Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | - | Axial | - | - | - | - | Tape & Reel (TR) | SWITCHMODE™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2μA @ 50V | 875mV @ 1A | - | -65°C~175°C | - | 50V | 1A | - | 35ns | - | - | - | - | ROHS3 Compliant | ||
![]() DSK10E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | R-1, Axial | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.1V @ 1A | - | 150°C Max | - | 400V | 1A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MUR105 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DSF10TC-AT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 200V | 1V @ 1A | - | 150°C Max | - | 200V | 1A | - | - | - | - | - | - | ROHS3 Compliant |