- Part Status
- Diode Type
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Packaging
- Current - Reverse Leakage @ Vr
- Mounting Type
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Voltage - DC Reverse (Vr) (Max)
- Current - Average Rectified (Io)
Attribute column
Manufacturer
Rochester Electronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Power Dissipation (Max) | Voltage Rating (DC) | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MBR1050 Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 1N4151 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | SILICON | 1 | 0.5W | - | Bulk | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | - | - | WIRE | NOT APPLICABLE | unknown | NOT APPLICABLE | 2 | O-XALF-W2 | COMMERCIAL | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 50nA @ 50V | 1V @ 50mA | ISOLATED | 175°C Max | 0.15A | 75V | 150mA | - | 4ns | 75V | - | 2pF @ 0V 1MHz | - | - | ROHS3 Compliant | - | ||
![]() BAV70LT3 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | SILICON | 2 | 0.225W | - | - | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | - | DUAL | GULL WING | 240 | - | 30 | 3 | R-PDSO-G3 | COMMERCIAL | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | - | - | - | 0.2A | - | - | - | - | 70V | TO-236AB | - | - | 0.006μs | Non-RoHS Compliant | - | ||
![]() MURA215T3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | SILICON | 1 | - | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | GENERAL PURPOSE | FREE WHEELING DIODE | DUAL | C BEND | 240 | - | 30 | 2 | R-PDSO-C2 | COMMERCIAL | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2μA @ 150V | 950mV @ 2A | - | - | 2A | 150V | 2A | 1 | 35ns | 150V | - | - | 40A | - | Non-RoHS Compliant | - | ||
![]() SS12T3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | SILICON | 1 | - | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | - | FREE WHEELING DIODE | DUAL | C BEND | 240 | - | 30 | 2 | R-PDSO-C2 | COMMERCIAL | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 45μA @ 20V | 470mV @ 1A | - | -55°C~150°C | 1A | 20V | 1A | - | - | 20V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MBRD320T4 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | SILICON | 1 | - | - | Tape & Reel (TR) | SWITCHMODE™ | e0 | no | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | POWER | FREE WHEELING DIODE | SINGLE | GULL WING | 240 | unknown | 30 | 3 | R-PSSO-G2 | COMMERCIAL | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 20V | 600mV @ 3A | CATHODE | - | 3A | 20V | 3A | 1 | - | 20V | - | - | 75A | - | Non-RoHS Compliant | - | ||
![]() MBRP745TU Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-2 | NO | SILICON | 1 | - | - | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | GENERAL PURPOSE | FREEWHEELING DIODE | SINGLE | - | NOT APPLICABLE | - | NOT APPLICABLE | 3 | R-PSFM-T2 | COMMERCIAL | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 45V | 650mV @ 7.5A | - | -65°C~150°C | 7.5A | 45V | 7.5A | 1 | - | 45V | TO-220AC | - | 150A | - | ROHS3 Compliant | - | ||
![]() MBR745 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-2 | NO | SILICON | 1 | - | - | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | EFFICIENCY | LOW POWER LOSS | SINGLE | - | 260 | unknown | 40 | 3 | R-PSFM-T2 | COMMERCIAL | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 45V | 570mV @ 7.5A | CATHODE | -55°C~150°C | 7.5A | 45V | 7.5A | 1 | - | 45V | TO-220AC | 400pF @ 5V 1MHz | 150A | - | ROHS3 Compliant | - | ||
![]() FFPF06U40STU Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-2 Full Pack | NO | SILICON | 1 | - | - | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | ULTRA FAST RECOVERY POWER | FREEWHEELING DIODE | SINGLE | - | NOT APPLICABLE | unknown | NOT APPLICABLE | 2 | R-PSFM-T2 | COMMERCIAL | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 400V | 1.4V @ 6A | ISOLATED | -65°C~150°C | 6A | 400V | 6A | 1 | 50ns | 400V | - | - | 60A | - | ROHS3 Compliant | - | ||
![]() ISL9R460S3ST Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | SILICON | 1 | - | - | Tape & Reel (TR) | Stealth™ | - | yes | Obsolete | 1 (Unlimited) | 2 | NOT SPECIFIED | FAST SOFT RECOVERY | FREEWHEELING DIODE, SNUBBER DIODE | SINGLE | GULL WING | NOT SPECIFIED | unknown | NOT SPECIFIED | 4 | R-PSSO-G2 | COMMERCIAL | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 600V | 2.4V @ 4A | CATHODE | -55°C~175°C | 4A | 600V | 4A | 1 | 22ns | 600V | - | - | 50A | - | ROHS3 Compliant | - | ||
![]() MR854 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-201AA, DO-27, Axial | NO | SILICON | 1 | - | - | Bulk | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | EFFICIENCY | FREE WHEELING DIODE | - | WIRE | 260 | - | 40 | 2 | O-PALF-W2 | COMMERCIAL | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.25V @ 3A | ISOLATED | -65°C~125°C | 3A | 400V | 3A | 1 | 300ns | 400V | DO-201AD | - | 100A | - | ROHS3 Compliant | - | ||
![]() 1N4150TR Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | SILICON | 1 | 0.5W | - | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | ULTRA FAST | - | WIRE | NOT APPLICABLE | unknown | NOT APPLICABLE | 2 | O-PALF-W2 | COMMERCIAL | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 50V | 1V @ 200mA | ISOLATED | 175°C Max | 0.2A | 50V | 200mA | - | 6ns | 50V | - | 2.5pF @ 0V 1MHz | - | - | ROHS3 Compliant | - | ||
![]() MUR840 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-2 | NO | SILICON | 1 | - | - | Tube | SWITCHMODE™ | e0 | no | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | ULTRA FAST RECOVERY | - | SINGLE | - | 240 | - | 30 | - | R-PSFM-T2 | COMMERCIAL | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.3V @ 8A | CATHODE | -65°C~175°C | 8A | 400V | 8A | 1 | 60ns | 400V | - | - | 100A | - | Non-RoHS Compliant | - | ||
![]() BAT54LT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 1 | 0.225W | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | EXTREMELY FAST SWITCHING SPEED | DUAL | GULL WING | 240 | - | 30 | 3 | R-PDSO-G3 | COMMERCIAL | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | 800mV @ 100mA | - | - | 0.2A | 30V | 200mA DC | - | 5ns | 30V | TO-236AB | 10pF @ 1V 1MHz | - | - | Non-RoHS Compliant | - | ||
![]() MMSD103T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | YES | SILICON | 1 | 0.4W | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | - | - | DUAL | GULL WING | 240 | - | 30 | 2 | R-PDSO-G2 | COMMERCIAL | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 200V | 1.25V @ 200mA | - | -55°C~150°C | 0.2A | 250V | 200mA DC | - | 50ns | 250V | - | 5pF @ 0V 1MHz | - | - | Non-RoHS Compliant | - | ||
![]() BAS20HT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-76, SOD-323 | YES | SILICON | 1 | 0.2W | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | - | - | DUAL | GULL WING | 240 | unknown | 30 | 2 | R-PDSO-G2 | COMMERCIAL | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 200V | 1.25V @ 200mA | - | -55°C~150°C | 0.2A | 200V | 200mA DC | - | 50ns | 200V | - | 5pF @ 0V 1MHz | - | - | Non-RoHS Compliant | - | ||
![]() SS24T3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | YES | SILICON | 1 | - | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | POWER | FREE WHEELING DIODE | DUAL | C BEND | 240 | - | 30 | 2 | R-PDSO-C2 | COMMERCIAL | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 400μA @ 40V | 500mV @ 2A | - | - | 2A | 40V | 2A | 1 | - | 40V | - | - | 75A | - | Non-RoHS Compliant | - | ||
![]() SS16T3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | SILICON | 1 | - | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | - | FREE WHEELING DIODE | DUAL | C BEND | 240 | - | 30 | 2 | R-PDSO-C2 | COMMERCIAL | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 60V | 720mV @ 1A | - | -55°C~150°C | 1A | 60V | 1A | - | - | 60V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MMSD4148T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | YES | SILICON | 1 | 0.425W | - | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | FAST SWITCHING | DUAL | GULL WING | 260 | - | 40 | 2 | R-PDSO-G2 | COMMERCIAL | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 5μA @ 75V | 1V @ 10mA | - | - | 0.2A | 100V | 200mA DC | - | 4ns | 100V | - | 4pF @ 0V 1MHz | - | - | Non-RoHS Compliant | - | ||
![]() SS26T3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | YES | SILICON | 1 | - | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | POWER | FREE WHEELING DIODE | DUAL | C BEND | 240 | - | 30 | 2 | R-PDSO-C2 | COMMERCIAL | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 60V | 630mV @ 2A | - | - | 2A | 60V | 2A | 1 | - | 60V | - | - | 40A | - | Non-RoHS Compliant | - |