- Part Status
- Diode Type
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Packaging
- Current - Reverse Leakage @ Vr
- Mounting Type
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Voltage - DC Reverse (Vr) (Max)
- Current - Average Rectified (Io)
Attribute column
Manufacturer
Rochester Electronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MBRM120LT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-216AA | YES | - | SILICON | 1 | - | - | - | Tape & Reel (TR) | e0 | yes | Obsolete | 1 (Unlimited) | 1 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | - | 30 | 2 | S-PDSO-G1 | COMMERCIAL | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 400μA @ 20V | 450mV @ 1A | CATHODE | - | 1A | 20V | 1A | - | - | 20V | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MBRS2040LT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | YES | - | SILICON | 1 | 125°C | -55°C | - | Tape & Reel (TR) | - | no | Obsolete | 1 (Unlimited) | 2 | - | - | POWER | FREE WHEELING DIODE | DUAL | J BEND | - | - | - | 2 | R-PDSO-J2 | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 800μA @ 40V | 430mV @ 2A | - | - | 2A | 40V | 2A | 1 | - | 40V | - | - | 70A | 800μA | - | Non-RoHS Compliant | ||
![]() 1N5403 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-201AD, Axial | NO | - | SILICON | 1 | - | - | 6.25W | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | BRIGHT TIN | GENERAL PURPOSE | - | - | WIRE | NOT APPLICABLE | unknown | NOT APPLICABLE | 2 | O-PALF-W2 | COMMERCIAL | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 300V | 1.2V @ 3A | ISOLATED | -55°C~150°C | 3A | 300V | 3A | 1 | - | 300V | - | 30pF @ 4V 1MHz | 200A | - | - | ROHS3 Compliant | ||
![]() FFPF10U40STU Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-2 Full Pack | NO | - | SILICON | 1 | - | - | - | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE | SINGLE | - | NOT APPLICABLE | unknown | NOT APPLICABLE | 2 | R-PSFM-T2 | COMMERCIAL | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 30μA @ 400V | 1.4V @ 10A | ISOLATED | -65°C~150°C | 10A | 400V | 10A | 1 | 50ns | 400V | - | - | 100A | - | - | ROHS3 Compliant | ||
![]() FES16DT Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-2 | NO | - | SILICON | 1 | - | - | 7.81W | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | GENERAL PURPOSE | HIGH RELIABILITY | SINGLE | - | NOT APPLICABLE | - | NOT APPLICABLE | 3 | R-PSFM-T2 | COMMERCIAL | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 200V | 950mV @ 8A | CATHODE | -65°C~150°C | 16A | 200V | 16A | 1 | 35ns | 200V | TO-220AC | 170pF @ 4V 1MHz | 250A | - | - | ROHS3 Compliant | ||
![]() FFPF15UP20STTU Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-2 Full Pack | NO | - | SILICON | 1 | - | - | - | Tube | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | ULTRA FAST SOFT RECOVERY POWER | FREE WHEELING DIODE | SINGLE | - | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | R-PSFM-T2 | COMMERCIAL | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 200V | 1.15V @ 15A | ISOLATED | -65°C~150°C | 15A | 200V | 15A | 1 | 45ns | 200V | TO-220AC | - | 150A | - | - | ROHS3 Compliant | ||
![]() MBRS130T3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | YES | - | SILICON | 1 | - | - | - | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | - | FREE WHEELING DIODE | DUAL | C BEND | 240 | - | 30 | 2 | R-PDSO-C2 | COMMERCIAL | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 30V | 600mV @ 1A | - | -65°C~125°C | 1A | 30V | 1A | - | - | 30V | - | - | - | - | - | Non-RoHS Compliant | ||
![]() RURP8100 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-2 | NO | - | SILICON | 1 | - | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | ULTRA FAST SOFT RECOVERY | - | SINGLE | - | - | - | - | - | R-PSFM-T2 | COMMERCIAL | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 1V | 1.8V @ 8A | CATHODE | -55°C~175°C | 8A | 1V | 8A | 1 | 100ns | 1000V | - | - | 100A | - | - | Non-RoHS Compliant | ||
![]() 1N5392 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AC, DO-15, Axial | NO | - | SILICON | 1 | - | - | 4.8W | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | BRIGHT TIN | GENERAL PURPOSE | - | - | WIRE | NOT APPLICABLE | unknown | NOT APPLICABLE | 2 | O-XALF-W2 | COMMERCIAL | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 100V | 1.4V @ 1.5A | ISOLATED | -55°C~150°C | 1.5A | 100V | 1.5A | 1 | - | 100V | - | 25pF @ 4V 1MHz | 50A | - | - | ROHS3 Compliant | ||
![]() FDH600 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | - | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 50V | 1V @ 200mA | - | 175°C Max | - | 50V | 200mA | - | 4ns | - | - | 2.5pF @ 0V 1MHz | - | - | - | ROHS3 Compliant | ||
![]() 1N5818RL Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | 1 | - | - | - | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | FREE WHEELING DIODE, LOW POWER LOSS | - | WIRE | 260 | unknown | 40 | 2 | O-PALF-W2 | COMMERCIAL | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 30V | 550mV @ 1A | ISOLATED | -65°C~125°C | 1A | 30V | 1A | - | - | 30V | - | - | - | - | - | ROHS3 Compliant | ||
![]() 1N486B-T50A Rochester Electronics, LLC | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 50nA @ 225V | 1V @ 100mA | - | 175°C Max | - | 250V | 200mA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() BAS20LT1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | SILICON | 1 | - | - | 0.225W | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | unknown | 30 | 3 | R-PDSO-G3 | COMMERCIAL | SINGLE | - | RECTIFIER DIODE | - | - | - | - | 0.07A | - | - | - | - | 70V | TO-236AB | - | - | - | 0.05μs | Non-RoHS Compliant | ||
![]() BAV20 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | - | - | 0.5W | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | - | WIRE | NOT APPLICABLE | - | NOT APPLICABLE | 2 | O-PALF-W2 | COMMERCIAL | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 200V | 1.25V @ 200mA | ISOLATED | 175°C Max | 0.2A | 200V | 200mA | - | 50ns | 200V | - | 5pF @ 0V 1MHz | - | - | - | ROHS3 Compliant | ||
![]() BAS16LT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 1 | - | - | 0.225W | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | - | 30 | 3 | R-PDSO-G3 | COMMERCIAL | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 75V | 1.25V @ 150mA | - | - | 0.2A | 75V | 200mA DC | - | 6ns | 75V | TO-236AB | 2pF @ 0V 1MHz | - | - | - | Non-RoHS Compliant | ||
![]() BAV70WT1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | - | - | 0.2W | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | - | 30 | 3 | R-PDSO-G3 | COMMERCIAL | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | - | - | - | 0.2A | - | - | - | - | 70V | - | - | - | - | 0.006μs | Non-RoHS Compliant | ||
![]() M1MA174T1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | SILICON | 1 | - | - | 0.2W | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | MATTE TIN | - | - | DUAL | GULL WING | 260 | - | 40 | 3 | R-PDSO-G3 | COMMERCIAL | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 5μA @ 75V | 1V @ 10mA | - | -50°C~150°C | 0.2A | 100V | 200mA DC | - | 4ns | - | - | 4pF @ 0V 1MHz | - | - | - | ROHS3 Compliant | ||
![]() 1N4154TR Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | - | - | 0.5W | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | FAST SWITCHES | - | WIRE | NOT APPLICABLE | unknown | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 25V | 1V @ 30mA | ISOLATED | 175°C Max | 0.1A | 35V | 100mA | - | 4ns | - | - | 4pF @ 0V 1MHz | - | - | - | ROHS3 Compliant | ||
![]() MMDL914T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-76, SOD-323 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | 2 | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 5μA @ 75V | 1V @ 10mA | - | - | - | 100V | 200mA DC | - | 4ns | - | - | 4pF @ 0V 1MHz | - | - | - | Non-RoHS Compliant | ||
![]() NSR0140M2T5G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-723 | YES | - | SILICON | 1 | - | - | 0.1W | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | TIN | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | NOT SPECIFIED | 2 | R-PDSO-F2 | COMMERCIAL | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 30V | 350mV @ 1mA | - | -55°C~125°C | 0.03A | 30V | 70mA DC | - | - | - | - | 2.5pF @ 1V 1MHz | - | - | - | ROHS3 Compliant |