- Part Status
- Diode Type
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Packaging
- Current - Reverse Leakage @ Vr
- Mounting Type
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Voltage - DC Reverse (Vr) (Max)
- Current - Average Rectified (Io)
Attribute column
Manufacturer
Rochester Electronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4154TR Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | - | SILICON | 1 | 0.5W | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | FAST SWITCHES | - | - | WIRE | NOT APPLICABLE | unknown | - | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 25V | 1V @ 30mA | ISOLATED | 175°C Max | 0.1A | 35V | 100mA | - | - | 4ns | - | - | 4pF @ 0V 1MHz | - | - | ROHS3 Compliant | - | ||
![]() MMDL914T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-76, SOD-323 | - | - | - | - | - | - | Tape & Reel (TR) | - | no | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 5μA @ 75V | 1V @ 10mA | - | - | - | 100V | 200mA DC | - | - | 4ns | - | - | 4pF @ 0V 1MHz | - | - | Non-RoHS Compliant | - | ||
![]() NSR0140M2T5G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-723 | YES | - | - | SILICON | 1 | 0.1W | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | TIN | - | - | - | DUAL | FLAT | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 2 | R-PDSO-F2 | COMMERCIAL | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 30V | 350mV @ 1mA | - | -55°C~125°C | 0.03A | 30V | 70mA DC | - | - | - | - | - | 2.5pF @ 1V 1MHz | - | - | ROHS3 Compliant | - | ||
![]() M1MA142KT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | - | SILICON | 1 | 0.15W | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | TIN LEAD | - | FAST SWITCHING | - | DUAL | GULL WING | 240 | unknown | - | 30 | 3 | R-PDSO-G3 | COMMERCIAL | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 75V | 1.2V @ 100mA | - | 150°C Max | 0.1A | 80V | 100mA DC | - | - | 3ns | - | - | 2pF @ 0V 1MHz | - | - | Non-RoHS Compliant | - | ||
![]() BAV74LT1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 2 | 0.225W | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | TIN LEAD | - | - | - | DUAL | GULL WING | 240 | - | - | 30 | 3 | R-PDSO-G3 | COMMERCIAL | - | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | - | - | - | 0.2A | - | - | - | - | - | 50V | TO-236AB | - | - | 0.004μs | Non-RoHS Compliant | - | ||
![]() 1N5407RL Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-201AA, DO-27, Axial | NO | - | - | SILICON | 1 | - | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | GENERAL PURPOSE | - | - | - | WIRE | 260 | unknown | - | 40 | 2 | O-PALF-W2 | COMMERCIAL | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 800V | 1V @ 3A | ISOLATED | -65°C~170°C | 3A | 800V | 3A | - | 1 | - | 800V | - | - | 200A | - | ROHS3 Compliant | - | ||
![]() MMSD4148 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | YES | - | - | SILICON | 1 | 0.4W | Tape & Reel (TR) | e3 | no | Last Time Buy | 1 (Unlimited) | 2 | - | MATTE TIN | - | FAST SWITCHES | - | DUAL | GULL WING | 260 | - | - | 30 | 2 | R-PDSO-G2 | COMMERCIAL | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 5μA @ 75V | 1V @ 10mA | - | 150°C Max | 0.2A | 100V | 200mA | - | - | 4ns | 100V | - | 4pF @ 0V 1MHz | - | - | ROHS3 Compliant | - | ||
![]() MMSD914T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | - | SOD-123 | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 5μA @ 75V | 1V @ 10mA | - | - | - | 100V | 200mA DC | - | - | 4ns | - | - | 4pF @ 0V 1MHz | - | - | Non-RoHS Compliant | - | ||
![]() M1MA152AT1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | 1 | 0.2W | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | TIN | - | - | - | DUAL | GULL WING | NOT SPECIFIED | unknown | - | NOT SPECIFIED | 3 | R-PDSO-G3 | COMMERCIAL | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 75V | 1.2V @ 100mA | - | 150°C Max | 0.1A | 80V | 100mA DC | - | - | 3ns | - | - | 2pF @ 0V 1MHz | - | - | ROHS3 Compliant | - | ||
![]() M1MA142KT1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-70, SOT-323 | YES | - | - | SILICON | 1 | 0.15W | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | MATTE TIN | - | FAST SWITCHING | - | DUAL | GULL WING | 260 | unknown | - | 40 | 3 | R-PDSO-G3 | COMMERCIAL | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 75V | 1.2V @ 100mA | - | 150°C Max | 0.1A | 80V | 100mA DC | - | - | 3ns | 80V | - | 2pF @ 0V 1MHz | - | - | ROHS3 Compliant | - | ||
![]() 1N4152 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | - | SILICON | 1 | 0.5W | Bulk | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | - | - | WIRE | NOT APPLICABLE | unknown | - | NOT APPLICABLE | - | O-PALF-W2 | COMMERCIAL | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 50nA @ 30V | 880mV @ 20mA | ISOLATED | 175°C Max | 0.2A | 40V | 200mA | - | - | 4ns | 200V | - | 2pF @ 0V 1MHz | - | - | ROHS3 Compliant | - | ||
![]() 1N5400RL Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-201AA, DO-27, Axial | NO | - | - | SILICON | 1 | - | Tape & Reel (TR) | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | GENERAL PURPOSE | - | - | - | WIRE | 260 | unknown | - | 40 | 2 | O-PALF-W2 | COMMERCIAL | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 50V | 1V @ 3A | ISOLATED | -65°C~170°C | 3A | 50V | 3A | - | 1 | - | 50V | - | - | 200A | - | ROHS3 Compliant | - | ||
![]() BAS16TT1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | - | SILICON | 1 | 0.225W | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | TIN LEAD | - | - | - | DUAL | GULL WING | 240 | - | - | 30 | 3 | R-PDSO-G3 | COMMERCIAL | - | SINGLE | - | RECTIFIER DIODE | - | - | - | - | 0.2A | - | - | - | - | - | - | - | - | - | 0.006μs | Non-RoHS Compliant | - | ||
![]() 1N5399 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AC, DO-15, Axial | - | 2 | DO-15 | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1kV | - | - | - | - | 1.5A | - | - | - | - | Standard | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 1V | 1.4V @ 1.5A | - | -55°C~150°C | - | 1V | 1.5A | 1.4V | - | - | - | - | 25pF @ 4V 1MHz | - | - | ROHS3 Compliant | Lead Free | ||
![]() MBRA210ET3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | 1 | - | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | POWER | FREE WHEELING DIODE | - | DUAL | C BEND | 240 | - | - | 30 | 2 | R-PDSO-C2 | COMMERCIAL | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 10V | 500mV @ 2A | - | -65°C~150°C | 2A | 10V | 2A | - | 1 | - | 10V | - | - | 100A | - | Non-RoHS Compliant | - | ||
![]() DSK10E-AT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | R-1, Axial | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.1V @ 1A | - | 150°C Max | - | 400V | 1A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DA121TT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-75, SOT-416 | YES | - | - | SILICON | 1 | 0.225W | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | TIN LEAD | - | - | - | DUAL | GULL WING | 240 | unknown | - | 30 | 3 | R-PDSO-G3 | COMMERCIAL | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 75V | 1.25V @ 150mA | - | -55°C~150°C | 0.2A | 80V | 200mA DC | - | - | 6ns | - | - | 2pF @ 0V 1MHz | - | - | Non-RoHS Compliant | - | ||
![]() MBR360 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-201AA, DO-27, Axial | NO | - | - | SILICON | 1 | - | Bulk | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | - | WIRE | 260 | unknown | - | 40 | 2 | O-PALF-W2 | COMMERCIAL | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 600μA @ 60V | 740mV @ 3A | ISOLATED | -65°C~150°C | 3A | 60V | 3A | - | 1 | - | 60V | DO-201AD | - | 80A | - | ROHS3 Compliant | - | ||
![]() MBRA120ET3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | YES | - | - | SILICON | 1 | - | Tape & Reel (TR) | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | - | FREE WHEELING DIODE | - | DUAL | C BEND | 240 | - | - | 30 | 2 | R-PDSO-C2 | COMMERCIAL | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10μA @ 20V | 530mV @ 1A | - | -55°C~150°C | 1A | 20V | 1A | - | - | - | 20V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() DSK10E-BT Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | R-1, Axial | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10μA @ 400V | 1.1V @ 1A | - | 150°C Max | - | 400V | 1A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |