- Part Status
- Diode Type
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Packaging
- Current - Reverse Leakage @ Vr
- Mounting Type
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Voltage - DC Reverse (Vr) (Max)
- Current - Average Rectified (Io)
Attribute column
Manufacturer
Rochester Electronics Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Applications | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MUR420 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-201AA, DO-27, Axial | NO | - | SILICON | 1 | - | Bulk | SWITCHMODE™ | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | ULTRA FAST RECOVERY | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | - | WIRE | 260 | unknown | 40 | 2 | O-PALF-W2 | COMMERCIAL | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 200V | 890mV @ 4A | ISOLATED | -65°C~175°C | 4A | 200V | 4A | 1 | 35ns | 200V | DO-201AD | - | 125A | ROHS3 Compliant | ||
![]() MBRM140T3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-216AA | YES | - | SILICON | 1 | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 1 | TIN LEAD | - | - | DUAL | GULL WING | 240 | - | 30 | 2 | S-PDSO-G1 | COMMERCIAL | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500μA @ 40V | 550mV @ 1A | CATHODE | - | 1A | 40V | 1A | - | - | 40V | - | - | - | Non-RoHS Compliant | ||
![]() DLE30E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-201AD, Axial | - | Axial | - | - | - | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20μA @ 400V | 1.25V @ 1A | - | 150°C Max | - | 400V | 3A | - | 30ns | - | - | - | - | ROHS3 Compliant | ||
![]() MURS240T3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | YES | - | SILICON | 1 | - | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | ULTRA FAST RECOVERY | FREE WHEELING DIODE | DUAL | C BEND | 240 | - | 30 | 2 | R-PDSO-C2 | COMMERCIAL | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 400V | 1.3V @ 2A | - | -65°C~175°C | 2A | 400V | 2A | 1 | 65ns | 400V | - | - | 35A | Non-RoHS Compliant | ||
![]() MUR490E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-201AA, DO-27, Axial | NO | - | SILICON | 1 | - | Bulk | SWITCHMODE™ | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | ULTRA FAST RECOVERY POWER | FREE WHEELING DIODE, LOW LEAKAGE CURRENT | - | WIRE | 260 | unknown | 40 | 2 | O-PALF-W2 | COMMERCIAL | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 25μA @ 900V | 1.85V @ 4A | ISOLATED | -65°C~175°C | 4A | 900V | 4A | 1 | 100ns | 900V | - | - | 70A | ROHS3 Compliant | ||
![]() 1N5400 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-201AD, Axial | NO | - | SILICON | 1 | 6.25W | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | GENERAL PURPOSE | - | - | WIRE | 260 | unknown | 40 | 2 | O-PALF-W2 | COMMERCIAL | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 5μA @ 50V | 1.2V @ 3A | ISOLATED | -55°C~150°C | 3A | 50V | 3A | 1 | - | 50V | - | 30pF @ 4V 1MHz | 200A | ROHS3 Compliant | ||
![]() BAS16LT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 1 | 0.225W | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | - | DUAL | GULL WING | 240 | - | 30 | 3 | R-PDSO-G3 | COMMERCIAL | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 75V | 1.25V @ 150mA | - | - | 0.2A | 75V | 200mA DC | - | 6ns | 75V | TO-236AB | 2pF @ 0V 1MHz | - | Non-RoHS Compliant | ||
![]() FFB20U60STM Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | - | SILICON | 1 | - | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | HIGH VOLTAGE ULTRA FAST RECOVERY POWER | FREEWHEELING DIODE, HIGH RELIABILITY | SINGLE | GULL WING | 260 | unknown | 30 | 3 | R-PSSO-G2 | COMMERCIAL | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 2.2V @ 20A | - | -65°C~150°C | 20A | 600V | 20A | 1 | 90ns | 600V | - | - | 120A | ROHS3 Compliant | ||
![]() FES16JT Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-2 | NO | - | SILICON | 1 | 7.81W | Tube | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | GENERAL PURPOSE | HIGH RELIABILITY | SINGLE | - | NOT APPLICABLE | - | NOT APPLICABLE | 3 | R-PSFM-T2 | COMMERCIAL | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 600V | 1.5V @ 8A | CATHODE | -65°C~150°C | 16A | 600V | 16A | 1 | 50ns | 600V | TO-220AC | 145pF @ 4V 1MHz | 250A | ROHS3 Compliant | ||
![]() MR750 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | Button, Axial | NO | - | SILICON | 1 | - | Bulk | - | e0 | no | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | GENERAL PURPOSE | - | - | WIRE | 240 | - | 30 | 2 | O-PADB-W2 | COMMERCIAL | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 25μA @ 50V | 900mV @ 6A | ISOLATED | -65°C~175°C | 6A | 50V | 6A | 1 | - | 50V | - | - | 400A | Non-RoHS Compliant | ||
![]() MUR810 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-2 | NO | - | SILICON | 1 | 50W | Tube | SWITCHMODE™ | e0 | no | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | ULTRA FAST SOFT RECOVERY | FREEWHEELING DIODE | SINGLE | - | 240 | - | 30 | - | R-PSFM-T2 | COMMERCIAL | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 100V | 975mV @ 8A | CATHODE | -65°C~175°C | 8A | 100V | 8A | 1 | 35ns | 100V | - | - | 100A | Non-RoHS Compliant | ||
![]() MUR1510 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-2 | NO | - | SILICON | 1 | - | Tube | SWITCHMODE™ | e0 | no | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | ULTRA FAST SOFT RECOVERY | - | SINGLE | - | 240 | unknown | 30 | - | R-PSFM-T2 | COMMERCIAL | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 100V | 1.05V @ 15A | CATHODE | -65°C~175°C | 15A | 100V | 15A | 1 | 35ns | 100V | - | - | 200A | Non-RoHS Compliant | ||
![]() MUR815 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | TO-220-2 | NO | - | SILICON | 1 | 50W | Tube | SWITCHMODE™ | e0 | no | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | ULTRA FAST SOFT RECOVERY | FREEWHEELING DIODE | SINGLE | - | 240 | - | 30 | - | R-PSFM-T2 | COMMERCIAL | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5μA @ 150V | 975mV @ 8A | CATHODE | -65°C~175°C | 8A | 150V | 8A | 1 | 35ns | 150V | - | - | 100A | Non-RoHS Compliant | ||
![]() BAV20TR Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | 2 | NOT SPECIFIED | - | - | - | WIRE | - | unknown | - | - | O-PALF-W2 | COMMERCIAL | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 200V | 1.25V @ 200mA | ISOLATED | 175°C Max | 0.2A | 200V | 200mA | - | 50ns | 200V | - | 5pF @ 0V 1MHz | - | ROHS3 Compliant | ||
![]() BAV19 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | Bulk | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | - | - | WIRE | NOT APPLICABLE | - | NOT APPLICABLE | 2 | O-PALF-W2 | COMMERCIAL | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 100V | 1.25V @ 200mA | ISOLATED | 175°C Max | 0.2A | 120V | 200mA | - | 50ns | 120V | - | 5pF @ 0V 1MHz | - | ROHS3 Compliant | ||
![]() NSR0130M2T5G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-723 | YES | - | SILICON | 1 | 0.2W | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | TIN | - | - | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | 2 | R-PDSO-F2 | COMMERCIAL | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 3μA @ 30V | 525mV @ 100mA | - | -55°C~125°C | 0.1A | 30V | 100mA DC | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BAS16HT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.2W | Tape & Reel (TR) | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | - | DUAL | GULL WING | 260 | - | 40 | 2 | R-PDSO-G2 | COMMERCIAL | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 75V | 1.25V @ 150mA | - | - | 0.2A | 75V | 200mA DC | - | 6ns | 85V | - | 2pF @ 0V 1MHz | - | Non-RoHS Compliant | ||
![]() RB751V40T1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | SILICON | 1 | 0.2W | Tape & Reel (TR) | - | e0 | yes | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | - | EXTREME FAST SWITCHING | DUAL | GULL WING | 240 | - | 30 | 2 | R-PDSO-G2 | COMMERCIAL | SINGLE | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() BAL99LT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 1 | 0.225W | Tape & Reel (TR) | - | e0 | no | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | - | DUAL | GULL WING | 240 | - | 30 | 3 | R-PDSO-G3 | COMMERCIAL | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5μA @ 70V | 1V @ 50mA | - | - | 0.1A | 70V | 100mA DC | - | 6ns | 70V | TO-236AB | 1.5pF @ 0V 1MHz | - | Non-RoHS Compliant | ||
![]() BAS21LT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100nA @ 200V | 1.25V @ 200mA | - | - | - | 250V | 200mA DC | - | 50ns | - | - | 5pF @ 0V 1MHz | - | Non-RoHS Compliant |