- Mounting Type
- Operating Temperature
- Tolerance
- Package / Case
- Current - Reverse Leakage @ Vr
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Power - Max
- Voltage - Zener (Nom) (Vz)
- Impedance-Max
- Packaging
Attribute column
Manufacturer
Rochester Electronics Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | Working Test Current | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM5Z4V3T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±7% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | DUAL | FLAT | 260 | - | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 3μA @ 1V | 900mV @ 10mA | - | 200mW | 90Ohm | 4.3V | 4.3V | 6.98% | 5mA | ROHS3 Compliant | ||
![]() MMSZ4691T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | YES | - | SILICON | 1 | 0.5W | -55°C~150°C | Tape & Reel (TR) | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | UL RECOGNIZED | DUAL | GULL WING | 240 | - | 30 | 2 | R-PDSO-G2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 10μA @ 5V | 900mV @ 10mA | - | 500mW | - | 6.2V | 6.2V | 5% | 0.05mA | Non-RoHS Compliant | ||
![]() MMBZ5247BLT3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -65°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 13V | 900mV @ 10mA | - | 225mW | 19Ohms | - | 17V | - | - | ROHS3 Compliant | ||
![]() MM5Z62VT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±6% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | DUAL | FLAT | 240 | - | 30 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50nA @ 43.4V | 900mV @ 10mA | - | 200mW | 215Ohm | 62V | 62V | 6.45% | 2mA | ROHS3 Compliant | ||
![]() FLZ11VB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | - | SILICON | 1 | 0.5W | -65°C~175°C | Tape & Reel (TR) | ±3% | - | - | Obsolete | 1 (Unlimited) | 2 | NOT SPECIFIED | - | END | WRAP AROUND | - | - | - | 2 | O-LELF-R2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 133nA @ 8V | 1.2V @ 200mA | ISOLATED | 500mW | 8.5Ohm | 10.73V | 10.7V | 2.55% | 10mA | ROHS3 Compliant | ||
![]() MMSZ4687T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | YES | - | SILICON | 1 | 0.5W | -55°C~150°C | Tape & Reel (TR) | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | UL RECOGNIZED | DUAL | GULL WING | 240 | - | 30 | 2 | R-PDSO-G2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 4μA @ 2V | 900mV @ 10mA | - | 500mW | - | 4.3V | 4.3V | 4.99% | 0.05mA | Non-RoHS Compliant | ||
![]() FLZ6V2C Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | - | SILICON | 1 | 0.5W | -65°C~175°C | Tape & Reel (TR) | ±3% | - | - | Obsolete | 1 (Unlimited) | 2 | NOT SPECIFIED | - | END | WRAP AROUND | - | - | - | 2 | O-LELF-R2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 3.3μA @ 3V | 1.2V @ 200mA | ISOLATED | 500mW | 8.5Ohm | 6.28V | 6.3V | 2.55% | 20mA | ROHS3 Compliant | ||
![]() MMSZ5233ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | YES | - | SILICON | 1 | 0.5W | -55°C~150°C | Tape & Reel (TR) | ±5% | e0 | yes | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | - | DUAL | GULL WING | 240 | - | 30 | 2 | R-PDSO-G2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 5μA @ 3.5V | 900mV @ 10mA | - | 500mW | 7Ohm | 6V | 6V | 5% | 20mA | Non-RoHS Compliant | ||
![]() FLZ4V7A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | - | SILICON | 1 | 0.5W | -65°C~175°C | Tape & Reel (TR) | ±3% | - | - | Obsolete | 1 (Unlimited) | 2 | NOT SPECIFIED | - | END | WRAP AROUND | - | - | - | 2 | O-LELF-R2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 190nA @ 1V | 1.2V @ 200mA | ISOLATED | 500mW | 21Ohm | 4.56V | 4.6V | 2.63% | 20mA | ROHS3 Compliant | ||
![]() MMSZ4709ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | YES | - | SILICON | 1 | 0.5W | -55°C~150°C | Tape & Reel (TR) | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | UL RECOGNIZED | DUAL | GULL WING | 240 | - | 30 | 2 | R-PDSO-G2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 10nA @ 18.2V | 900mV @ 10mA | - | 500mW | - | 24V | 24V | 5% | 0.05mA | Non-RoHS Compliant | ||
![]() MMSZ4692ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | YES | - | SILICON | 1 | 0.5W | -55°C~150°C | Tape & Reel (TR) | ±5% | e0 | yes | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | UL RECOGNIZED | DUAL | GULL WING | 240 | - | 30 | 2 | R-PDSO-G2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 10μA @ 5.1V | 900mV @ 10mA | - | 500mW | - | 6.8V | 6.8V | 5% | 0.05mA | Non-RoHS Compliant | ||
![]() MM5Z68VT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±6% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | DUAL | FLAT | 240 | - | 30 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50nA @ 47.6V | 900mV @ 10mA | - | 200mW | 240Ohm | 68V | 68V | 5.88% | 2mA | ROHS3 Compliant | ||
![]() FLZ5V1A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | - | SILICON | 1 | 0.5W | -65°C~175°C | Tape & Reel (TR) | ±3% | - | - | Obsolete | 1 (Unlimited) | 2 | NOT SPECIFIED | - | END | WRAP AROUND | - | - | - | 2 | O-LELF-R2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 190nA @ 1.5V | 1.2V @ 200mA | ISOLATED | 500mW | 17Ohm | 4.94V | 4.9V | 2.63% | 20mA | ROHS3 Compliant | ||
![]() 1N5989B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | - | WIRE | NOT APPLICABLE | unknown | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 15μA @ 1V | 1.2V @ 200mA | ISOLATED | 500mW | 90Ohm | 3.6V | 3.6V | 5% | 5mA | ROHS3 Compliant | ||
![]() MM3Z20VT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±6% | e0 | no | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | UL RECOGNIZED | DUAL | GULL WING | 240 | unknown | 30 | 2 | R-PDSO-G2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50nA @ 14V | 900mV @ 10mA | - | 200mW | 55Ohm | 20V | 20V | 6% | 5mA | Non-RoHS Compliant | ||
![]() 1N5986B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | - | WIRE | NOT APPLICABLE | unknown | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 75μA @ 1V | 1.2V @ 200mA | ISOLATED | 500mW | 100Ohm | 2.7V | 2.7V | 5% | 5mA | ROHS3 Compliant | ||
![]() MM5Z16VT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±6% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | DUAL | FLAT | 260 | - | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50nA @ 11.2V | 900mV @ 10mA | - | 200mW | 40Ohm | 16.2V | 16V | 5.56% | 5mA | ROHS3 Compliant | ||
![]() MM5Z4V3ST1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | - | SOD-523 | - | - | - | -65°C~150°C | Tape & Reel (TR) | ±3% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3μA @ 1V | 900mV @ 10mA | - | 500mW | 90Ohms | - | 4.3V | - | - | ROHS3 Compliant | ||
![]() MMSZ5222BT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100μA @ 1V | 900mV @ 10mA | - | 500mW | 30Ohms | - | 2.5V | - | - | Non-RoHS Compliant | ||
![]() MM5Z3V6T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±6% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | DUAL | FLAT | 260 | - | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 5μA @ 1V | 900mV @ 10mA | - | 200mW | 90Ohm | 3.6V | 3.6V | 5.56% | 5mA | ROHS3 Compliant |