- Mounting Type
- Operating Temperature
- Tolerance
- Package / Case
- Current - Reverse Leakage @ Vr
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Power - Max
- Voltage - Zener (Nom) (Vz)
- Impedance-Max
- Packaging
Attribute column
Manufacturer
Rochester Electronics Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | Working Test Current | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX79C13 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | - | WIRE | NOT APPLICABLE | - | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100nA @ 8V | 1.5V @ 100mA | ISOLATED | 500mW | 30Ohm | 13.25V | 13V | 5% | 5mA | ROHS3 Compliant | ||
![]() MM5Z18VT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±6% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | DUAL | FLAT | 260 | - | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50nA @ 12.6V | 900mV @ 10mA | - | 200mW | 45Ohm | 18V | 18V | 6.41% | 5mA | ROHS3 Compliant | ||
![]() MM3Z4V3T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±7% | e0 | no | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | UL RECOGNIZED | DUAL | GULL WING | 240 | unknown | 30 | 2 | R-PDSO-G2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 3μA @ 1V | 900mV @ 10mA | - | 200mW | 90Ohm | 4.3V | 4.3V | 6.98% | 5mA | Non-RoHS Compliant | ||
![]() MM5Z9V1ST1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±2% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | DUAL | FLAT | 260 | unknown | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 500nA @ 6V | 900mV @ 10mA | - | 200mW | 15Ohm | 9.1V | 9.1V | 2.1% | 5mA | ROHS3 Compliant | ||
![]() BZX84B18LT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | ±6% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 12.6V | 900mV @ 10mA | - | 225mW | 45Ohms | - | 18V | - | - | Non-RoHS Compliant | ||
![]() BZX55C39 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | - | WIRE | NOT APPLICABLE | - | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100nA @ 28V | 1.3V @ 100mA | ISOLATED | 500mW | 90Ohm | 39V | 39V | 5% | 2.5mA | ROHS3 Compliant | ||
![]() MM5Z2V4ST1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±4% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | DUAL | FLAT | 260 | unknown | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 120μA @ 1V | 900mV @ 10mA | - | 200mW | 100Ohm | 2.4V | 2.53V | 3.95% | 5mA | ROHS3 Compliant | ||
![]() 1N5997B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | - | WIRE | NOT APPLICABLE | unknown | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 500μA @ 6V | 1.2V @ 200mA | ISOLATED | 500mW | 7Ohm | 7.5V | 7.5V | 5% | 5mA | ROHS3 Compliant | ||
![]() MM5Z7V5T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±6% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | DUAL | FLAT | 260 | - | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 1μA @ 5V | 900mV @ 10mA | - | 200mW | 15Ohm | 7.5V | 7.5V | 6.04% | 5mA | ROHS3 Compliant | ||
![]() MM5Z7V5ST1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±2% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | DUAL | FLAT | 260 | unknown | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 1μA @ 5V | 900mV @ 10mA | - | 200mW | 15Ohm | 7.5V | 7.5V | 2.15% | 5mA | ROHS3 Compliant | ||
![]() 1N5998B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | - | WIRE | NOT APPLICABLE | unknown | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 500nA @ 6.5V | 1.2V @ 200mA | ISOLATED | 500mW | 7Ohm | 8.2V | 8.2V | 5% | 5mA | ROHS3 Compliant | ||
![]() MM5Z8V2T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±6% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | DUAL | FLAT | 260 | - | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 700nA @ 5V | 900mV @ 10mA | - | 200mW | 15Ohm | 8.2V | 8.2V | 6.1% | 5mA | ROHS3 Compliant | ||
![]() MM5Z11VT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | DUAL | FLAT | 260 | - | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100nA @ 8V | 900mV @ 10mA | - | 200mW | 20Ohm | 11V | 11V | 5.45% | 5mA | ROHS3 Compliant | ||
![]() MMSZ10T3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200nA @ 7V | 900mV @ 10mA | - | 500mW | 20Ohms | - | 10V | - | - | ROHS3 Compliant | ||
![]() FLZ3V0B Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | - | SILICON | 1 | 0.5W | -65°C~175°C | Tape & Reel (TR) | ±3% | - | - | Obsolete | 1 (Unlimited) | 2 | NOT SPECIFIED | - | END | WRAP AROUND | - | - | - | 2 | O-LELF-R2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 35μA @ 1V | 1.2V @ 200mA | ISOLATED | 500mW | 35Ohm | 3.12V | 3.1V | 3.37% | 20mA | ROHS3 Compliant | ||
![]() BZX55C47 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | ±6% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | - | WIRE | NOT APPLICABLE | - | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100nA @ 35V | 1.3V @ 100mA | ISOLATED | 500mW | 110Ohm | 47V | 47V | 5% | 2.5mA | ROHS3 Compliant | ||
![]() FLZ3V6B Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | - | SILICON | 1 | 0.5W | -65°C~175°C | Tape & Reel (TR) | ±3% | - | - | Obsolete | 1 (Unlimited) | 2 | NOT SPECIFIED | - | END | WRAP AROUND | - | - | - | 2 | O-LELF-R2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 2.8μA @ 1V | 1.2V @ 200mA | ISOLATED | 500mW | 48Ohm | 3.73V | 3.7V | 3.29% | 20mA | ROHS3 Compliant | ||
![]() BZX55C51 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | ±6% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | - | WIRE | NOT APPLICABLE | - | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100nA @ 38V | 1.3V @ 100mA | ISOLATED | 500mW | 125Ohm | 51V | 51V | 5% | 2.5mA | ROHS3 Compliant | ||
![]() MM5Z47VT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±6% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | DUAL | FLAT | 260 | - | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50nA @ 32.9V | 900mV @ 10mA | - | 200mW | 170Ohm | 47V | 47V | 6.38% | 2mA | ROHS3 Compliant | ||
![]() MMSZ3V9T3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3μA @ 1V | 900mV @ 10mA | - | 500mW | 90Ohms | - | 3.9V | - | - | ROHS3 Compliant |