- Mounting Type
- Operating Temperature
- Tolerance
- Package / Case
- Current - Reverse Leakage @ Vr
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Power - Max
- Voltage - Zener (Nom) (Vz)
- Impedance-Max
- Packaging
Attribute column
Manufacturer
Rochester Electronics Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM5Z2V7ST1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±4% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | DUAL | FLAT | 260 | unknown | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100μA @ 1V | 900mV @ 10mA | - | 200mW | 100Ohm | 2.7V | 2.7V | 4.3% | - | 5mA | ROHS3 Compliant | ||
![]() 1N5996B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | - | WIRE | NOT APPLICABLE | unknown | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 1μA @ 5.2V | 1.2V @ 200mA | ISOLATED | 500mW | 8Ohm | 6.8V | 6.8V | 5% | - | 5mA | ROHS3 Compliant | ||
![]() MM5Z43VT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±7% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | DUAL | FLAT | 260 | - | NOT SPECIFIED | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50nA @ 30.1V | 900mV @ 10mA | - | 200mW | 150Ohm | 43V | 43V | 6.98% | - | 2mA | ROHS3 Compliant | ||
![]() MMBZ5228BLT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 10μA @ 1V | 900mV @ 10mA | - | 225mW | 23Ohm | - | 3.9V | - | - | - | Non-RoHS Compliant | ||
![]() 1N5999B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | - | WIRE | NOT APPLICABLE | unknown | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100nA @ 7V | 1.2V @ 200mA | ISOLATED | 500mW | 10Ohm | 9.1V | 9.1V | 5% | - | 5mA | ROHS3 Compliant | ||
![]() FLZ2V4B Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | SILICON | 1 | 0.5W | -65°C~175°C | Tape & Reel (TR) | ±4% | - | - | Obsolete | 1 (Unlimited) | 2 | - | NOT SPECIFIED | - | - | END | WRAP AROUND | - | - | - | 2 | O-LELF-R2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 84μA @ 1V | 1.2V @ 200mA | ISOLATED | 500mW | 35Ohm | 2.53V | 2.5V | 3.95% | - | 20mA | ROHS3 Compliant | ||
![]() 1N5987B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | - | WIRE | NOT APPLICABLE | unknown | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50μA @ 1V | 1.2V @ 200mA | ISOLATED | 500mW | 95Ohm | 3V | 3V | 5% | - | 5mA | ROHS3 Compliant | ||
![]() MM5Z3V9ST1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±3% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | DUAL | FLAT | 260 | unknown | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 3μA @ 1V | 900mV @ 10mA | - | 200mW | 90Ohm | 3.9V | 3.9V | 3.35% | - | 5mA | ROHS3 Compliant | ||
![]() MM3Z8V2T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-76, SOD-323 | YES | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±6% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | UL RECOGNIZED | - | DUAL | GULL WING | 240 | unknown | 30 | 2 | R-PDSO-G2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 700nA @ 5V | 900mV @ 10mA | - | 200mW | 15Ohm | 8.2V | 8.2V | 6.1% | - | 5mA | Non-RoHS Compliant | ||
![]() BZX55C36 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | ±6% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | - | WIRE | NOT APPLICABLE | - | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100nA @ 27V | 1.3V @ 100mA | ISOLATED | 500mW | 80Ohm | 36V | 36V | 5% | - | 5mA | ROHS3 Compliant | ||
![]() FLZ2V4A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | SILICON | 1 | 0.5W | -65°C~175°C | Tape & Reel (TR) | ±4% | - | - | Obsolete | 1 (Unlimited) | 2 | - | NOT SPECIFIED | - | - | END | WRAP AROUND | - | - | - | 2 | O-LELF-R2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 84μA @ 1V | 1.2V @ 200mA | ISOLATED | 500mW | 35Ohm | 2.42V | 2.4V | 3.92% | - | 20mA | ROHS3 Compliant | ||
![]() FLZ6V2A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | SILICON | 1 | 0.5W | -65°C~175°C | Tape & Reel (TR) | ±3% | - | - | Obsolete | 1 (Unlimited) | 2 | - | NOT SPECIFIED | - | - | END | WRAP AROUND | - | - | - | 2 | O-LELF-R2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 3.3μA @ 3V | 1.2V @ 200mA | ISOLATED | 500mW | 8.5Ohm | 5.94V | 5.9V | 2.61% | - | 20mA | ROHS3 Compliant | ||
![]() MMBZ5255ELT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 1 | 0.225W | -55°C~150°C | Tape & Reel (TR) | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 3 | - | TIN LEAD | - | - | DUAL | GULL WING | 240 | - | 30 | 3 | R-PDSO-G3 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100nA @ 21V | 900mV @ 10mA | - | 225mW | 44Ohm | 28V | 28V | 5% | TO-236AB | 4.5mA | Non-RoHS Compliant | ||
![]() MMSZ5239B Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | YES | SILICON | 1 | 0.5W | -55°C~150°C | Tape & Reel (TR) | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | GENERAL PURPOSE | - | DUAL | GULL WING | 260 | - | 30 | 2 | R-PDSO-G2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 3μA @ 7V | 900mV @ 10mA | - | 500mW | 10Ohm | 9.1V | 9.1V | 5% | - | - | ROHS3 Compliant | ||
![]() MM5Z27VT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±7% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | DUAL | FLAT | 260 | - | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50nA @ 18.9V | 900mV @ 10mA | - | 200mW | 80Ohm | 27V | 27V | 7.04% | - | 2mA | ROHS3 Compliant | ||
![]() MM5Z3V0T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±7% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | DUAL | FLAT | 260 | - | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 10μA @ 1V | 900mV @ 10mA | - | 200mW | 100Ohm | 3V | 3V | 6.67% | - | 5mA | ROHS3 Compliant | ||
![]() MM5Z75VT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±6% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | DUAL | FLAT | 240 | - | 30 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50nA @ 52.5V | 900mV @ 10mA | - | 200mW | 255Ohm | 75V | 75V | 6.04% | - | 2mA | ROHS3 Compliant | ||
![]() MMSZ4682T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | YES | SILICON | 1 | 0.5W | -55°C~150°C | Tape & Reel (TR) | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 2 | - | TIN LEAD | UL RECOGNIZED | - | DUAL | GULL WING | 240 | unknown | 30 | 2 | R-PDSO-G2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 1μA @ 1V | 900mV @ 10mA | - | 500mW | - | 2.7V | 2.7V | 5% | - | 0.05mA | Non-RoHS Compliant | ||
![]() 1N748ATR Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Reel (TR) | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | MATTE TIN | - | - | - | WIRE | NOT APPLICABLE | - | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 10μA @ 1V | 1.5V @ 200mA | ISOLATED | 500mW | 23Ohm | 3.9V | 3.9V | 5% | - | 20mA | ROHS3 Compliant | ||
![]() MMBZ5240BLT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8541.10.00.50 | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 3μA @ 8V | 900mV @ 10mA | - | 225mW | 17Ohm | - | 10V | - | - | - | Non-RoHS Compliant |