- Mounting Type
- Operating Temperature
- Tolerance
- Package / Case
- Current - Reverse Leakage @ Vr
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Power - Max
- Voltage - Zener (Nom) (Vz)
- Impedance-Max
- Packaging
Attribute column
Manufacturer
Rochester Electronics Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM5Z36VT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±6% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | DUAL | FLAT | 260 | - | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50nA @ 25.2V | 900mV @ 10mA | - | 100mW | 90Ohm | 36V | 36V | 5.56% | - | 2mA | ROHS3 Compliant | ||
![]() MM5Z6V8T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±6% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | DUAL | FLAT | 260 | - | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 2μA @ 4V | 900mV @ 10mA | - | 200mW | 15Ohm | 6.8V | 6.8V | 5.88% | - | 5mA | ROHS3 Compliant | ||
![]() BZX84C39LT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -65°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 27.3V | 900mV @ 10mA | - | 225mW | 130Ohms | - | 39V | - | - | - | Non-RoHS Compliant | ||
![]() BZX55C56 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | ±7% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | - | WIRE | NOT APPLICABLE | - | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100nA @ 42V | 1.3V @ 100mA | ISOLATED | 500mW | 135Ohm | 56V | 56V | 5% | - | 2.5mA | ROHS3 Compliant | ||
![]() MM5Z22VT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±6% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | DUAL | FLAT | 260 | - | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50nA @ 15.4V | 900mV @ 10mA | - | 200mW | 55Ohm | 22V | 22V | 5.67% | - | 5mA | ROHS3 Compliant | ||
![]() MM5Z39VT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | DUAL | FLAT | 260 | - | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50nA @ 27.3V | 900mV @ 10mA | - | 200mW | 130Ohm | 39V | 39V | 5.13% | - | 2mA | ROHS3 Compliant | ||
![]() MM5Z3V3T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±6% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | DUAL | FLAT | 260 | - | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 5μA @ 1V | 900mV @ 10mA | - | 200mW | 95Ohm | 3.3V | 3.3V | 6.06% | - | 5mA | ROHS3 Compliant | ||
![]() MM5Z8V2ST1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±2% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | DUAL | FLAT | 260 | unknown | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 700nA @ 5V | 900mV @ 10mA | - | 200mW | 15Ohm | 8.2V | 8.2V | 2.08% | - | 5mA | ROHS3 Compliant | ||
![]() MM5Z9V1T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±6% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | DUAL | FLAT | 260 | - | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 200nA @ 7V | 900mV @ 10mA | - | 200mW | 15Ohm | 9.1V | 9.1V | 6.08% | - | 5mA | ROHS3 Compliant | ||
![]() MMBZ5263ELT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 1 | 0.225W | -55°C~150°C | Tape & Reel (TR) | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | DUAL | GULL WING | 240 | unknown | 30 | 3 | R-PDSO-G3 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100nA @ 43V | 900mV @ 10mA | - | 225mW | 150Ohm | 56V | 56V | 5% | TO-236AB | 2.2mA | Non-RoHS Compliant | ||
![]() FLZ2V2A Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | - | SILICON | 1 | 0.5W | -65°C~175°C | Tape & Reel (TR) | ±4% | - | - | Obsolete | 1 (Unlimited) | 2 | NOT SPECIFIED | - | END | WRAP AROUND | - | - | - | 2 | O-LELF-R2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 55μA @ 700mV | 1.2V @ 200mA | ISOLATED | 500mW | 35Ohm | 2.21V | 2.2V | 4.07% | - | 20mA | ROHS3 Compliant | ||
![]() MM5Z6V2T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±6% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | DUAL | FLAT | 260 | - | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 3μA @ 4V | 900mV @ 10mA | - | 200mW | 10Ohm | 6.2V | 6.2V | 6.45% | - | 5mA | ROHS3 Compliant | ||
![]() MMSZ4691ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | YES | - | SILICON | 1 | 0.5W | -55°C~150°C | Tape & Reel (TR) | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | UL RECOGNIZED | DUAL | GULL WING | 240 | - | 30 | 2 | R-PDSO-G2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 10μA @ 5V | 900mV @ 10mA | - | 500mW | - | 6.2V | 6.2V | 5% | - | 0.05mA | Non-RoHS Compliant | ||
![]() MM5Z5V6T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±7% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | DUAL | FLAT | 260 | - | 40 | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 1μA @ 2V | 900mV @ 10mA | - | 200mW | 40Ohm | 5.6V | 5.6V | 7.14% | - | 5mA | ROHS3 Compliant | ||
![]() 1N977B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | - | WIRE | NOT APPLICABLE | unknown | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 5μA @ 35.8V | - | ISOLATED | 500mW | 105Ohm | 47V | 47V | 5% | - | 2.7mA | ROHS3 Compliant | ||
![]() 1N5988B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | - | WIRE | NOT APPLICABLE | unknown | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 25μA @ 1V | 1.2V @ 200mA | ISOLATED | 500mW | 95Ohm | 3.3V | 3.3V | 5% | - | 5mA | ROHS3 Compliant | ||
![]() 1N979B Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Bulk | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | - | WIRE | NOT APPLICABLE | unknown | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 5μA @ 42.6V | - | ISOLATED | 500mW | 150Ohm | 56V | 56V | 5% | - | 2.2mA | ROHS3 Compliant | ||
![]() MMBZ5243ELT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 1 | 0.225W | -55°C~150°C | Tape & Reel (TR) | ±5% | e0 | yes | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | DUAL | GULL WING | 240 | unknown | 30 | 3 | R-PDSO-G3 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 500nA @ 9.9V | 900mV @ 10mA | - | 225mW | 13Ohm | 13V | 13V | 5% | TO-236AB | 9.5mA | Non-RoHS Compliant | ||
![]() MMBZ5246ELT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 1 | 0.225W | -55°C~150°C | Tape & Reel (TR) | ±5% | e0 | yes | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | DUAL | GULL WING | 240 | unknown | 30 | 3 | R-PDSO-G3 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100nA @ 12V | 900mV @ 10mA | - | 225mW | 17Ohm | 16V | 16V | 5% | TO-236AB | 7.8mA | Non-RoHS Compliant | ||
![]() MMBZ5226ELT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 1 | 0.225W | -55°C~150°C | Tape & Reel (TR) | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | DUAL | GULL WING | 240 | unknown | 30 | 3 | R-PDSO-G3 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 25μA @ 1V | 900mV @ 10mA | - | 225mW | 28Ohm | 3.3V | 3.3V | 5.15% | TO-236AB | 20mA | Non-RoHS Compliant |