- Mounting Type
- Operating Temperature
- Tolerance
- Package / Case
- Current - Reverse Leakage @ Vr
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Power - Max
- Voltage - Zener (Nom) (Vz)
- Impedance-Max
- Packaging
Attribute column
Manufacturer
Rochester Electronics Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMBZ5243ELT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 1 | 0.225W | -55°C~150°C | Tape & Reel (TR) | ±5% | e0 | yes | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | DUAL | GULL WING | 240 | unknown | 30 | 3 | R-PDSO-G3 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 500nA @ 9.9V | 900mV @ 10mA | - | 225mW | 13Ohm | 13V | 13V | 5% | TO-236AB | 9.5mA | Non-RoHS Compliant | ||
![]() MMBZ5246ELT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 1 | 0.225W | -55°C~150°C | Tape & Reel (TR) | ±5% | e0 | yes | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | DUAL | GULL WING | 240 | unknown | 30 | 3 | R-PDSO-G3 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100nA @ 12V | 900mV @ 10mA | - | 225mW | 17Ohm | 16V | 16V | 5% | TO-236AB | 7.8mA | Non-RoHS Compliant | ||
![]() MMBZ5226ELT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 1 | 0.225W | -55°C~150°C | Tape & Reel (TR) | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | DUAL | GULL WING | 240 | unknown | 30 | 3 | R-PDSO-G3 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 25μA @ 1V | 900mV @ 10mA | - | 225mW | 28Ohm | 3.3V | 3.3V | 5.15% | TO-236AB | 20mA | Non-RoHS Compliant | ||
![]() MMBZ5230ELT3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5μA @ 2V | 900mV @ 10mA | - | 225mW | 19Ohms | - | 4.7V | - | - | - | ROHS3 Compliant | ||
![]() MMBZ5245ELT3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 11V | 900mV @ 10mA | - | 225mW | 16Ohms | - | 15V | - | - | - | ROHS3 Compliant | ||
![]() MMSZ27T3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | YES | - | SILICON | 1 | 0.5W | -55°C~150°C | Tape & Reel (TR) | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | UL RECOGNIZED | DUAL | GULL WING | 240 | - | 30 | 2 | R-PDSO-G2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50nA @ 18.9V | 900mV @ 10mA | - | 500mW | 80Ohm | 27V | 27V | 5% | - | 2mA | Non-RoHS Compliant | ||
![]() MMBZ5244ELT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 1 | 0.225W | -55°C~150°C | Tape & Reel (TR) | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | DUAL | GULL WING | 240 | unknown | 30 | 3 | R-PDSO-G3 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100nA @ 10V | 900mV @ 10mA | - | 225mW | 15Ohm | 14V | 14V | 5% | TO-236AB | 9mA | Non-RoHS Compliant | ||
![]() BZX85C27 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | 1 | 1W | -65°C~200°C | Bulk | ±7% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | MATTE TIN | - | - | WIRE | NOT APPLICABLE | - | NOT APPLICABLE | 2 | O-LALF-W2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 500nA @ 19V | 1.2V @ 200mA | ISOLATED | 1W | 30Ohm | 27V | 27V | 5% | - | 8mA | ROHS3 Compliant | ||
![]() MMSZ5260ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | YES | - | SILICON | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | e0 | yes | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | - | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | 2 | R-PDSO-F2 | COMMERCIAL | UNIDIRECTIONAL | - | ZENER DIODE | 100nA @ 33V | 900mV @ 10mA | - | 500mW | 93Ohm | 43V | 43V | - | - | - | Non-RoHS Compliant | ||
![]() MMSZ5232ET1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | - | SOD-123 | - | - | - | -55°C~150°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5μA @ 3V | 900mV @ 10mA | - | 500mW | 11Ohms | - | 5.6V | - | - | - | ROHS3 Compliant | ||
![]() 1N968BTR Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | -65°C~200°C | Tape & Reel (TR) | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5μA @ 15.2V | - | - | 500mW | 25Ohms | - | 20V | - | - | - | ROHS3 Compliant | ||
![]() MMBZ5240ELT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 1 | 0.225W | -55°C~150°C | Tape & Reel (TR) | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | DUAL | GULL WING | 240 | unknown | 30 | 3 | R-PDSO-G3 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 3μA @ 8V | 900mV @ 10mA | - | 225mW | 17Ohm | 10V | 10V | 5% | TO-236AB | 20mA | Non-RoHS Compliant | ||
![]() MM3Z3V9T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.2W | -65°C~150°C | Tape & Reel (TR) | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | UL RECOGNIZED | DUAL | GULL WING | 240 | unknown | 30 | 2 | R-PDSO-G2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 3μA @ 1V | 900mV @ 10mA | - | 200mW | 90Ohm | 3.9V | 3.9V | 5.13% | - | 5mA | Non-RoHS Compliant | ||
![]() MMBZ5252ELT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 1 | 0.225W | -55°C~150°C | Tape & Reel (TR) | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | DUAL | GULL WING | 240 | unknown | 30 | 3 | R-PDSO-G3 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100nA @ 18V | 900mV @ 10mA | - | 225mW | 33Ohm | 24V | 24V | 5% | TO-236AB | 5.2mA | Non-RoHS Compliant | ||
![]() MMBZ5234ELT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 1 | 0.225W | -55°C~150°C | Tape & Reel (TR) | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | DUAL | GULL WING | 240 | unknown | 30 | 3 | R-PDSO-G3 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 5μA @ 4V | 900mV @ 10mA | - | 225mW | 7Ohm | 6.2V | 6.2V | 5% | TO-236AB | 20mA | Non-RoHS Compliant | ||
![]() BZX84B8V2LT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | - | - | -65°C~150°C TJ | Tape & Reel (TR) | ±2% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700nA @ 5V | 900mV @ 10mA | - | 225mW | 15Ohms | - | 8.2V | - | - | - | Non-RoHS Compliant | ||
![]() MMBZ5237ELT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 1 | 0.225W | -55°C~150°C | Tape & Reel (TR) | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | DUAL | GULL WING | 240 | unknown | 30 | 3 | R-PDSO-G3 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 3μA @ 6.5V | 900mV @ 10mA | - | 225mW | 8Ohm | 8.2V | 8.2V | 5% | TO-236AB | 20mA | Non-RoHS Compliant | ||
![]() MMBZ5221ELT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 1 | 0.225W | -55°C~150°C | Tape & Reel (TR) | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | DUAL | GULL WING | 240 | unknown | 30 | 3 | R-PDSO-G3 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100μA @ 1V | 900mV @ 10mA | - | 225mW | 30Ohm | 2.4V | 2.4V | 5% | TO-236AB | 20mA | Non-RoHS Compliant | ||
![]() MMSZ4703ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | YES | - | SILICON | 1 | 0.5W | -55°C~150°C | Tape & Reel (TR) | ±5% | e0 | yes | Obsolete | 1 (Unlimited) | 2 | TIN LEAD | UL RECOGNIZED | DUAL | GULL WING | 240 | - | 30 | 2 | R-PDSO-G2 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50nA @ 12.1V | 900mV @ 10mA | - | 500mW | - | 16V | 16V | 5% | - | 0.05mA | Non-RoHS Compliant | ||
![]() MMBZ5229ELT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 1 | 0.225W | -55°C~150°C | Tape & Reel (TR) | ±5% | e0 | no | Obsolete | 1 (Unlimited) | 3 | TIN LEAD | - | DUAL | GULL WING | 240 | unknown | 30 | 3 | R-PDSO-G3 | COMMERCIAL | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 5μA @ 1V | 900mV @ 10mA | - | 225mW | 22Ohm | 4.3V | 4.3V | 5.12% | TO-236AB | 20mA | Non-RoHS Compliant |