- Mounting Type
- Operating Temperature
- Tolerance
- Package / Case
- Current - Reverse Leakage @ Vr
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Power - Max
- Voltage - Zener (Nom) (Vz)
- Impedance-Max
- Packaging
Attribute column
Manufacturer
Rochester Electronics Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Impedance-Max | Voltage - Zener (Nom) (Vz) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMSZ5236ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | SOD-123 | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 3μA @ 6V | 900mV @ 10mA | 500mW | 6Ohms | 7.5V | Non-RoHS Compliant | ||
![]() BZX85C3V9TR Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | -65°C~200°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 5μA @ 1V | 1.2V @ 200mA | 1W | 15Ohms | 3.9V | ROHS3 Compliant | ||
![]() MMBZ5226ELT1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 25μA @ 1V | 900mV @ 10mA | 225mW | 28Ohms | 3.3V | ROHS3 Compliant | ||
![]() BZX84C6V2ET3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -65°C~150°C TJ | Tape & Reel (TR) | ±6% | Obsolete | 1 (Unlimited) | 3μA @ 4V | 900mV @ 10mA | 225mW | 10Ohms | 6.2V | ROHS3 Compliant | ||
![]() MMSZ2V4ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | SOD-123 | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 50μA @ 1V | 900mV @ 10mA | 500mW | 100Ohms | 2.4V | Non-RoHS Compliant | ||
![]() BZX84C12ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -65°C~150°C TJ | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 100nA @ 8V | 900mV @ 10mA | 225mW | 25Ohms | 12V | Non-RoHS Compliant | ||
![]() MMSZ5230BT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | SOD-123 | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 5μA @ 2V | 900mV @ 10mA | 500mW | 19Ohms | 4.7V | Non-RoHS Compliant | ||
![]() MMSZ5226ET1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | SOD-123 | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 25μA @ 1V | 900mV @ 10mA | 500mW | 28Ohms | 3.3V | ROHS3 Compliant | ||
![]() MMSZ5V1ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | SOD-123 | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 2μA @ 2V | 900mV @ 10mA | 500mW | 60Ohms | 5.1V | Non-RoHS Compliant | ||
![]() MMSZ5231ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | SOD-123 | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 5μA @ 2V | 900mV @ 10mA | 500mW | 17Ohms | 5.1V | Non-RoHS Compliant | ||
![]() MMSZ6V2ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | SOD-123 | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 3μA @ 4V | 900mV @ 10mA | 500mW | 10Ohms | 6.2V | Non-RoHS Compliant | ||
![]() MMSZ9V1ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | SOD-123 | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 500nA @ 6V | 900mV @ 10mA | 500mW | 15Ohms | 9.1V | Non-RoHS Compliant | ||
![]() MMSZ5223ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | SOD-123 | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 75μA @ 1V | 900mV @ 10mA | 500mW | 30Ohms | 2.7V | Non-RoHS Compliant | ||
![]() 1N754ATR Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | DO-35 | -65°C~200°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 100nA @ 1V | 1.5V @ 200mA | 500mW | 5Ohms | 6.8V | ROHS3 Compliant | ||
![]() MMBZ5235BLT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -65°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 3μA @ 5V | 900mV @ 10mA | 225mW | 5Ohms | 6.8V | Non-RoHS Compliant | ||
![]() BZX55C10 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | DO-35 | -65°C~200°C | Bulk | ±5% | Obsolete | 1 (Unlimited) | 100nA @ 7.5V | 1.3V @ 100mA | 500mW | 15Ohms | 10V | ROHS3 Compliant | ||
![]() BZX84C24LT3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -65°C~150°C TJ | Tape & Reel (TR) | ±6% | Obsolete | 1 (Unlimited) | 50nA @ 16.8V | 900mV @ 10mA | 225mW | 70Ohms | 24V | ROHS3 Compliant | ||
![]() BZX84C3V3ET3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -65°C~150°C TJ | Tape & Reel (TR) | ±6% | Obsolete | 1 (Unlimited) | 5μA @ 1V | 900mV @ 10mA | 225mW | 95Ohms | 3.3V | ROHS3 Compliant | ||
![]() MMSZ4690T1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | SOD-123 | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 10μA @ 4V | 900mV @ 10mA | 500mW | - | 5.6V | Non-RoHS Compliant | ||
![]() BZX84C5V6LT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -65°C~150°C TJ | Tape & Reel (TR) | ±7% | Obsolete | 1 (Unlimited) | 1μA @ 2V | 900mV @ 10mA | 225mW | 40Ohms | 5.6V | Non-RoHS Compliant |