- Mounting Type
- Operating Temperature
- Tolerance
- Package / Case
- Current - Reverse Leakage @ Vr
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Power - Max
- Voltage - Zener (Nom) (Vz)
- Impedance-Max
- Packaging
Attribute column
Manufacturer
Rochester Electronics Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Impedance-Max | Voltage - Zener (Nom) (Vz) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX55C20 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | DO-35 | -65°C~200°C | Bulk | ±6% | Obsolete | 1 (Unlimited) | 100nA @ 15V | 1.3V @ 100mA | 500mW | 55Ohms | 20V | ROHS3 Compliant | ||
![]() BZX84C9V1ET3G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -65°C~150°C TJ | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 500nA @ 6V | 900mV @ 10mA | 225mW | 15Ohms | 9.1V | ROHS3 Compliant | ||
![]() MMSZ5250ET1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | SOD-123 | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 100nA @ 15V | 900mV @ 10mA | 500mW | 25Ohms | 20V | Non-RoHS Compliant | ||
![]() MMSZ5259ET1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | SOD-123 | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 100nA @ 30V | 900mV @ 10mA | 500mW | 80Ohms | 39V | ROHS3 Compliant | ||
![]() BZX55C16 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AH, DO-35, Axial | DO-35 | -65°C~200°C | Bulk | ±6% | Obsolete | 1 (Unlimited) | 100nA @ 12V | 1.3V @ 100mA | 500mW | 40Ohms | 16V | ROHS3 Compliant | ||
![]() MMSZ5223ET1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | SOD-123 | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 75μA @ 1V | 900mV @ 10mA | 500mW | 30Ohms | 2.7V | ROHS3 Compliant | ||
![]() MMBZ5253ELT1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 100nA @ 19V | 900mV @ 10mA | 225mW | 35Ohms | 25V | ROHS3 Compliant | ||
![]() 1SMA5940BT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | SMA | -65°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 500nA @ 32.7V | 1.5V @ 200mA | 1.5W | 53Ohms | 43V | Non-RoHS Compliant | ||
![]() MMSZ5254BT1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | SOD-123 | SOD-123 | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 100nA @ 21V | 900mV @ 10mA | 500mW | 41Ohms | 27V | Non-RoHS Compliant | ||
![]() MMBZ5232ELT1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 5μA @ 3V | 900mV @ 10mA | 225mW | 11Ohms | 5.6V | ROHS3 Compliant | ||
![]() 3EZ4.3D5RLG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-41 | -65°C~200°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 30μA @ 1V | 1.5V @ 200mA | 3W | 4.5Ohms | 4.3V | ROHS3 Compliant | ||
![]() 1SMB5932BT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | SMB | -65°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 1μA @ 15.2V | 1.5V @ 200mA | 550mW | 14Ohms | 20V | Non-RoHS Compliant | ||
![]() 1N5356BG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | T-18, Axial | Axial | -65°C~200°C | Bulk | ±5% | Obsolete | 1 (Unlimited) | 500nA @ 14.4V | 1.2V @ 1A | 5W | 3Ohms | 19V | ROHS3 Compliant | ||
![]() 3EZ10D5G Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | DO-204AL, DO-41, Axial | DO-41 | -65°C~200°C | Bulk | ±5% | Obsolete | 1 (Unlimited) | 3μA @ 7.6V | 1.5V @ 200mA | 3W | 3.5Ohms | 10V | ROHS3 Compliant | ||
![]() 1SMA5925BT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AC, SMA | SMA | -65°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 2.5μA @ 8V | 1.5V @ 200mA | 1.5W | 4.5Ohms | 10V | Non-RoHS Compliant | ||
![]() 1SMB5942BT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | SMB | -65°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 1μA @ 38.8V | 1.5V @ 200mA | 3W | 70Ohms | 51V | Non-RoHS Compliant | ||
![]() 1SMB5914BT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | SMB | -65°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 75μA @ 1V | 1.5V @ 200mA | 3W | 9Ohms | 3.6V | Non-RoHS Compliant | ||
![]() MMBZ5246ELT1G Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -55°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 100nA @ 12V | 900mV @ 10mA | 225mW | 17Ohms | 16V | ROHS3 Compliant | ||
![]() MMBZ5227BLT1H Rochester Electronics, LLC | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | -65°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 15μA @ 1V | 950mV @ 10mA | 225mW | 24Ohms | 3.6V | Non-RoHS Compliant | ||
![]() 1SMB5939BT3 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | DO-214AA, SMB | SMB | -65°C~150°C | Tape & Reel (TR) | ±5% | Obsolete | 1 (Unlimited) | 1μA @ 29.7V | 1.5V @ 200mA | 3W | 45Ohms | 39V | Non-RoHS Compliant |